☰
MT6769
MT6769
Active
Description:  MediaTek MT6769
Manufacturer:  MediaTek
Datasheet:   MT6769 Datasheet
History Price: $0
In Stock: 31490
MT6769 Specification
Specification
Part No
MT6769
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6769
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6769 Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6769 Description
The MediaTek MT6769, also known as the Helio G90 series, is a powerful mobile system-on-chip (SoC) designed for mid-range smartphones and tablets. This SoC is part of MediaTek%27s Helio G series, which is specifically tailored for gaming and multimedia applications, providing a balance of performance and efficiency. The MT6769 integrates various components, including a CPU, GPU, and advanced connectivity features, making it a versatile choice for modern mobile devices.

## Overview

The MediaTek MT6769 is built on a 12nm process technology, which enhances its performance while maintaining energy efficiency. It is designed to deliver a smooth user experience in gaming, photography, and multimedia consumption. The SoC supports advanced features such as AI processing, high-resolution displays, and fast connectivity options, making it suitable for a wide range of applications.

## Key Specifications

1. CPU Architecture:
- Cores: Octa-core configuration
- Core Configuration: 2x Cortex-A76 (high-performance cores) and 6x Cortex-A55 (power-efficient cores)
- Maximum Clock Speed: Up to 2.0 GHz

2. GPU:
- Graphics Processor: ARM Mali-G76 MC4
- GPU Clock Speed: Up to 800 MHz
- Support for Gaming Features: Includes support for advanced gaming technologies such as Vulkan API and HDR gaming.

3. Memory Support:
- RAM Type: LPDDR4X
- Maximum RAM Capacity: Up to 8 GB
- Memory Bandwidth: 25.6 GB/s

4. Storage Support:
- eMMC 5.1 and UFS 2.1: Support for high-speed storage options.

5. Camera Support:
- Maximum Camera Resolution: Up to 64 MP for single cameras and dual-camera setups.
- Video Recording: Supports 4K video recording at 30 fps and 1080p at 60 fps.
- AI Camera Features: Includes AI enhancements for improved photography, such as scene detection and image stabilization.

6. Connectivity:
- Modem: Integrated 4G LTE modem
- Download Speed: Up to 300 Mbps
- Upload Speed: Up to 150 Mbps
- Wi-Fi: Supports dual-band Wi-Fi (2.4 GHz and 5 GHz)
- Bluetooth: Bluetooth 5.0 support for enhanced connectivity.

7. Display Support:
- Maximum Display Resolution: Supports displays up to Full HD+ (2520 x 1080 pixels).
- Refresh Rate: Supports up to 90 Hz refresh rate for smoother visuals.

8. AI Processing:
- MediaTek APU: Integrated AI Processing Unit for enhanced AI capabilities, including facial recognition and voice processing.

9. Power Management:
- Power Efficiency: Designed for low power consumption, optimizing battery life in mobile devices.

## Features

- Gaming Optimization: The MT6769 is optimized for gaming, providing features such as Game Mode, which enhances performance and reduces latency during gameplay.
- AI Enhancements: The integrated AI capabilities allow for smarter camera functions, improved user experiences, and efficient resource management.
- Versatile Multimedia Support: The SoC supports high-resolution displays and advanced camera features, making it suitable for multimedia-rich applications.
- Robust Connectivity: With support for 4G LTE, dual-band Wi-Fi, and Bluetooth 5.0, the MT6769 ensures fast and reliable connectivity for users.

## Applications

The MediaTek MT6769 is suitable for a variety of applications, including:

- Smartphones: Primarily designed for mid-range smartphones, providing a balance of performance and cost-effectiveness.
- Tablets: Can be used in tablets that require efficient processing power for multimedia consumption and productivity tasks.
- Gaming Devices: Ideal for gaming-centric devices that benefit from enhanced graphics and processing capabilities.

## Conclusion

The MediaTek MT6769 is a powerful and versatile mobile SoC that caters to the needs of modern smartphones and tablets. With its octa-core CPU, advanced GPU, and integrated AI capabilities, it delivers a smooth and responsive user experience across various applications, particularly in gaming and multimedia. Its support for high-resolution cameras, fast connectivity, and efficient power management makes it an attractive choice for manufacturers looking to create competitive mid-range devices. The MT6769 stands out as a reliable solution in the rapidly evolving mobile technology landscape, contributing to the development of feature-rich and high-performance mobile devices.
MT6769 Compare Parts
  • MT6769 vs MT6779V/CE
  • MT6769 vs MT6763/T
  • MT6769 vs MT6762V/CB
  • MT6769 vs MT6761V/WB
  • MT6769 vs MT66910TP/A
  • MT6769 vs MT669100P
  • MT6769 vs MT6635P/B
  • MT6769 vs MT6580A/WP
  • MT6769 vs MT6360PP/A
  • MT6769 vs MT6360P
  • MT6769 vs MT6359P/A
  • MT6769 vs MT6330MP/A
  • MT6769 vs MT6319CTW/A
  • MT6769 vs MT6315RP/B
  • MT6769 vs MT6315QP/B
  • MT6769 vs MT6315PP/B
  • MT6769 vs MT6261SA/B
  • MT6769 vs MT6261MA/B-N
  • MT6769 vs MT6261DA/B-N
  • MT6769 vs MT6177HW/ACC
  • MT6769 vs MT6177
  • MT6769 vs MT6177WA/VFBGA-120
  • MT6769 vs MT6253DN1145-DWSL
  • MT6769 vs MT6735V/WPAZATH
  • MT6769 vs MT6735V/WPAHHAH
  • MT6769 vs MT6735V/TA-HHAH
  • MT6769 vs MT6582V/UA-HHAH
  • MT6769 vs MT6393DN/BHDG-L
  • MT6769 vs MT6853Z/ZAHHAH
  • MT6769 vs MT6853V-ZAHHAH
  • MT6769 vs MT6735V/CAHHAH
  • MT6769 vs MT6589WMK-ATSH
  • MT6769 vs MT6589WMK-ATAH
  • MT6769 vs MT6580A-WAHHTH
  • MT6769 vs MT6572A-WAHHAH
  • MT6769 vs MT6572A/WAHHPH
  • MT6769 vs MT6921BA-DFAH
  • MT6769 vs MT6750V/CHHMH
  • MT6769 vs MT6625LN/AMJL
  • MT6769 vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend