☰
MT6765V
MT6765V
Active
Description:  MediaTek MT6765V
Manufacturer:  MediaTek
Datasheet:   MT6765V Datasheet
History Price: $0
In Stock: 33350
MT6765V Specification
Specification
Part No
MT6765V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6765
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6765V Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6765V Description
The MediaTek MT6765V is a mid-range system-on-chip (SoC) designed for smartphones and other mobile devices, primarily aimed at providing a balance between performance, power efficiency, and cost. Also known by its marketing name Helio P35, the MT6765V is part of MediaTek’s Helio P-series, which is tailored for budget-friendly and mid-tier smartphones that require efficient processing power for everyday tasks, decent gaming performance, and extended battery life.

This SoC integrates a powerful array of processing units, graphics, and connectivity features, all designed to meet the needs of modern smartphones while maintaining a focus on energy efficiency and value for money.

## Key Features and Overview

1. Octa-Core CPU:
- The MT6765V integrates an octa-core CPU, with 4 ARM Cortex-A53 high-efficiency cores running at 2.3 GHz and 4 ARM Cortex-A53 cores optimized for lower power consumption running at 1.8 GHz. This architecture provides a balance between performance and power efficiency, enabling smooth multitasking and energy efficiency during less demanding tasks.
- Cortex-A53 cores are based on ARM’s power-efficient designs, commonly used in mid-range mobile processors.

2. Powerful GPU (Graphics Processing Unit):
- The SoC includes an PowerVR GE8320 GPU, which delivers decent graphics performance for gaming, video playback, and other graphics-intensive applications. Although it’s not in the league of high-end GPUs, it supports HD (720p) and Full HD (1080p) video decoding, along with good support for casual gaming and multimedia experiences.

3. Manufacturing Process:
- The MT6765V is built on a 12nm FinFET process technology, which offers a good compromise between power consumption and performance. This allows for better efficiency compared to older, larger process nodes, helping extend battery life while providing sufficient processing power for various mobile applications.

4. Support for AI Features:
- Integrated AI technology, including the MediaTek NeuroPilot AI engine, is designed to improve the overall user experience by enabling better camera functionality, enhanced battery optimization, and smarter user interface features. NeuroPilot is compatible with common AI frameworks such as TensorFlow, TF Lite, Caffe, and TF-RT, and is designed to accelerate on-device AI applications.

5. Connectivity:
- The MT6765V offers robust connectivity options, including:
- 4G LTE (Cat-7) support with 2x2 MIMO technology, enabling download speeds up to 300 Mbps and upload speeds up to 100 Mbps.
- Wi-Fi 5 (802.11ac) for fast wireless internet access.
- Bluetooth 5.0 support for improved wireless connectivity with various devices.
- FM Radio, GPS (with GLONASS and BeiDou support), and other positioning services are also integrated.

6. Camera Support:
- The MT6765V supports a single camera with resolutions up to 16 MP or dual cameras with resolutions up to 13 MP + 8 MP. It also supports a variety of camera features, such as AI-enhanced photography (e.g., scene detection, bokeh effect), Electronic Image Stabilization (EIS), and video recording at 1080p at 30 fps.

7. Display Support:
- The SoC supports displays with resolutions up to Full HD+ (1080x2340 pixels), which allows for vibrant, high-quality displays in mid-range smartphones. The device is also equipped to handle notched screens, offering flexibility for modern smartphone designs.

8. Storage and Memory Support:
- The MT6765V supports LPDDR3/LPDDR4x RAM, with speeds up to 933 MHz. This allows for efficient memory performance, enabling multitasking and smooth app transitions. It also supports eMMC 5.1 storage, which ensures good read/write speeds, but does not reach the high performance of UFS-based storage solutions in flagship devices.

9. Security:
- MediaTek’s Smart Motion and Face ID features enable enhanced biometric security, allowing users to unlock their devices using facial recognition or other motion-based inputs. The MT6765V also features hardware encryption to ensure secure mobile payments and data storage.

## Detailed Specifications

The following are the detailed specifications of the MediaTek MT6765V (Helio P35):

## CPU (Central Processing Unit):

- Cores: 8
- Core Type:
- 4x ARM Cortex-A53 (high-efficiency cores): Up to 1.8 GHz
- 4x ARM Cortex-A53 (high-performance cores): Up to 2.3 GHz
- CPU Architecture: 64-bit
- Process Technology: 12nm FinFET process

## GPU (Graphics Processing Unit):

- GPU Model: PowerVR GE8320
- Graphics Performance: Suitable for gaming at medium settings, Full HD video decoding

## Memory Support:

- RAM Types: LPDDR3, LPDDR4x
- RAM Speed: Up to 933 MHz
- Storage: eMMC 5.1

## Display Support:

- Max Display Resolution: Full HD+ (1080 x 2340 pixels)
- Display Technology: Supports 18:9 aspect ratio or taller for modern smartphone designs

## Camera Support:

- Single Camera: Up to 16 MP resolution
- Dual Camera: Up to 13 MP + 8 MP resolution
- Video Recording: Full HD (1080p) at 30 fps
- Camera Features: AI-enhanced features such as scene detection, bokeh effect, and electronic image stabilization (EIS)

## Connectivity:

- 4G LTE: Supports Cat-7 (download speeds up to 300 Mbps; upload speeds up to 100 Mbps)
- Wi-Fi: Wi-Fi 5 (802.11ac)
- Bluetooth: Bluetooth 5.0
- FM Radio: Yes
- GPS: GPS + GLONASS + BeiDou

## AI Features:

- NeuroPilot AI engine, capable of enhancing camera performance, optimizing battery usage, and enabling smart features across the device.

## Security:

- Face ID and Smart Motion for biometric authentication.
- Hardware encryption for secure mobile payments and data storage.

## Applications and Use Cases

The MT6765V (Helio P35) SoC is typically found in mid-range smartphones and devices that demand a balanced approach to performance, power efficiency, and multimedia features. Some of the key applications and use cases include:

1. Mid-range Smartphones:
- The Helio P35 is commonly used in budget and mid-tier smartphones, where manufacturers want to provide a smooth user experience, decent gaming performance, and good battery life while keeping costs down.

2. Gaming:
- While not a high-end gaming chip, the MT6765V provides decent graphics performance for casual gaming. It can run popular mobile games at medium settings without overheating or draining the battery too quickly.

3. Photography and Videography:
- With support for high-resolution cameras and AI-enhanced photography features, the MT6765V is suitable for devices that aim to deliver good photo quality at a budget price, especially in the AI-enhanced photography market.

4. Battery-Powered Devices:
- The power efficiency of the 12nm FinFET process and ARM Cortex-A53 cores ensures that devices using the MT6765V can maintain long battery life, which is critical for mid-range smartphones that need to last a full day of use.

5. Budget and Affordable Devices:
- This SoC is frequently integrated into entry-level smartphones, where the focus is on providing a solid balance of features without breaking the budget.

## Conclusion

The MediaTek MT6765V (Helio P35) is a well-rounded mid-range SoC that offers a solid blend of performance, power efficiency, and feature support for smartphones and other mobile devices. With an octa-core CPU, PowerVR GPU, AI capabilities, and support for 4G LTE and full HD displays, it is designed to provide a good user experience for budget-conscious consumers while enabling the development of devices with modern features such as AI-powered photography and multimedia capabilities. The chip%27s 12nm process helps keep power consumption low, which is essential for achieving good battery life in mid-range smartphones.
MT6765V Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 121 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend