☰
MT6763
MT6763
Active
Description:  MediaTek MT6763
Manufacturer:  MediaTek
Datasheet:   MT6763 Datasheet
History Price: $0
In Stock: 31620
MT6763 Specification
Specification
Part No
MT6763
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6763
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6763 Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6763 Description
The MediaTek MT6763, also known as Helio P23, is a powerful and efficient system-on-chip (SoC) designed for mid-range smartphones and mobile devices. Launched as part of MediaTek's Helio series, the MT6763 is engineered to deliver a balanced performance, combining processing power, graphics capabilities, and connectivity features, making it an attractive option for manufacturers targeting the growing mid-range smartphone market.

## Overview

The MT6763 is built on a 16nm FinFET process technology, which enhances its power efficiency and performance. It integrates a range of features that cater to the demands of modern mobile applications, including support for advanced camera systems, high-definition displays, and robust connectivity options. The SoC is designed to provide a seamless user experience, whether for gaming, multimedia consumption, or everyday tasks.

## Key Specifications

1. CPU Architecture:
- The MT6763 features an octa-core CPU configuration, consisting of four high-performance ARM Cortex-A73 cores clocked at up to 2.5 GHz and four power-efficient ARM Cortex-A53 cores clocked at up to 2.0 GHz. This big.LITTLE architecture allows for dynamic performance scaling based on workload demands.

2. GPU:
- It is equipped with the ARM Mali-G71 MP2 GPU, which provides enhanced graphics performance for gaming and multimedia applications. The GPU supports advanced graphics APIs, enabling smooth rendering of high-quality visuals.

3. Memory Support:
- The MT6763 supports LPDDR3 RAM with a maximum capacity of 6 GB, allowing for efficient multitasking and smooth operation of applications. It also supports eMMC 5.1 storage, providing fast data access speeds.

4. Display Support:
- The SoC can drive displays with resolutions up to Full HD+ (2160 x 1080 pixels) and supports various display technologies, including 18:9 aspect ratio screens, which are popular in modern smartphones.

5. Camera Capabilities:
- The MT6763 supports dual-camera configurations, allowing for advanced photography features such as bokeh effects and improved low-light performance. It can handle camera resolutions up to 24 MP for single cameras and 13 MP + 8 MP for dual-camera setups.

6. Connectivity:
- The chipset includes integrated LTE support with Cat-7 download speeds (up to 300 Mbps) and Cat-13 upload speeds (up to 150 Mbps). It also supports dual SIM functionality, enabling users to manage two mobile networks simultaneously.

7. Power Management:
- The MT6763 features MediaTek's CorePilot technology, which optimizes power consumption by intelligently managing CPU and GPU performance based on the workload. This helps extend battery life in mobile devices.

8. Integrated Features:
- The SoC includes various integrated features such as a hardware-based security engine, support for VoLTE (Voice over LTE), and advanced audio processing capabilities.

9. Package Type:
- The MT6763 is typically available in a compact BGA (Ball Grid Array) package, which is suitable for modern smartphone designs.

10. Operating Temperature Range:
- The chipset is designed to operate within a wide temperature range, ensuring reliable performance in various environmental conditions.

## Features

- Enhanced Performance: The combination of high-performance and power-efficient cores allows the MT6763 to handle demanding applications while maintaining energy efficiency.

- Advanced Multimedia Support: With its powerful GPU and camera capabilities, the MT6763 is well-suited for multimedia-rich applications, including gaming, video playback, and photography.

- Dual SIM Functionality: The integrated dual SIM support allows users to manage personal and work numbers on a single device, enhancing convenience.

- AI Capabilities: The chipset includes support for basic AI processing, enabling features such as facial detection and scene recognition in photography.

## Applications

The MediaTek MT6763 is primarily used in:

- Mid-range smartphones and mobile devices.
- Budget-friendly devices that require a balance of performance and cost.
- IoT devices that benefit from efficient processing and connectivity.

## Conclusion

The MediaTek MT6763 (Helio P23) is a versatile and powerful SoC designed for mid-range smartphones, offering a blend of performance, efficiency, and advanced features. Its octa-core architecture, robust graphics capabilities, and support for high-resolution displays and cameras make it an excellent choice for manufacturers looking to deliver competitive devices in the growing smartphone market. With its focus on power efficiency and multimedia performance, the MT6763 enables a rich user experience, catering to the needs of modern mobile consumers.
MT6763 Compare Parts
  • MT6763 vs MT6779V/CE
  • MT6763 vs MT6763/T
  • MT6763 vs MT6762V/CB
  • MT6763 vs MT6761V/WB
  • MT6763 vs MT66910TP/A
  • MT6763 vs MT669100P
  • MT6763 vs MT6635P/B
  • MT6763 vs MT6580A/WP
  • MT6763 vs MT6360PP/A
  • MT6763 vs MT6360P
  • MT6763 vs MT6359P/A
  • MT6763 vs MT6330MP/A
  • MT6763 vs MT6319CTW/A
  • MT6763 vs MT6315RP/B
  • MT6763 vs MT6315QP/B
  • MT6763 vs MT6315PP/B
  • MT6763 vs MT6261SA/B
  • MT6763 vs MT6261MA/B-N
  • MT6763 vs MT6261DA/B-N
  • MT6763 vs MT6177HW/ACC
  • MT6763 vs MT6177
  • MT6763 vs MT6177WA/VFBGA-120
  • MT6763 vs MT6253DN1145-DWSL
  • MT6763 vs MT6735V/WPAZATH
  • MT6763 vs MT6735V/WPAHHAH
  • MT6763 vs MT6735V/TA-HHAH
  • MT6763 vs MT6582V/UA-HHAH
  • MT6763 vs MT6393DN/BHDG-L
  • MT6763 vs MT6853Z/ZAHHAH
  • MT6763 vs MT6853V-ZAHHAH
  • MT6763 vs MT6735V/CAHHAH
  • MT6763 vs MT6589WMK-ATSH
  • MT6763 vs MT6589WMK-ATAH
  • MT6763 vs MT6580A-WAHHTH
  • MT6763 vs MT6572A-WAHHAH
  • MT6763 vs MT6572A/WAHHPH
  • MT6763 vs MT6921BA-DFAH
  • MT6763 vs MT6750V/CHHMH
  • MT6763 vs MT6625LN/AMJL
  • MT6763 vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend