☰
MT6762V
MT6762V
Active
Description:  MediaTek MT6762V
Manufacturer:  MediaTek
Datasheet:   MT6762V Datasheet
History Price: $0
In Stock: 15520
MT6762V Specification
Specification
Part No
MT6762V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6762
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6762V Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6762V Description
The MediaTek MT6762V, also known as the Helio P22, is a mobile system-on-chip (SoC) designed for mid-range smartphones and other mobile devices. Launched in 2017, the MT6762V is part of MediaTek%27s Helio P series, which focuses on providing a balance of performance, power efficiency, and advanced features for budget-conscious consumers. Below is a detailed introduction to the MT6762V, including its specifications and parameters.

## Overview

The MediaTek MT6762V is built on a 12nm FinFET process technology, which allows for improved power efficiency and performance compared to older manufacturing processes. It is designed to support a wide range of applications, including gaming, photography, and AI-enhanced features, making it suitable for a variety of mobile devices.

## Key Features

1. Octa-Core CPU: The MT6762V features an octa-core CPU configuration, consisting of four high-performance ARM Cortex-A73 cores clocked at up to 2.0 GHz and four power-efficient ARM Cortex-A53 cores clocked at up to 1.5 GHz. This configuration allows for efficient multitasking and smooth performance in demanding applications.

2. PowerVR GE8320 GPU: The integrated PowerVR GE8320 GPU provides enhanced graphics performance, making it suitable for gaming and multimedia applications. It supports various graphics APIs, ensuring compatibility with a wide range of games and applications.

3. AI Processing Unit (APU): The MT6762V includes an AI Processing Unit that enables advanced AI features, such as facial detection, scene recognition, and enhanced photography capabilities. This allows for improved user experiences in applications that leverage AI technology.

4. Camera Support: The SoC supports dual-camera configurations with up to 13 MP + 8 MP sensors, enabling features like bokeh effects and improved low-light photography. It also supports single-camera setups of up to 21 MP.

5. Display Support: The MT6762V can drive displays with resolutions up to HD+ (720 x 1440 pixels) at a 60 Hz refresh rate, providing a good visual experience for users.

6. Connectivity: The SoC includes integrated support for 4G LTE connectivity, Wi-Fi, Bluetooth, and GPS, ensuring that devices powered by the MT6762V can connect to various networks and services.

## Specifications

Here are the key specifications for the MediaTek MT6762V:

- Process Technology: 12nm FinFET
- CPU Configuration:
- 4 x ARM Cortex-A73 (up to 2.0 GHz)
- 4 x ARM Cortex-A53 (up to 1.5 GHz)
- GPU: PowerVR GE8320
- AI Processing Unit: Integrated APU for AI features
- Camera Support:
- Dual Camera: Up to 13 MP + 8 MP
- Single Camera: Up to 21 MP
- Display Support: HD+ (720 x 1440 pixels)
- Memory Support:
- LPDDR3/LPDDR4x RAM
- Up to 4 GB RAM
- Storage Support: eMMC 5.1
- Connectivity:
- 4G LTE (Cat-7 downlink, Cat-13 uplink)
- Wi-Fi 802.11 a/b/g/n/ac
- Bluetooth 5.0
- GPS, GLONASS, BeiDou
- Multimedia Support:
- Video playback: Up to 1080p at 30 fps
- Video recording: Up to 1080p at 30 fps
- Power Management: Integrated power management features for improved battery life

## Applications

The MediaTek MT6762V is primarily used in mid-range smartphones, but its capabilities also make it suitable for other mobile devices, such as:

- Smartphones: The SoC is designed to provide a balanced performance for everyday tasks, gaming, and multimedia consumption.
- Tablets: Its power efficiency and performance make it a good choice for tablets aimed at budget-conscious consumers.
- IoT Devices: The MT6762V can be utilized in various Internet of Things (IoT) applications that require mobile connectivity and processing power.

## Conclusion

The MediaTek MT6762V (Helio P22) is a versatile and efficient mobile SoC that offers a solid balance of performance, power efficiency, and advanced features for mid-range devices. With its octa-core CPU, capable GPU, and integrated AI processing capabilities, the MT6762V is well-suited for a variety of applications, making it a popular choice among manufacturers looking to deliver quality devices at competitive prices. Its support for advanced camera features and connectivity options further enhances its appeal in the ever-evolving mobile market.
MT6762V Compare Parts
  • MT6762V vs MT6779V/CE
  • MT6762V vs MT6763/T
  • MT6762V vs MT6762V/CB
  • MT6762V vs MT6761V/WB
  • MT6762V vs MT66910TP/A
  • MT6762V vs MT669100P
  • MT6762V vs MT6635P/B
  • MT6762V vs MT6580A/WP
  • MT6762V vs MT6360PP/A
  • MT6762V vs MT6360P
  • MT6762V vs MT6359P/A
  • MT6762V vs MT6330MP/A
  • MT6762V vs MT6319CTW/A
  • MT6762V vs MT6315RP/B
  • MT6762V vs MT6315QP/B
  • MT6762V vs MT6315PP/B
  • MT6762V vs MT6261SA/B
  • MT6762V vs MT6261MA/B-N
  • MT6762V vs MT6261DA/B-N
  • MT6762V vs MT6177HW/ACC
  • MT6762V vs MT6177
  • MT6762V vs MT6177WA/VFBGA-120
  • MT6762V vs MT6253DN1145-DWSL
  • MT6762V vs MT6735V/WPAZATH
  • MT6762V vs MT6735V/WPAHHAH
  • MT6762V vs MT6735V/TA-HHAH
  • MT6762V vs MT6582V/UA-HHAH
  • MT6762V vs MT6393DN/BHDG-L
  • MT6762V vs MT6853Z/ZAHHAH
  • MT6762V vs MT6853V-ZAHHAH
  • MT6762V vs MT6735V/CAHHAH
  • MT6762V vs MT6589WMK-ATSH
  • MT6762V vs MT6589WMK-ATAH
  • MT6762V vs MT6580A-WAHHTH
  • MT6762V vs MT6572A-WAHHAH
  • MT6762V vs MT6572A/WAHHPH
  • MT6762V vs MT6921BA-DFAH
  • MT6762V vs MT6750V/CHHMH
  • MT6762V vs MT6625LN/AMJL
  • MT6762V vs MT6589WK/ATSH
  • MT6762V FAQ
    Q1: What is the MediaTek MT6762V?
    A: The MediaTek MT6762V, also known as the Helio P22, is a mid-range system-on-chip (SoC) designed for smartphones and other mobile devices. It features an octa-core ARM Cortex-A53 CPU and is built on a 12nm process technology. The chip provides efficient performance, improved power efficiency, and supports a variety of advanced features suitable for entry-level to mid-range smartphones.

    Q2: What type of CPU does the MT6762V have?
    A: The MediaTek MT6762V is equipped with an octa-core ARM Cortex-A53 CPU, with four cores running at 2.0 GHz and the other four running at 1.5 GHz. This configuration provides a balance of power efficiency and performance, making it ideal for mid-range mobile devices and optimizing battery life while delivering sufficient computing power for most daily tasks.

    Q3: What is the manufacturing process of the MT6762V?
    A: The MediaTek MT6762V is manufactured using TSMC’s 12nm FinFET process. This advanced manufacturing technology enables better performance and power efficiency compared to older process nodes, allowing for a more compact design that minimizes heat generation and improves overall device longevity.

    Q4: What type of GPU does the MT6762V use?
    A: The MT6762V features the PowerVR GE8320 GPU, which offers solid graphics performance for handling various mobile applications and gaming. It supports smooth visuals and gaming experiences for mid-range smartphones, allowing for decent gaming performance with reduced power consumption.

    Q5: What kind of camera support does the MT6762V provide?
    A: The MediaTek MT6762V supports dual-camera configurations with up to 13MP+8MP cameras. It includes advanced imaging features such as AI-enhanced photography, depth sensing for bokeh effects, and multi-frame noise reduction, providing better image quality and enhanced camera experiences in mid-range smartphones.

    Q6: Does the MT6762V support 4G LTE?
    A: Yes, the MediaTek MT6762V supports 4G LTE connectivity, enabling fast mobile internet speeds for browsing, video streaming, and gaming. It supports LTE Cat. 4, providing download speeds of up to 150 Mbps and upload speeds up to 50 Mbps, making it suitable for a wide range of mobile applications.

    Q7: What are the power management features of the MT6762V?
    A: The MT6762V includes power-saving features such as MediaTek's "CorePilot" technology, which optimizes the CPU's workload by dynamically adjusting its performance to balance power efficiency and processing needs. This ensures longer battery life by reducing power consumption during light usage and increasing performance when needed.

    Q8: What is the maximum RAM supported by the MT6762V?
    A: The MediaTek MT6762V supports up to 4GB of LPDDR3 or LPDDR4X RAM. This allows for efficient multitasking, smoother application switching, and improved performance in mobile applications and games. It is designed to handle everyday tasks smoothly and efficiently.

    Q9: Does the MT6762V support AI features?
    A: Yes, the MT6762V comes with built-in AI (artificial intelligence) capabilities. It includes an AI-enhanced camera experience, such as real-time scene detection, smart photo adjustments, and facial recognition, which enhances user experience with smarter features and improvements in performance.

    Q10: What display resolutions are supported by the MT6762V?
    A: The MediaTek MT6762V supports up to Full HD+ (1080 x 2520 pixels) display resolutions. This allows smartphones to deliver sharp and vibrant visuals, ensuring a high-quality viewing experience for videos, games, and apps while maintaining power efficiency.

    Q11: Does the MT6762V support fast charging?
    A: Yes, the MediaTek MT6762V supports the Pump Express 2.0 fast-charging technology. This enables quicker charging times, allowing users to charge their devices faster and more efficiently. Pump Express 2.0 adjusts the voltage for faster charging without overheating the battery.

    Q12: Is the MT6762V suitable for gaming?
    A: The MediaTek MT6762V is suitable for casual to mid-level gaming, thanks to its octa-core CPU and PowerVR GE8320 GPU. While it may not handle high-end gaming as well as more powerful chips, it can run many popular mobile games smoothly at medium settings, providing an enjoyable gaming experience for most users.

    Q13: What kind of connectivity does the MT6762V support?
    A: The MT6762V supports a wide range of connectivity options, including 4G LTE, Wi-Fi 5 (802.11ac), Bluetooth 5.0, and GPS. These features ensure fast and reliable connections for internet browsing, gaming, file transfers, and location-based services.

    Q14: What multimedia capabilities does the MT6762V offer?
    A: The MediaTek MT6762V provides robust multimedia capabilities, supporting high-definition video recording up to 1080p at 30fps. It also supports advanced audio processing technologies, ensuring clear and immersive sound quality for music, video playback, and voice calls.

    Q15: Can the MT6762V handle multiple camera setups?
    A: Yes, the MT6762V supports multi-camera setups, including dual-camera configurations for improved depth sensing, wide-angle shots, and background blur effects (bokeh). This enables smartphones to offer enhanced photography features, such as portrait modes and better low-light performance.

    Q16: Does the MT6762V have a dedicated AI processor?
    A: The MT6762V does not have a dedicated AI processing unit, but it does feature MediaTek’s NeuroPilot AI technology. This AI system enhances the smartphone experience by enabling features such as facial detection, scene recognition, and improved camera performance through software optimizations.

    Q17: What is the MediaTek Helio P22's target market?
    A: The MediaTek MT6762V (Helio P22) is aimed at mid-range smartphones, providing a balanced combination of performance and power efficiency. It is designed to offer competitive features at an affordable price point, making it ideal for budget-conscious consumers seeking a reliable smartphone with modern capabilities.

    Q18: What kind of security features does the MT6762V support?
    A: The MT6762V supports various security features, including secure boot and hardware-based encryption. This ensures the security of user data and applications, making it suitable for modern smartphones that require strong protection against unauthorized access.

    Q19: What is the MT6762V’s performance in terms of multitasking?
    A: The MediaTek MT6762V offers smooth multitasking performance, thanks to its octa-core CPU configuration and support for up to 4GB of RAM. Users can run multiple apps, switch between tasks, and stream content without significant performance drops or lag in most daily-use scenarios.

    Q20: How does the MT6762V compare to other SoCs in its category?
    A: The MediaTek MT6762V offers a good balance of performance and power efficiency for mid-range smartphones. Compared to other SoCs in its category, such as Qualcomm's Snapdragon 450 or 625, the MT6762V offers similar or better performance in terms of processing speed and GPU capabilities, making it a competitive option in the budget-to-mid-range smartphone market.
    Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend