☰
MT6762
MT6762
Active
Description:  MediaTek MT6762
Manufacturer:  MediaTek
Datasheet:   MT6762 Datasheet
History Price: $0
In Stock: 18510
MT6762 Specification
Specification
Part No
MT6762
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6762
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6762 Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6762 Description
The MediaTek MT6762, also known as Helio P22, is a highly integrated system-on-chip (SoC) designed for mid-range smartphones and other mobile devices. Launched in 2017, the MT6762 is part of MediaTek%27s Helio series, which focuses on providing a balance of performance, power efficiency, and advanced features for a wide range of applications. The MT6762 is particularly known for its ability to support AI-enhanced features, dual-camera setups, and high-quality multimedia experiences.

## Overview

The MediaTek MT6762 is built on a 12nm FinFET process technology, which allows for improved power efficiency and performance compared to older manufacturing processes. The SoC integrates an octa-core CPU, a powerful GPU, and various multimedia and connectivity features, making it suitable for a variety of applications, including gaming, photography, and everyday smartphone tasks.

## Key Features

1. Octa-Core CPU: The MT6762 features an octa-core CPU configuration with four ARM Cortex-A53 cores clocked at up to 2.0 GHz and four Cortex-A53 cores clocked at up to 1.5 GHz. This configuration allows for efficient multitasking and smooth performance in various applications.

2. Powerful GPU: The SoC is equipped with a PowerVR GE8320 GPU, which provides enhanced graphics performance for gaming and multimedia applications. It supports OpenGL ES 3.2 and Vulkan APIs, enabling developers to create visually rich applications.

3. AI Processing Unit (APU): The MT6762 includes an integrated AI processing unit that enhances the device%27s capabilities in areas such as facial detection, scene recognition, and image enhancement, allowing for smarter photography and user experiences.

4. Camera Support: The SoC supports dual-camera configurations with up to 13MP + 8MP sensors, enabling features like bokeh effects and improved low-light photography. It also supports single-camera setups of up to 21MP.

5. Display Support: The MT6762 can drive displays with resolutions up to HD+ (720 x 1440) and supports various display technologies, including 18:9 aspect ratio screens, which are common in modern smartphones.

6. Connectivity: The SoC features integrated LTE connectivity with support for Cat-7 download speeds (up to 300 Mbps) and Cat-13 upload speeds (up to 150 Mbps). It also supports dual SIM functionality, Wi-Fi, Bluetooth, and GPS.

7. Power Efficiency: Built on a 12nm process, the MT6762 is designed for power efficiency, helping to extend battery life in mobile devices.

## Specifications

- CPU:
- Architecture: ARM Cortex-A53
- Configuration: Octa-core (4x 2.0 GHz + 4x 1.5 GHz)

- GPU:
- Model: PowerVR GE8320
- Graphics Performance: Supports OpenGL ES 3.2 and Vulkan

- AI Processing Unit: Integrated APU for AI-enhanced features

- Camera Support:
- Dual Camera: Up to 13MP + 8MP
- Single Camera: Up to 21MP

- Display Support:
- Maximum Resolution: HD+ (720 x 1440)
- Aspect Ratio: Supports 18:9 displays

- Connectivity:
- LTE: Cat-7 (300 Mbps download, 150 Mbps upload)
- Dual SIM: Yes
- Wi-Fi: 802.11 a/b/g/n/ac
- Bluetooth: 5.0
- GPS: Yes

- Manufacturing Process: 12nm FinFET technology

- Power Management: Integrated power management features for efficiency

## Applications

The MediaTek MT6762 is primarily targeted at mid-range smartphones but can also be found in various other devices, including:

- Smartphones: Ideal for budget and mid-range smartphones that require a balance of performance and efficiency.

- Tablets: Suitable for tablets that need good multimedia performance and connectivity features.

- IoT Devices: Can be used in Internet of Things (IoT) applications where processing power and connectivity are essential.

- Wearables: Potentially applicable in smartwatches and fitness trackers that require efficient processing and connectivity.

## Conclusion

The MediaTek MT6762 (Helio P22) is a versatile and efficient SoC that provides a solid foundation for mid-range smartphones and other mobile devices. With its octa-core CPU, powerful GPU, integrated AI capabilities, and support for advanced camera features, the MT6762 is well-suited for a variety of applications. Its focus on power efficiency and connectivity makes it an attractive choice for manufacturers looking to deliver high-quality user experiences in budget-friendly devices.
MT6762 Compare Parts
  • MT6762 vs MT6779V/CE
  • MT6762 vs MT6763/T
  • MT6762 vs MT6762V/CB
  • MT6762 vs MT6761V/WB
  • MT6762 vs MT66910TP/A
  • MT6762 vs MT669100P
  • MT6762 vs MT6635P/B
  • MT6762 vs MT6580A/WP
  • MT6762 vs MT6360PP/A
  • MT6762 vs MT6360P
  • MT6762 vs MT6359P/A
  • MT6762 vs MT6330MP/A
  • MT6762 vs MT6319CTW/A
  • MT6762 vs MT6315RP/B
  • MT6762 vs MT6315QP/B
  • MT6762 vs MT6315PP/B
  • MT6762 vs MT6261SA/B
  • MT6762 vs MT6261MA/B-N
  • MT6762 vs MT6261DA/B-N
  • MT6762 vs MT6177HW/ACC
  • MT6762 vs MT6177
  • MT6762 vs MT6177WA/VFBGA-120
  • MT6762 vs MT6253DN1145-DWSL
  • MT6762 vs MT6735V/WPAZATH
  • MT6762 vs MT6735V/WPAHHAH
  • MT6762 vs MT6735V/TA-HHAH
  • MT6762 vs MT6582V/UA-HHAH
  • MT6762 vs MT6393DN/BHDG-L
  • MT6762 vs MT6853Z/ZAHHAH
  • MT6762 vs MT6853V-ZAHHAH
  • MT6762 vs MT6735V/CAHHAH
  • MT6762 vs MT6589WMK-ATSH
  • MT6762 vs MT6589WMK-ATAH
  • MT6762 vs MT6580A-WAHHTH
  • MT6762 vs MT6572A-WAHHAH
  • MT6762 vs MT6572A/WAHHPH
  • MT6762 vs MT6921BA-DFAH
  • MT6762 vs MT6750V/CHHMH
  • MT6762 vs MT6625LN/AMJL
  • MT6762 vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend