☰
MT6752V
MT6752V
Active
Description:  MediaTek MT6752V
Manufacturer:  MediaTek
Datasheet:   MT6752V Datasheet
History Price: $0
In Stock: 11390
MT6752V Specification
Specification
Part No
MT6752V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6752
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6752V Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6752V Description
The MediaTek MT6752V is a highly integrated system-on-chip (SoC) designed for mid-range smartphones and tablets. It is part of MediaTek%27s MT67xx series, which is known for providing a balance of performance, power efficiency, and advanced features. The MT6752V is particularly notable for its support of 64-bit processing, making it suitable for modern applications and operating systems. Below is a detailed overview of the MT6752V, including its specifications and parameters.

## Overview

The MediaTek MT6752V is built on a 28nm process technology, which allows for improved power efficiency and performance. It features an octa-core CPU architecture, consisting of eight ARM Cortex-A53 cores, which can operate at speeds of up to 1.7 GHz. This architecture enables the SoC to handle multitasking and demanding applications effectively. The MT6752V also integrates a powerful GPU, advanced multimedia capabilities, and support for various connectivity options, making it a versatile choice for mobile devices.

## Key Features

1. Octa-Core CPU: The MT6752V features an octa-core ARM Cortex-A53 CPU configuration, allowing for efficient processing and multitasking capabilities. The cores can dynamically adjust their performance based on the workload, optimizing power consumption.

2. 64-Bit Architecture: The SoC supports 64-bit processing, enabling it to run modern applications and operating systems that require higher memory addressing and improved performance.

3. Integrated GPU: The MT6752V includes a Mali-T760 GPU, which provides enhanced graphics performance for gaming and multimedia applications. This GPU supports OpenGL ES 3.0 and OpenCL, allowing for rich visual experiences.

4. Advanced Multimedia Support: The SoC supports Full HD (1080p) video playback and recording, as well as advanced camera features, including support for up to 16 MP camera sensors. It also supports dual-camera configurations for enhanced photography capabilities.

5. Connectivity Options: The MT6752V integrates various connectivity options, including 4G LTE, Wi-Fi, Bluetooth, and GPS, ensuring that devices can connect to networks and peripherals seamlessly.

6. Power Efficiency: Built on a 28nm process, the MT6752V is designed to be power-efficient, helping to extend battery life in mobile devices while maintaining high performance.

7. Support for Dual SIM: The SoC supports dual SIM functionality, allowing users to manage two phone numbers on a single device, which is particularly useful in regions where dual SIM usage is common.

## Specifications

- CPU Architecture: Octa-core ARM Cortex-A53
- CPU Clock Speed: Up to 1.7 GHz
- GPU: Mali-T760
- Process Technology: 28nm
- Memory Support:
- RAM: Up to 3 GB LPDDR3
- Storage: eMMC 4.5
- Camera Support:
- Primary Camera: Up to 16 MP
- Secondary Camera: Up to 8 MP
- Video Playback: Full HD (1080p) at 30 fps
- Video Recording: Full HD (1080p) at 30 fps
- Connectivity:
- 4G LTE
- Wi-Fi 802.11 a/b/g/n
- Bluetooth 4.0
- GPS
- Dual SIM Support: Yes
- Operating System: Supports Android and other 64-bit operating systems

## Applications

The MediaTek MT6752V is suitable for a wide range of applications, including:

- Smartphones: Ideal for mid-range smartphones that require a balance of performance and power efficiency.
- Tablets: Suitable for tablets that need robust processing capabilities for multimedia consumption and productivity tasks.
- Wearable Devices: Can be used in smartwatches and fitness trackers that require efficient processing and connectivity features.
- IoT Devices: The SoC can also be integrated into Internet of Things (IoT) devices that require connectivity and processing power.

## Conclusion

The MediaTek MT6752V is a powerful and versatile SoC that meets the demands of modern mobile devices. With its octa-core CPU, 64-bit architecture, and integrated GPU, it provides excellent performance for a variety of applications, from gaming to multimedia consumption. Its support for advanced connectivity options and dual SIM functionality makes it an attractive choice for manufacturers looking to create feature-rich smartphones and tablets. The MT6752V%27s power efficiency and robust specifications ensure that it can deliver a satisfying user experience while extending battery life, making it a strong contender in the mid-range market.
MT6752V Compare Parts
  • MT6752V vs MT6779V/CE
  • MT6752V vs MT6763/T
  • MT6752V vs MT6762V/CB
  • MT6752V vs MT6761V/WB
  • MT6752V vs MT66910TP/A
  • MT6752V vs MT669100P
  • MT6752V vs MT6635P/B
  • MT6752V vs MT6580A/WP
  • MT6752V vs MT6360PP/A
  • MT6752V vs MT6360P
  • MT6752V vs MT6359P/A
  • MT6752V vs MT6330MP/A
  • MT6752V vs MT6319CTW/A
  • MT6752V vs MT6315RP/B
  • MT6752V vs MT6315QP/B
  • MT6752V vs MT6315PP/B
  • MT6752V vs MT6261SA/B
  • MT6752V vs MT6261MA/B-N
  • MT6752V vs MT6261DA/B-N
  • MT6752V vs MT6177HW/ACC
  • MT6752V vs MT6177
  • MT6752V vs MT6177WA/VFBGA-120
  • MT6752V vs MT6253DN1145-DWSL
  • MT6752V vs MT6735V/WPAZATH
  • MT6752V vs MT6735V/WPAHHAH
  • MT6752V vs MT6735V/TA-HHAH
  • MT6752V vs MT6582V/UA-HHAH
  • MT6752V vs MT6393DN/BHDG-L
  • MT6752V vs MT6853Z/ZAHHAH
  • MT6752V vs MT6853V-ZAHHAH
  • MT6752V vs MT6735V/CAHHAH
  • MT6752V vs MT6589WMK-ATSH
  • MT6752V vs MT6589WMK-ATAH
  • MT6752V vs MT6580A-WAHHTH
  • MT6752V vs MT6572A-WAHHAH
  • MT6752V vs MT6572A/WAHHPH
  • MT6752V vs MT6921BA-DFAH
  • MT6752V vs MT6750V/CHHMH
  • MT6752V vs MT6625LN/AMJL
  • MT6752V vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend