☰
MT6739V
MT6739V
Active
Description:  MediaTek MT6739V
Manufacturer:  MediaTek
Datasheet:   MT6739V Datasheet
History Price: $0
In Stock: 43400
MT6739V Specification
Specification
Part No
MT6739V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6739
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6739V Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6739V Description
The MediaTek MT6739V is a highly integrated system-on-chip (SoC) designed for entry-level smartphones and other mobile devices. It is part of MediaTek%27s Helio series, which focuses on providing efficient performance, advanced multimedia capabilities, and connectivity features at an affordable price point. Below is a detailed overview of the MT6739V, including its specifications, features, and typical applications.

## Overview

The MT6739V is built on a 28nm process technology, which helps to optimize power consumption while delivering solid performance. It is designed to support 4G LTE connectivity, making it suitable for a wide range of mobile applications. The SoC integrates a quad-core CPU, a powerful GPU, and various multimedia processing capabilities, making it an attractive choice for budget-conscious consumers looking for a capable smartphone experience.

## Key Features

1. CPU Architecture: The MT6739V features a quad-core ARM Cortex-A53 CPU, with clock speeds reaching up to 1.5 GHz. This architecture provides a good balance between performance and power efficiency, allowing for smooth multitasking and application performance.

2. GPU: The SoC is equipped with a PowerVR GE8100 GPU, which supports advanced graphics rendering and enhances the visual experience for gaming and multimedia applications. This GPU is capable of handling HD graphics and provides a smooth user interface.

3. Memory Support: The MT6739V supports LPDDR3 RAM with a maximum capacity of 3GB. This allows for efficient multitasking and ensures that applications run smoothly without significant lag.

4. Display Support: The SoC can drive displays with resolutions up to HD+ (1440 x 720 pixels), providing a clear and vibrant visual experience for users. It supports various display technologies, including IPS and AMOLED.

5. Camera Capabilities: The MT6739V supports dual-camera configurations, with a primary camera resolution of up to 13 MP and a secondary camera of up to 8 MP. It also includes features such as image signal processing (ISP) for enhanced photography, including support for features like HDR and portrait mode.

6. Connectivity: The SoC integrates a 4G LTE modem, supporting various LTE bands for global connectivity. It also includes support for Wi-Fi, Bluetooth, and GPS, ensuring that devices powered by the MT6739V can connect seamlessly to networks and peripherals.

7. Power Management: The MT6739V is designed with power efficiency in mind, featuring advanced power management technologies that help extend battery life in mobile devices. This is particularly important for entry-level smartphones, where battery longevity is a key consideration.

8. Multimedia Support: The SoC supports various multimedia formats and codecs, enabling smooth playback of high-definition video and audio. It is capable of handling video resolutions up to 1080p at 30 frames per second.

## Specifications

- CPU: Quad-core ARM Cortex-A53, up to 1.5 GHz
- GPU: PowerVR GE8100
- Process Technology: 28nm
- RAM Support: LPDDR3, up to 3GB
- Display Resolution: HD+ (1440 x 720 pixels)
- Camera Support:
- Primary Camera: Up to 13 MP
- Secondary Camera: Up to 8 MP
- 4G LTE Modem: Integrated, supporting multiple LTE bands
- Connectivity: Wi-Fi, Bluetooth, GPS
- Video Playback: Up to 1080p at 30 fps
- Power Management: Advanced power-saving features

## Applications

The MediaTek MT6739V is primarily targeted at entry-level smartphones, but its capabilities make it suitable for a variety of applications, including:

- Smartphones: Ideal for budget-friendly smartphones that require a balance of performance and cost-effectiveness.
- Tablets: Can be used in low-cost tablets that need efficient processing and multimedia capabilities.
- IoT Devices: Suitable for Internet of Things (IoT) devices that require connectivity and processing power without high energy consumption.
- Wearable Devices: Can be integrated into smartwatches and fitness trackers that require basic processing and connectivity features.

## Conclusion

The MediaTek MT6739V is a versatile and efficient SoC designed for entry-level mobile devices. With its quad-core CPU, capable GPU, and support for 4G LTE connectivity, it provides a solid foundation for smartphones and other mobile applications. Its focus on power efficiency and multimedia capabilities makes it an attractive option for manufacturers looking to deliver affordable yet capable devices to consumers. Whether in smartphones, tablets, or IoT applications, the MT6739V offers a reliable solution for modern mobile computing needs.
MT6739V Compare Parts
  • MT6739V vs MT6779V/CE
  • MT6739V vs MT6763/T
  • MT6739V vs MT6762V/CB
  • MT6739V vs MT6761V/WB
  • MT6739V vs MT66910TP/A
  • MT6739V vs MT669100P
  • MT6739V vs MT6635P/B
  • MT6739V vs MT6580A/WP
  • MT6739V vs MT6360PP/A
  • MT6739V vs MT6360P
  • MT6739V vs MT6359P/A
  • MT6739V vs MT6330MP/A
  • MT6739V vs MT6319CTW/A
  • MT6739V vs MT6315RP/B
  • MT6739V vs MT6315QP/B
  • MT6739V vs MT6315PP/B
  • MT6739V vs MT6261SA/B
  • MT6739V vs MT6261MA/B-N
  • MT6739V vs MT6261DA/B-N
  • MT6739V vs MT6177HW/ACC
  • MT6739V vs MT6177
  • MT6739V vs MT6177WA/VFBGA-120
  • MT6739V vs MT6253DN1145-DWSL
  • MT6739V vs MT6735V/WPAZATH
  • MT6739V vs MT6735V/WPAHHAH
  • MT6739V vs MT6735V/TA-HHAH
  • MT6739V vs MT6582V/UA-HHAH
  • MT6739V vs MT6393DN/BHDG-L
  • MT6739V vs MT6853Z/ZAHHAH
  • MT6739V vs MT6853V-ZAHHAH
  • MT6739V vs MT6735V/CAHHAH
  • MT6739V vs MT6589WMK-ATSH
  • MT6739V vs MT6589WMK-ATAH
  • MT6739V vs MT6580A-WAHHTH
  • MT6739V vs MT6572A-WAHHAH
  • MT6739V vs MT6572A/WAHHPH
  • MT6739V vs MT6921BA-DFAH
  • MT6739V vs MT6750V/CHHMH
  • MT6739V vs MT6625LN/AMJL
  • MT6739V vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend