☰
MT6682AN
MT6682AN
Active
Description:  MediaTek MT6682AN
Manufacturer:  MediaTek
Datasheet:   MT6682AN Datasheet
History Price: $0
In Stock: 18400
MT6682AN Specification
Specification
Part No
MT6682AN
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6682
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6682AN Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6682AN Description
The MediaTek MT6682AN is a highly integrated system-on-chip (SoC) designed for wireless communication applications, particularly in the realm of Bluetooth and Wi-Fi connectivity. This chip is part of MediaTek%27s extensive portfolio of semiconductor solutions, which are widely used in consumer electronics, smart home devices, and IoT applications. The MT6682AN is engineered to provide robust performance, low power consumption, and versatile connectivity options.

## Overview

The MT6682AN is designed to support a variety of wireless communication standards, making it suitable for a wide range of applications, including smartphones, tablets, wearables, and smart home devices. Its integration of multiple functionalities into a single chip helps reduce the overall size and complexity of the design, making it an attractive option for manufacturers looking to streamline their products.

## Key Specifications

1. Wireless Standards:
- The MT6682AN supports Bluetooth 5.0, which offers improved range, speed, and broadcasting capacity compared to previous versions. It also supports Wi-Fi 802.11 a/b/g/n/ac, enabling high-speed wireless connectivity.

2. Dual-Band Wi-Fi:
- The chip is capable of operating on both 2.4 GHz and 5 GHz bands, providing flexibility and improved performance in various environments. This dual-band capability helps reduce interference and enhances overall connectivity.

3. Integrated RF Front-End:
- The MT6682AN features an integrated RF front-end, which simplifies the design process and reduces the need for external components. This integration contributes to a smaller form factor and lower manufacturing costs.

4. Power Management:
- The chip is designed with advanced power management features, allowing it to operate efficiently in battery-powered devices. It includes various power-saving modes to extend battery life during idle and active states.

5. Processing Power:
- The MT6682AN typically includes a powerful ARM Cortex-M4 processor, which provides sufficient processing capabilities for handling complex tasks and managing multiple wireless connections simultaneously.

6. Memory Support:
- The SoC supports external memory interfaces, allowing for the integration of additional RAM and flash memory as needed for specific applications.

7. Security Features:
- The MT6682AN incorporates robust security features, including support for secure connections and data encryption, ensuring that communications remain private and secure.

8. Audio Processing:
- The chip may include integrated audio processing capabilities, enabling high-quality audio streaming over Bluetooth connections, which is particularly beneficial for audio devices and wearables.

9. Development Support:
- MediaTek provides comprehensive development support, including software development kits (SDKs), reference designs, and documentation, to assist developers in creating applications and products based on the MT6682AN.

10. Package Type:
- The MT6682AN is typically available in a compact package, which facilitates easy integration into various electronic devices.

## Applications

The MediaTek MT6682AN is suitable for a wide range of applications, including:

- Smartphones and Tablets: Used in mobile devices to provide reliable wireless connectivity and support for various communication protocols.
- Wearable Devices: Ideal for smartwatches and fitness trackers, where low power consumption and efficient connectivity are critical.
- Smart Home Devices: Employed in smart speakers, home automation systems, and IoT devices, enabling seamless communication and control.
- Audio Devices: Supports Bluetooth audio streaming in headphones, speakers, and other audio equipment, enhancing user experience with high-quality sound.

## Conclusion

The MediaTek MT6682AN is a versatile and powerful SoC that meets the demands of modern wireless communication applications. With its support for advanced wireless standards, integrated features, and efficient power management, it is an excellent choice for manufacturers looking to develop innovative and connected devices. Its robust specifications and wide range of applications make it a valuable component in the rapidly evolving landscape of consumer electronics and IoT solutions.
MT6682AN Compare Parts
  • MT6682AN vs MT6779V/CE
  • MT6682AN vs MT6763/T
  • MT6682AN vs MT6762V/CB
  • MT6682AN vs MT6761V/WB
  • MT6682AN vs MT66910TP/A
  • MT6682AN vs MT669100P
  • MT6682AN vs MT6635P/B
  • MT6682AN vs MT6580A/WP
  • MT6682AN vs MT6360PP/A
  • MT6682AN vs MT6360P
  • MT6682AN vs MT6359P/A
  • MT6682AN vs MT6330MP/A
  • MT6682AN vs MT6319CTW/A
  • MT6682AN vs MT6315RP/B
  • MT6682AN vs MT6315QP/B
  • MT6682AN vs MT6315PP/B
  • MT6682AN vs MT6261SA/B
  • MT6682AN vs MT6261MA/B-N
  • MT6682AN vs MT6261DA/B-N
  • MT6682AN vs MT6177HW/ACC
  • MT6682AN vs MT6177
  • MT6682AN vs MT6177WA/VFBGA-120
  • MT6682AN vs MT6253DN1145-DWSL
  • MT6682AN vs MT6735V/WPAZATH
  • MT6682AN vs MT6735V/WPAHHAH
  • MT6682AN vs MT6735V/TA-HHAH
  • MT6682AN vs MT6582V/UA-HHAH
  • MT6682AN vs MT6393DN/BHDG-L
  • MT6682AN vs MT6853Z/ZAHHAH
  • MT6682AN vs MT6853V-ZAHHAH
  • MT6682AN vs MT6735V/CAHHAH
  • MT6682AN vs MT6589WMK-ATSH
  • MT6682AN vs MT6589WMK-ATAH
  • MT6682AN vs MT6580A-WAHHTH
  • MT6682AN vs MT6572A-WAHHAH
  • MT6682AN vs MT6572A/WAHHPH
  • MT6682AN vs MT6921BA-DFAH
  • MT6682AN vs MT6750V/CHHMH
  • MT6682AN vs MT6625LN/AMJL
  • MT6682AN vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend