☰
MT6635XP
MT6635XP
Active
Description:  MediaTek MT6635XP
Manufacturer:  MediaTek
Datasheet:   MT6635XP Datasheet
History Price: $0
In Stock: 48230
MT6635XP Specification
Specification
Part No
MT6635XP
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6635
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6635XP Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6635XP Description
The MediaTek MT6635XP is a highly integrated system-on-chip (SoC) designed for wireless communication applications, particularly in the realms of mobile devices, smart home products, and Internet of Things (IoT) devices. This SoC combines various connectivity technologies, including Wi-Fi, Bluetooth, and GPS, into a single chip, making it an ideal solution for manufacturers looking to streamline their designs and enhance device performance.

## Overview

The MT6635XP is part of MediaTek's extensive portfolio of connectivity solutions, aimed at providing high-performance wireless communication capabilities while maintaining low power consumption. This SoC is particularly well-suited for applications that require reliable connectivity, such as smartphones, tablets, wearables, and smart home devices.

## Key Features

1. Integrated Connectivity: The MT6635XP supports multiple wireless communication standards, including Wi-Fi 5 (802.11ac), Bluetooth 5.0, and GNSS (Global Navigation Satellite System), allowing for versatile applications in various environments.

2. High Data Rates: With support for Wi-Fi 5, the MT6635XP can achieve high data rates, enabling fast and reliable internet connectivity for streaming, gaming, and other data-intensive applications.

3. Low Power Consumption: Designed with power efficiency in mind, the MT6635XP employs advanced power management techniques to minimize energy consumption, making it suitable for battery-operated devices.

4. Enhanced Security Features: The SoC includes built-in security features to protect data transmission and ensure secure connections, which is critical for IoT applications and smart devices.

5. Compact Design: The MT6635XP is available in a compact package, allowing for easy integration into space-constrained designs without compromising performance.

6. Flexible Configuration: The SoC can be configured to meet the specific needs of various applications, providing manufacturers with the flexibility to optimize their designs.

## Specifications

- Wi-Fi Standards: Supports 802.11a/b/g/n/ac, enabling dual-band operation (2.4 GHz and 5 GHz) for improved performance and reduced interference.

- Bluetooth Version: Compliant with Bluetooth 5.0, offering enhanced range, speed, and the ability to connect multiple devices simultaneously.

- GNSS Support: Integrated support for GPS, GLONASS, BeiDou, and Galileo, providing accurate location tracking capabilities for navigation applications.

- Data Rate: Capable of achieving data rates of up to 867 Mbps on Wi-Fi 5, facilitating high-speed internet access and data transfer.

- Power Supply Voltage: Operates within a voltage range of 3.3V to 3.6V, making it compatible with a variety of power supply configurations.

- Operating Temperature Range: Designed to function effectively in a wide temperature range, typically from -40°C to +85°C, suitable for industrial and outdoor applications.

- Interface Support: Features multiple interfaces, including SPI, I2C, and UART, allowing for easy integration with microcontrollers and other peripherals.

- Memory Support: Compatible with various types of memory, including DDR and SRAM, to accommodate different application requirements.

## Applications

The MediaTek MT6635XP is suitable for a wide range of applications, including:

- Smartphones and Tablets: Ideal for enhancing connectivity features in mobile devices, providing users with fast and reliable internet access.

- Wearable Devices: Perfect for wearables that require efficient wireless communication and location tracking capabilities.

- Smart Home Products: Used in smart home devices such as security cameras, smart speakers, and home automation systems, enabling seamless connectivity and control.

- IoT Devices: Suitable for a variety of IoT applications, including smart sensors, health monitoring devices, and industrial automation systems.

## Conclusion

The MediaTek MT6635XP is a powerful and versatile SoC that addresses the growing demand for integrated wireless communication solutions in modern electronic devices. With its support for multiple connectivity standards, high data rates, and low power consumption, it provides an excellent foundation for manufacturers looking to develop innovative products in the mobile, smart home, and IoT markets. Its compact design and flexible configuration options make it an attractive choice for a wide range of applications, ensuring reliable performance and enhanced user experiences.
MT6635XP Compare Parts
  • MT6635XP vs MT6779V/CE
  • MT6635XP vs MT6763/T
  • MT6635XP vs MT6762V/CB
  • MT6635XP vs MT6761V/WB
  • MT6635XP vs MT66910TP/A
  • MT6635XP vs MT669100P
  • MT6635XP vs MT6635P/B
  • MT6635XP vs MT6580A/WP
  • MT6635XP vs MT6360PP/A
  • MT6635XP vs MT6360P
  • MT6635XP vs MT6359P/A
  • MT6635XP vs MT6330MP/A
  • MT6635XP vs MT6319CTW/A
  • MT6635XP vs MT6315RP/B
  • MT6635XP vs MT6315QP/B
  • MT6635XP vs MT6315PP/B
  • MT6635XP vs MT6261SA/B
  • MT6635XP vs MT6261MA/B-N
  • MT6635XP vs MT6261DA/B-N
  • MT6635XP vs MT6177HW/ACC
  • MT6635XP vs MT6177
  • MT6635XP vs MT6177WA/VFBGA-120
  • MT6635XP vs MT6253DN1145-DWSL
  • MT6635XP vs MT6735V/WPAZATH
  • MT6635XP vs MT6735V/WPAHHAH
  • MT6635XP vs MT6735V/TA-HHAH
  • MT6635XP vs MT6582V/UA-HHAH
  • MT6635XP vs MT6393DN/BHDG-L
  • MT6635XP vs MT6853Z/ZAHHAH
  • MT6635XP vs MT6853V-ZAHHAH
  • MT6635XP vs MT6735V/CAHHAH
  • MT6635XP vs MT6589WMK-ATSH
  • MT6635XP vs MT6589WMK-ATAH
  • MT6635XP vs MT6580A-WAHHTH
  • MT6635XP vs MT6572A-WAHHAH
  • MT6635XP vs MT6572A/WAHHPH
  • MT6635XP vs MT6921BA-DFAH
  • MT6635XP vs MT6750V/CHHMH
  • MT6635XP vs MT6625LN/AMJL
  • MT6635XP vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend