☰
MT6582V
MT6582V
Active
Description:  MediaTek MT6582V
Manufacturer:  MediaTek
Datasheet:   MT6582V Datasheet
History Price: $0
In Stock: 43525
MT6582V Specification
Specification
Part No
MT6582V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6582
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6582V Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6582V Description
The MediaTek MT6582V is a system-on-chip (SoC) designed primarily for entry-level and mid-range smartphones and tablets. Launched in 2014, it is part of MediaTek%27s MT65xx series, which is known for its affordability and decent performance for budget devices. Below is a detailed overview of the specifications and features of the MT6582V.

## Specifications

1. CPU Architecture:
- The MT6582V features a quad-core ARM Cortex-A7 CPU, which operates at a clock speed of up to 1.3 GHz. The Cortex-A7 is known for its power efficiency and is suitable for basic tasks and applications.

2. GPU:
- It is equipped with a Mali-400 MP2 GPU, which supports OpenGL ES 2.0 and is capable of handling basic graphics rendering. This makes it suitable for casual gaming and multimedia playback.

3. Manufacturing Process:
- The chip is built on a 28nm process technology, which helps in reducing power consumption and improving thermal efficiency compared to older manufacturing processes.

4. Memory Support:
- The MT6582V supports LPDDR2 and DDR3 RAM, with a maximum capacity of 2 GB. This allows for smooth multitasking and efficient performance in applications.

5. Storage:
- It supports eMMC 4.5 storage technology, allowing for faster read and write speeds. The SoC can handle storage capacities of up to 32 GB, which is adequate for most entry-level devices.

6. Camera Support:
- The MT6582V can support dual-camera configurations, with a primary camera of up to 13 MP and a secondary camera of up to 5 MP. It also supports features like autofocus and HDR imaging.

7. Display Support:
- The SoC can drive displays with a resolution of up to 1280x720 pixels (HD), making it suitable for devices with decent screen quality.

8. Connectivity:
- The MT6582V includes integrated 3G HSPA+ connectivity, supporting download speeds of up to 21 Mbps and upload speeds of up to 5.76 Mbps. It also features support for Wi-Fi 802.11 b/g/n, Bluetooth 4.0, and GPS.

9. Multimedia:
- The SoC supports various multimedia formats, including 1080p video playback and recording, making it capable of handling HD video content.

10. Power Management:
- The MT6582V includes a power management unit (PMU) that helps optimize power consumption, extending battery life in devices.

## Features

- Dual SIM Support: The MT6582V is designed to support dual SIM functionality, allowing users to manage two phone numbers on a single device.
- Voice and Video Call Support: It supports voice calls and video calls over 3G networks, enhancing communication options for users.
- Customization: The SoC is often used in devices that run on Android, allowing manufacturers to customize the user interface and features according to their branding.

## Applications

The MediaTek MT6582V is primarily used in budget smartphones and tablets, making it a popular choice for manufacturers looking to provide affordable devices with decent performance. It is suitable for everyday tasks such as web browsing, social media, and basic gaming, making it an ideal choice for first-time smartphone users or those looking for a secondary device.

## Conclusion

In summary, the MediaTek MT6582V is a capable SoC that balances performance and power efficiency for entry-level devices. With its quad-core CPU, Mali GPU, and support for essential connectivity features, it provides a solid foundation for budget smartphones and tablets, catering to users who require basic functionality without the need for high-end specifications.
MT6582V Compare Parts
  • MT6582V vs MT6779V/CE
  • MT6582V vs MT6763/T
  • MT6582V vs MT6762V/CB
  • MT6582V vs MT6761V/WB
  • MT6582V vs MT66910TP/A
  • MT6582V vs MT669100P
  • MT6582V vs MT6635P/B
  • MT6582V vs MT6580A/WP
  • MT6582V vs MT6360PP/A
  • MT6582V vs MT6360P
  • MT6582V vs MT6359P/A
  • MT6582V vs MT6330MP/A
  • MT6582V vs MT6319CTW/A
  • MT6582V vs MT6315RP/B
  • MT6582V vs MT6315QP/B
  • MT6582V vs MT6315PP/B
  • MT6582V vs MT6261SA/B
  • MT6582V vs MT6261MA/B-N
  • MT6582V vs MT6261DA/B-N
  • MT6582V vs MT6177HW/ACC
  • MT6582V vs MT6177
  • MT6582V vs MT6177WA/VFBGA-120
  • MT6582V vs MT6253DN1145-DWSL
  • MT6582V vs MT6735V/WPAZATH
  • MT6582V vs MT6735V/WPAHHAH
  • MT6582V vs MT6735V/TA-HHAH
  • MT6582V vs MT6582V/UA-HHAH
  • MT6582V vs MT6393DN/BHDG-L
  • MT6582V vs MT6853Z/ZAHHAH
  • MT6582V vs MT6853V-ZAHHAH
  • MT6582V vs MT6735V/CAHHAH
  • MT6582V vs MT6589WMK-ATSH
  • MT6582V vs MT6589WMK-ATAH
  • MT6582V vs MT6580A-WAHHTH
  • MT6582V vs MT6572A-WAHHAH
  • MT6582V vs MT6572A/WAHHPH
  • MT6582V vs MT6921BA-DFAH
  • MT6582V vs MT6750V/CHHMH
  • MT6582V vs MT6625LN/AMJL
  • MT6582V vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend