☰
MT6531D
MT6531D
Active
Description:  MediaTek MT6531D
Manufacturer:  MediaTek
Datasheet:   MT6531D Datasheet
History Price: $0
In Stock: 6350
MT6531D Specification
Specification
Part No
MT6531D
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6531
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6531D Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6531D Description
The MediaTek MT6531D is a highly integrated system-on-chip (SoC) designed primarily for entry-level smartphones and feature phones. It is part of MediaTek%27s extensive portfolio of mobile processors, which are known for their cost-effectiveness and efficient performance. The MT6531D is particularly aimed at providing a balance between functionality and affordability, making it suitable for a wide range of mobile applications.

## Overview

The MT6531D is built on a 28nm process technology, which allows for improved power efficiency and performance. It integrates a variety of components, including a CPU, GPU, modem, and multimedia processing capabilities, all within a single chip. This integration helps reduce the overall size of the device and simplifies the design process for manufacturers.

## Key Features

1. CPU Architecture: The MT6531D features a quad-core ARM Cortex-A7 CPU, which operates at a clock speed of up to 1.3 GHz. This architecture provides a good balance of performance and power efficiency, making it suitable for basic multitasking and application performance.

2. Graphics Processing Unit (GPU): The SoC includes a Mali-400 MP GPU, which supports basic graphics rendering and enhances the visual experience for users, particularly in gaming and multimedia applications.

3. Integrated Modem: The MT6531D comes with an integrated 3G modem, supporting HSPA+ connectivity. This allows for fast data transfer rates, enabling users to enjoy smooth internet browsing and streaming experiences.

4. Display Support: The SoC supports displays with resolutions up to 720p (HD), allowing for clear and vibrant visuals on entry-level smartphones.

5. Camera Support: The MT6531D can support camera resolutions up to 8 MP for the main camera and 2 MP for the front camera, enabling users to capture decent quality photos and videos.

6. Multimedia Capabilities: The chip supports various multimedia formats, including video playback at 1080p and hardware acceleration for video encoding and decoding, enhancing the overall media experience.

7. Power Management: The MT6531D incorporates advanced power management features, which help extend battery life by optimizing power consumption during various operations.

## Specifications

- Process Technology: 28nm
- CPU: Quad-core ARM Cortex-A7, up to 1.3 GHz
- GPU: Mali-400 MP
- Modem: Integrated 3G HSPA+ modem
- Supported Network Bands: WCDMA, GSM
- Display Support: Up to 720p (HD) resolution
- Camera Support:
- Main Camera: Up to 8 MP
- Front Camera: Up to 2 MP
- Video Playback: Up to 1080p
- Audio Support: Various audio formats, including MP3, AAC, and WAV
- Memory Support:
- RAM: Up to 1 GB
- Storage: eMMC 4.5 support
- Connectivity:
- Wi-Fi 802.11 b/g/n
- Bluetooth 4.0
- GPS
- Operating System: Supports Android and other lightweight operating systems

## Applications

The MediaTek MT6531D is designed for a variety of applications, including:

- Entry-level smartphones
- Feature phones with smart capabilities
- Low-cost tablets
- IoT devices requiring basic processing power

## Conclusion

The MediaTek MT6531D is a robust and efficient SoC that caters to the needs of entry-level mobile devices. With its quad-core CPU, integrated modem, and multimedia capabilities, it provides a solid foundation for manufacturers looking to create affordable yet functional smartphones and other mobile devices. Its power efficiency and performance make it an attractive option for users seeking reliable mobile technology without breaking the bank.
MT6531D Compare Parts
  • MT6531D vs MT6779V/CE
  • MT6531D vs MT6763/T
  • MT6531D vs MT6762V/CB
  • MT6531D vs MT6761V/WB
  • MT6531D vs MT66910TP/A
  • MT6531D vs MT669100P
  • MT6531D vs MT6635P/B
  • MT6531D vs MT6580A/WP
  • MT6531D vs MT6360PP/A
  • MT6531D vs MT6360P
  • MT6531D vs MT6359P/A
  • MT6531D vs MT6330MP/A
  • MT6531D vs MT6319CTW/A
  • MT6531D vs MT6315RP/B
  • MT6531D vs MT6315QP/B
  • MT6531D vs MT6315PP/B
  • MT6531D vs MT6261SA/B
  • MT6531D vs MT6261MA/B-N
  • MT6531D vs MT6261DA/B-N
  • MT6531D vs MT6177HW/ACC
  • MT6531D vs MT6177
  • MT6531D vs MT6177WA/VFBGA-120
  • MT6531D vs MT6253DN1145-DWSL
  • MT6531D vs MT6735V/WPAZATH
  • MT6531D vs MT6735V/WPAHHAH
  • MT6531D vs MT6735V/TA-HHAH
  • MT6531D vs MT6582V/UA-HHAH
  • MT6531D vs MT6393DN/BHDG-L
  • MT6531D vs MT6853Z/ZAHHAH
  • MT6531D vs MT6853V-ZAHHAH
  • MT6531D vs MT6735V/CAHHAH
  • MT6531D vs MT6589WMK-ATSH
  • MT6531D vs MT6589WMK-ATAH
  • MT6531D vs MT6580A-WAHHTH
  • MT6531D vs MT6572A-WAHHAH
  • MT6531D vs MT6572A/WAHHPH
  • MT6531D vs MT6921BA-DFAH
  • MT6531D vs MT6750V/CHHMH
  • MT6531D vs MT6625LN/AMJL
  • MT6531D vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend