☰
MT6516
MT6516
Active
Description:  MediaTek MT6516
Manufacturer:  MediaTek
Datasheet:   MT6516 Datasheet
History Price: $0
In Stock: 15900
MT6516 Specification
Specification
Part No
MT6516
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6516
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6516 Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6516 Description
The MediaTek MT6516 is a highly integrated system-on-chip (SoC) designed primarily for smartphones and other mobile devices. It is part of MediaTek%27s MT65xx series, which is known for providing a balance of performance, power efficiency, and cost-effectiveness. The MT6516 is particularly notable for its support of dual-SIM functionality, making it a popular choice in markets where users often utilize multiple SIM cards.

## Key Specifications:

1. Architecture: ARM Cortex-A7
- The MT6516 is built on the ARM Cortex-A7 architecture, which is known for its energy efficiency and performance. The Cortex-A7 cores are designed to handle everyday tasks smoothly while consuming less power compared to higher-end cores.

2. CPU Configuration: Quad-core
- The SoC features a quad-core CPU configuration, allowing it to handle multiple tasks simultaneously. This multi-core setup enhances the overall performance of the device, especially in multitasking scenarios.

3. Clock Speed: Up to 1.2 GHz
- The MT6516 operates at a maximum clock speed of 1.2 GHz, providing sufficient processing power for a wide range of applications, including gaming, multimedia playback, and web browsing.

4. GPU: PowerVR SGX531
- The integrated PowerVR SGX531 GPU provides graphics acceleration, enabling smooth rendering of graphics-intensive applications and games. This GPU is capable of supporting various multimedia features, including HD video playback.

5. Memory Support:
- The MT6516 supports LPDDR2 RAM, with a maximum capacity of up to 1 GB. This memory configuration allows for efficient multitasking and smooth operation of applications.

6. Storage Interface: eMMC
- The SoC supports eMMC storage, which is commonly used in smartphones for internal storage. This allows for fast read and write speeds, enhancing the overall user experience.

7. Camera Support:
- The MT6516 supports dual-camera configurations, with a maximum resolution of up to 13 MP for the main camera and 5 MP for the front-facing camera. This capability allows for high-quality photography and video recording.

8. Connectivity:
- The SoC includes integrated support for various connectivity options, including:
- 2G/3G Network Support: The MT6516 supports GSM, WCDMA, and HSPA+ networks, enabling users to connect to a wide range of mobile networks.
- Dual-SIM Functionality: One of the standout features of the MT6516 is its dual-SIM capability, allowing users to manage two SIM cards simultaneously, which is particularly useful in regions where users may have separate personal and work numbers.
- Wi-Fi and Bluetooth: The SoC also supports Wi-Fi and Bluetooth connectivity, enabling wireless communication and data transfer.

9. Power Management:
- The MT6516 is designed with power efficiency in mind, featuring advanced power management technologies that help extend battery life in mobile devices. This is crucial for maintaining user satisfaction in smartphones.

10. Operating System Support:
- The MT6516 is compatible with Android operating systems, allowing manufacturers to build a wide range of devices that leverage the features and capabilities of the Android ecosystem.

## Applications:

The MediaTek MT6516 is primarily used in:

- Smartphones: Its combination of performance, power efficiency, and dual-SIM support makes it an ideal choice for budget and mid-range smartphones.
- Tablets: The SoC can also be found in tablets, providing a good balance of performance for casual gaming, media consumption, and productivity tasks.
- Feature Phones: The MT6516 can be utilized in feature phones that require basic smartphone capabilities, especially in regions where dual-SIM functionality is in demand.

## Conclusion:

The MediaTek MT6516 is a versatile and efficient SoC that caters to the needs of budget-conscious consumers looking for reliable performance in their mobile devices. With its quad-core architecture, integrated graphics capabilities, dual-SIM support, and efficient power management, the MT6516 provides a solid foundation for a wide range of smartphones and tablets. Its ability to support various connectivity options and camera configurations further enhances its appeal in the competitive mobile market.
MT6516 Compare Parts
  • MT6516 vs MT6779V/CE
  • MT6516 vs MT6763/T
  • MT6516 vs MT6762V/CB
  • MT6516 vs MT6761V/WB
  • MT6516 vs MT66910TP/A
  • MT6516 vs MT669100P
  • MT6516 vs MT6635P/B
  • MT6516 vs MT6580A/WP
  • MT6516 vs MT6360PP/A
  • MT6516 vs MT6360P
  • MT6516 vs MT6359P/A
  • MT6516 vs MT6330MP/A
  • MT6516 vs MT6319CTW/A
  • MT6516 vs MT6315RP/B
  • MT6516 vs MT6315QP/B
  • MT6516 vs MT6315PP/B
  • MT6516 vs MT6261SA/B
  • MT6516 vs MT6261MA/B-N
  • MT6516 vs MT6261DA/B-N
  • MT6516 vs MT6177HW/ACC
  • MT6516 vs MT6177
  • MT6516 vs MT6177WA/VFBGA-120
  • MT6516 vs MT6253DN1145-DWSL
  • MT6516 vs MT6735V/WPAZATH
  • MT6516 vs MT6735V/WPAHHAH
  • MT6516 vs MT6735V/TA-HHAH
  • MT6516 vs MT6582V/UA-HHAH
  • MT6516 vs MT6393DN/BHDG-L
  • MT6516 vs MT6853Z/ZAHHAH
  • MT6516 vs MT6853V-ZAHHAH
  • MT6516 vs MT6735V/CAHHAH
  • MT6516 vs MT6589WMK-ATSH
  • MT6516 vs MT6589WMK-ATAH
  • MT6516 vs MT6580A-WAHHTH
  • MT6516 vs MT6572A-WAHHAH
  • MT6516 vs MT6572A/WAHHPH
  • MT6516 vs MT6921BA-DFAH
  • MT6516 vs MT6750V/CHHMH
  • MT6516 vs MT6625LN/AMJL
  • MT6516 vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend