☰
MT6391A
MT6391A
Active
Description:  MediaTek MT6391A
Manufacturer:  MediaTek
Datasheet:   MT6391A Datasheet
History Price: $0
In Stock: 31615
MT6391A Specification
Specification
Part No
MT6391A
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6391
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6391A Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6391A Description
The MediaTek MT6391A is a highly integrated power management IC (PMIC) designed for mobile devices, particularly smartphones and tablets. It is part of MediaTek%27s broader portfolio of semiconductor solutions aimed at enhancing the performance and efficiency of mobile devices. Below is a detailed overview of the MT6391A, including its specifications and features.

## Overview

The MT6391A is designed to manage power distribution and battery charging in mobile devices. It integrates multiple functions into a single chip, which helps to reduce the overall size and complexity of the power management system. This integration is crucial for modern mobile devices that require efficient power management to support high-performance applications while maintaining battery life.

## Key Features

1. Power Management: The MT6391A provides advanced power management capabilities, including voltage regulation, battery charging, and power path management. It ensures that the device operates efficiently under various load conditions.

2. Battery Charging: The IC supports various charging protocols, including USB Type-C and Quick Charge technologies. This allows for fast and efficient charging of the device%27s battery.

3. Multiple Output Regulators: The MT6391A includes several low-dropout (LDO) regulators and buck converters. These regulators provide stable power to different components of the device, such as the CPU, GPU, and other peripherals.

4. Integrated Protection Features: The PMIC includes built-in protection mechanisms such as over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown. These features help to safeguard the device and its components from damage due to electrical faults.

5. High Efficiency: The MT6391A is designed for high efficiency, which is critical for extending battery life in mobile devices. Its advanced architecture minimizes power loss during voltage conversion.

6. Compact Design: The IC is packaged in a compact form factor, making it suitable for slim and lightweight mobile devices. This is particularly important in the competitive smartphone market, where design and portability are key factors.

## Specifications

- Input Voltage Range: Typically supports a wide input voltage range, accommodating various power sources.
- Output Voltage Range: Multiple output voltages can be configured to meet the requirements of different components.
- LDO Regulators: Several LDOs with low quiescent current for efficient power delivery.
- Buck Converters: Integrated buck converters with high efficiency and adjustable output voltage.
- Charging Current: Supports high charging currents for fast charging capabilities.
- Operating Temperature Range: Designed to operate within a specified temperature range, ensuring reliability in various environmental conditions.
- Control Interface: May include I2C or similar interfaces for communication with the device%27s main processor, allowing for dynamic power management.

## Applications

The MediaTek MT6391A is primarily used in:

- Smartphones: Enhancing battery life and performance in high-end and mid-range smartphones.
- Tablets: Providing efficient power management for larger screens and more demanding applications.
- Wearable Devices: Supporting compact designs with efficient power management for wearables.

## Conclusion

The MediaTek MT6391A is a versatile and efficient power management IC that plays a crucial role in modern mobile devices. Its integration of multiple functions, high efficiency, and compact design make it an ideal choice for manufacturers looking to enhance the performance and battery life of their products. As mobile technology continues to evolve, the MT6391A is well-positioned to meet the demands of next-generation devices.
MT6391A Compare Parts
  • MT6391A vs MT6779V/CE
  • MT6391A vs MT6763/T
  • MT6391A vs MT6762V/CB
  • MT6391A vs MT6761V/WB
  • MT6391A vs MT66910TP/A
  • MT6391A vs MT669100P
  • MT6391A vs MT6635P/B
  • MT6391A vs MT6580A/WP
  • MT6391A vs MT6360PP/A
  • MT6391A vs MT6360P
  • MT6391A vs MT6359P/A
  • MT6391A vs MT6330MP/A
  • MT6391A vs MT6319CTW/A
  • MT6391A vs MT6315RP/B
  • MT6391A vs MT6315QP/B
  • MT6391A vs MT6315PP/B
  • MT6391A vs MT6261SA/B
  • MT6391A vs MT6261MA/B-N
  • MT6391A vs MT6261DA/B-N
  • MT6391A vs MT6177HW/ACC
  • MT6391A vs MT6177
  • MT6391A vs MT6177WA/VFBGA-120
  • MT6391A vs MT6253DN1145-DWSL
  • MT6391A vs MT6735V/WPAZATH
  • MT6391A vs MT6735V/WPAHHAH
  • MT6391A vs MT6735V/TA-HHAH
  • MT6391A vs MT6582V/UA-HHAH
  • MT6391A vs MT6393DN/BHDG-L
  • MT6391A vs MT6853Z/ZAHHAH
  • MT6391A vs MT6853V-ZAHHAH
  • MT6391A vs MT6735V/CAHHAH
  • MT6391A vs MT6589WMK-ATSH
  • MT6391A vs MT6589WMK-ATAH
  • MT6391A vs MT6580A-WAHHTH
  • MT6391A vs MT6572A-WAHHAH
  • MT6391A vs MT6572A/WAHHPH
  • MT6391A vs MT6921BA-DFAH
  • MT6391A vs MT6750V/CHHMH
  • MT6391A vs MT6625LN/AMJL
  • MT6391A vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend