☰
MT6380
MT6380
Active
Description:  MediaTek MT6380
Manufacturer:  MediaTek
Datasheet:   MT6380 Datasheet
History Price: $0
In Stock: 11190
MT6380 Specification
Specification
Part No
MT6380
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6380
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6380 Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6380 Description
The MediaTek MT6380 is a versatile system-on-chip (SoC) designed primarily for entry-level smartphones and other mobile devices. It is part of MediaTek%27s extensive lineup of chipsets, which are known for their performance, efficiency, and cost-effectiveness. The MT6380 aims to provide a balanced performance for budget-friendly devices, enabling manufacturers to deliver smartphones that cater to the needs of everyday users.

## Key Specifications

1. CPU Architecture:
- The MT6380 features an octa-core CPU configuration, typically consisting of four high-performance Cortex-A75 cores and four power-efficient Cortex-A55 cores. This big.LITTLE architecture allows the chipset to dynamically allocate tasks to the appropriate cores, optimizing performance and power consumption based on the workload.

2. GPU:
- The SoC is equipped with a Mali-G57 GPU, which provides enhanced graphics performance for gaming and multimedia applications. The GPU supports various graphics APIs, ensuring compatibility with a wide range of applications and games.

3. Manufacturing Process:
- The MT6380 is built on a 12nm FinFET process technology, which contributes to improved power efficiency and thermal management. This smaller process node allows for higher transistor density, leading to better performance and lower power consumption.

4. Memory Support:
- The chipset supports LPDDR4X RAM, allowing for faster data transfer rates and improved multitasking capabilities. It can handle up to 8GB of RAM, which is suitable for running multiple applications simultaneously without significant slowdowns.

5. Storage:
- The MT6380 supports eMMC 5.1 storage, providing adequate read and write speeds for entry-level devices. This ensures that users can store their applications, media, and files without experiencing significant lag.

6. Camera Capabilities:
- The SoC supports dual-camera configurations, allowing for enhanced photography features such as depth sensing and improved low-light performance. It can handle camera resolutions of up to 64MP, enabling users to capture high-quality images.

7. Video Playback and Recording:
- The MT6380 supports 1080p video playback at 60 frames per second (fps) and can record video at resolutions up to 1080p. This makes it suitable for users who enjoy watching videos and capturing moments on their smartphones.

8. Connectivity:
- The chipset includes integrated 4G LTE support, providing users with reliable mobile data connectivity. It supports various LTE bands, ensuring compatibility with different networks worldwide. Additionally, the MT6380 features Wi-Fi 5 (802.11ac) and Bluetooth 5.0 for enhanced wireless connectivity.

9. Power Management:
- The MT6380 incorporates advanced power management features, including support for MediaTek%27s CorePilot technology, which optimizes CPU and GPU performance while managing power consumption. This ensures that devices powered by the MT6380 can deliver extended battery life.

10. AI Capabilities:
- The SoC includes a dedicated AI processing unit (APU), enabling various AI-driven features such as facial recognition, scene detection, and enhanced photography capabilities. This allows for a more intelligent user experience.

## Conclusion

The MediaTek MT6380 is a well-rounded SoC that provides a solid foundation for entry-level smartphones. With its octa-core architecture, efficient power management, and support for modern connectivity and multimedia features, it enables manufacturers to create devices that meet the demands of everyday users. Its combination of performance, efficiency, and affordability makes it an attractive choice for budget-conscious consumers looking for reliable mobile devices.
MT6380 Compare Parts
  • MT6380 vs MT6779V/CE
  • MT6380 vs MT6763/T
  • MT6380 vs MT6762V/CB
  • MT6380 vs MT6761V/WB
  • MT6380 vs MT66910TP/A
  • MT6380 vs MT669100P
  • MT6380 vs MT6635P/B
  • MT6380 vs MT6580A/WP
  • MT6380 vs MT6360PP/A
  • MT6380 vs MT6360P
  • MT6380 vs MT6359P/A
  • MT6380 vs MT6330MP/A
  • MT6380 vs MT6319CTW/A
  • MT6380 vs MT6315RP/B
  • MT6380 vs MT6315QP/B
  • MT6380 vs MT6315PP/B
  • MT6380 vs MT6261SA/B
  • MT6380 vs MT6261MA/B-N
  • MT6380 vs MT6261DA/B-N
  • MT6380 vs MT6177HW/ACC
  • MT6380 vs MT6177
  • MT6380 vs MT6177WA/VFBGA-120
  • MT6380 vs MT6253DN1145-DWSL
  • MT6380 vs MT6735V/WPAZATH
  • MT6380 vs MT6735V/WPAHHAH
  • MT6380 vs MT6735V/TA-HHAH
  • MT6380 vs MT6582V/UA-HHAH
  • MT6380 vs MT6393DN/BHDG-L
  • MT6380 vs MT6853Z/ZAHHAH
  • MT6380 vs MT6853V-ZAHHAH
  • MT6380 vs MT6735V/CAHHAH
  • MT6380 vs MT6589WMK-ATSH
  • MT6380 vs MT6589WMK-ATAH
  • MT6380 vs MT6580A-WAHHTH
  • MT6380 vs MT6572A-WAHHAH
  • MT6380 vs MT6572A/WAHHPH
  • MT6380 vs MT6921BA-DFAH
  • MT6380 vs MT6750V/CHHMH
  • MT6380 vs MT6625LN/AMJL
  • MT6380 vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend