☰
MT6357
MT6357
Active
Description:  MediaTek MT6357
Manufacturer:  MediaTek
Datasheet:   MT6357 Datasheet
History Price: $0
In Stock: 48080
MT6357 Specification
Specification
Part No
MT6357
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6357
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6357 Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6357 Description
The MediaTek MT6357 is a highly integrated power management IC (PMIC) designed to support a wide range of applications, particularly in mobile devices such as smartphones, tablets, and wearables. This PMIC is part of MediaTek%27s comprehensive portfolio of semiconductor solutions, aimed at enhancing the performance and efficiency of modern electronic devices. The MT6357 is specifically engineered to manage power distribution, battery charging, and system voltage regulation, making it a critical component in ensuring optimal device performance.

## Key Features:

1. Power Management: The MT6357 integrates multiple power management functions, including voltage regulation, battery charging, and power path management. This integration helps to simplify the design of power systems in mobile devices, reducing the number of external components required.

2. Battery Charging: The PMIC supports various battery charging protocols, including USB Type-C and Qualcomm Quick Charge. It features a highly efficient battery charger that can handle different battery chemistries, ensuring safe and fast charging while maximizing battery life.

3. Voltage Regulation: The MT6357 includes several low-dropout (LDO) regulators and buck converters that provide stable output voltages for various components within the device. These regulators are designed to deliver high efficiency and low noise, which is essential for sensitive applications such as audio and RF circuits.

4. Integrated Power Path Management: The PMIC features advanced power path management capabilities, allowing for seamless transitions between different power sources (e.g., battery and external power). This functionality is crucial for maintaining device performance during charging and operation.

5. Thermal Management: The MT6357 incorporates thermal management features to prevent overheating during operation. This includes temperature monitoring and protection mechanisms that help ensure the reliability and longevity of the device.

6. I2C Interface: The PMIC communicates with the host processor via an I2C interface, allowing for easy integration and control of power management functions. This interface enables dynamic adjustments to power settings based on system requirements.

7. Compact Package: The MT6357 is available in a compact package, which is ideal for space-constrained designs. This small form factor allows for easy integration into various mobile and portable devices.

8. Low Power Consumption: Designed with power efficiency in mind, the MT6357 operates with low quiescent current, which is essential for extending battery life in portable applications.

## Electrical Specifications:

- Input Voltage Range: Typically 3.0V to 5.5V
- Battery Charger: Supports USB Type-C and Quick Charge protocols
- LDO Regulators: Multiple LDOs with output voltages ranging from 1.0V to 3.3V
- Buck Converters: Integrated buck converters with adjustable output voltages
- I2C Interface: Standard I2C communication for control and configuration
- Operating Temperature Range: -40°C to +85°C
- Package Type: Typically available in a compact QFN (Quad Flat No-lead) package

## Applications:

The MediaTek MT6357 is suitable for a variety of applications, including:

- Smartphones and tablets
- Wearable devices (e.g., smartwatches, fitness trackers)
- IoT devices and smart home products
- Portable gaming devices
- Consumer electronics requiring efficient power management

## Conclusion:

The MediaTek MT6357 is a versatile and efficient power management IC that plays a crucial role in modern mobile and portable devices. With its comprehensive set of features, including advanced battery charging, voltage regulation, and power path management, it is designed to enhance the performance and efficiency of electronic devices. The integration of multiple functions into a single chip not only simplifies design but also helps to reduce the overall footprint of power management solutions. As the demand for high-performance, energy-efficient devices continues to grow, the MT6357 stands out as an excellent choice for developers looking to create innovative solutions in the rapidly evolving landscape of consumer electronics.
MT6357 Compare Parts
  • MT6357 vs MT6779V/CE
  • MT6357 vs MT6763/T
  • MT6357 vs MT6762V/CB
  • MT6357 vs MT6761V/WB
  • MT6357 vs MT66910TP/A
  • MT6357 vs MT669100P
  • MT6357 vs MT6635P/B
  • MT6357 vs MT6580A/WP
  • MT6357 vs MT6360PP/A
  • MT6357 vs MT6360P
  • MT6357 vs MT6359P/A
  • MT6357 vs MT6330MP/A
  • MT6357 vs MT6319CTW/A
  • MT6357 vs MT6315RP/B
  • MT6357 vs MT6315QP/B
  • MT6357 vs MT6315PP/B
  • MT6357 vs MT6261SA/B
  • MT6357 vs MT6261MA/B-N
  • MT6357 vs MT6261DA/B-N
  • MT6357 vs MT6177HW/ACC
  • MT6357 vs MT6177
  • MT6357 vs MT6177WA/VFBGA-120
  • MT6357 vs MT6253DN1145-DWSL
  • MT6357 vs MT6735V/WPAZATH
  • MT6357 vs MT6735V/WPAHHAH
  • MT6357 vs MT6735V/TA-HHAH
  • MT6357 vs MT6582V/UA-HHAH
  • MT6357 vs MT6393DN/BHDG-L
  • MT6357 vs MT6853Z/ZAHHAH
  • MT6357 vs MT6853V-ZAHHAH
  • MT6357 vs MT6735V/CAHHAH
  • MT6357 vs MT6589WMK-ATSH
  • MT6357 vs MT6589WMK-ATAH
  • MT6357 vs MT6580A-WAHHTH
  • MT6357 vs MT6572A-WAHHAH
  • MT6357 vs MT6572A/WAHHPH
  • MT6357 vs MT6921BA-DFAH
  • MT6357 vs MT6750V/CHHMH
  • MT6357 vs MT6625LN/AMJL
  • MT6357 vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend