☰
MT6350V/A
MT6350V/A
Active
Description:  MediaTek MT6350V/A
Manufacturer:  MediaTek
Datasheet:   MT6350V/A Datasheet
History Price: $0
In Stock: 4160
MT6350V/A Specification
Specification
Part No
MT6350V/A
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6350
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6350V/A Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6350V/A Description
The MediaTek MT6350V/A is a highly integrated power management IC (PMIC) designed for mobile devices and other portable electronics. This chip is part of MediaTek%27s extensive portfolio of semiconductor solutions, aimed at optimizing power efficiency and enhancing the performance of various applications, particularly in smartphones and tablets.

## Key Specifications:

1. Power Management Features:
- The MT6350V/A integrates multiple power management functions, including voltage regulation, battery management, and power sequencing. This integration helps reduce the number of external components required, simplifying the design and saving space on the PCB.

2. Input Voltage Range:
- The device typically supports an input voltage range from 3.0V to 5.5V, making it compatible with a wide variety of battery types, including lithium-ion and lithium-polymer batteries.

3. Output Voltage Regulation:
- The MT6350V/A features several low-dropout (LDO) regulators that provide stable output voltages for various components within a device. The output voltage levels can be configured to meet the specific requirements of different applications, typically ranging from 1.0V to 3.3V.

4. Battery Charging:
- The PMIC includes an integrated battery charger that supports various charging protocols, including USB charging. This feature allows for efficient charging of the device%27s battery while ensuring safety and reliability.

5. Power Path Management:
- The MT6350V/A supports power path management, which allows the device to intelligently manage power distribution between the battery and the system load. This capability is essential for optimizing battery life and ensuring that the device operates efficiently under different conditions.

6. Thermal Management:
- The chip is designed with thermal management features to prevent overheating during operation. This is particularly important in mobile devices, where space is limited, and heat dissipation can be a challenge.

7. Integrated Protection Features:
- The MT6350V/A includes various protection mechanisms, such as over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown. These features help safeguard the device and its components from potential damage due to electrical faults.

8. Communication Interface:
- The PMIC typically supports I2C communication, allowing for easy integration with microcontrollers and other digital devices. This interface enables real-time monitoring and control of power management functions.

9. Package Type:
- The MT6350V/A is available in a compact package, often in a QFN (Quad Flat No-lead) format. This small footprint is ideal for space-constrained applications, making it suitable for modern mobile devices.

## Applications:

The MediaTek MT6350V/A is designed for a wide range of applications, including:

- Smartphones: Used in mobile phones to manage power efficiently, ensuring optimal performance and extended battery life.
- Tablets: Integrated into tablet devices to provide reliable power management and charging capabilities.
- Wearable Devices: Suitable for smartwatches and fitness trackers, where compact size and low power consumption are critical.
- IoT Devices: Employed in Internet of Things (IoT) applications, where efficient power management is essential for battery-operated devices.

## Conclusion:

The MediaTek MT6350V/A is a versatile and efficient power management IC that plays a crucial role in enhancing the performance and reliability of mobile devices and portable electronics. With its comprehensive power management features, integrated battery charging capabilities, and robust protection mechanisms, it is an excellent choice for engineers and designers looking to optimize power efficiency in their products. Its wide range of applications, from smartphones to IoT devices, underscores its adaptability and importance in the rapidly evolving landscape of consumer electronics.
MT6350V/A Compare Parts
  • MT6350V/A vs MT6779V/CE
  • MT6350V/A vs MT6763/T
  • MT6350V/A vs MT6762V/CB
  • MT6350V/A vs MT6761V/WB
  • MT6350V/A vs MT66910TP/A
  • MT6350V/A vs MT669100P
  • MT6350V/A vs MT6635P/B
  • MT6350V/A vs MT6580A/WP
  • MT6350V/A vs MT6360PP/A
  • MT6350V/A vs MT6360P
  • MT6350V/A vs MT6359P/A
  • MT6350V/A vs MT6330MP/A
  • MT6350V/A vs MT6319CTW/A
  • MT6350V/A vs MT6315RP/B
  • MT6350V/A vs MT6315QP/B
  • MT6350V/A vs MT6315PP/B
  • MT6350V/A vs MT6261SA/B
  • MT6350V/A vs MT6261MA/B-N
  • MT6350V/A vs MT6261DA/B-N
  • MT6350V/A vs MT6177HW/ACC
  • MT6350V/A vs MT6177
  • MT6350V/A vs MT6177WA/VFBGA-120
  • MT6350V/A vs MT6253DN1145-DWSL
  • MT6350V/A vs MT6735V/WPAZATH
  • MT6350V/A vs MT6735V/WPAHHAH
  • MT6350V/A vs MT6735V/TA-HHAH
  • MT6350V/A vs MT6582V/UA-HHAH
  • MT6350V/A vs MT6393DN/BHDG-L
  • MT6350V/A vs MT6853Z/ZAHHAH
  • MT6350V/A vs MT6853V-ZAHHAH
  • MT6350V/A vs MT6735V/CAHHAH
  • MT6350V/A vs MT6589WMK-ATSH
  • MT6350V/A vs MT6589WMK-ATAH
  • MT6350V/A vs MT6580A-WAHHTH
  • MT6350V/A vs MT6572A-WAHHAH
  • MT6350V/A vs MT6572A/WAHHPH
  • MT6350V/A vs MT6921BA-DFAH
  • MT6350V/A vs MT6750V/CHHMH
  • MT6350V/A vs MT6625LN/AMJL
  • MT6350V/A vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend