☰
MT6328V
MT6328V
Active
Description:  MediaTek MT6328V
Manufacturer:  MediaTek
Datasheet:   MT6328V Datasheet
History Price: $0
In Stock: 14810
MT6328V Specification
Specification
Part No
MT6328V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6328
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6328V Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6328V Description
The MediaTek MT6328V is a highly integrated power management IC (PMIC) designed for mobile devices, including smartphones and tablets. This chip is part of MediaTek%27s extensive portfolio of semiconductor solutions, which are known for their efficiency, performance, and advanced features. The MT6328V is specifically tailored to manage power distribution and battery charging in portable electronic devices, ensuring optimal performance and extended battery life. Below is a detailed overview of the MT6328V, including its specifications, features, and applications.

## Overview

The MT6328V is designed to provide comprehensive power management solutions for mobile applications. It integrates multiple functions, including battery charging, voltage regulation, and system power management, into a single chip. This integration helps reduce the overall footprint of the power management solution, making it ideal for compact electronic devices. The MT6328V is optimized for low power consumption, which is crucial for extending battery life in portable applications.

## Key Specifications

1. Input Voltage Range:
- The MT6328V operates with an input voltage range of 4.5 V to 15 V, allowing it to be compatible with various power sources, including USB chargers and AC adapters.

2. Battery Charging:
- The IC supports various battery charging profiles, including linear charging and switch-mode charging, with a maximum charging current typically up to 2 A. This flexibility allows it to efficiently charge different types of batteries, including lithium-ion and lithium-polymer.

3. Power Path Management:
- The MT6328V features advanced power path management capabilities, allowing for seamless switching between battery power and external power sources. This ensures that the device can operate continuously without interruption during charging.

4. Voltage Regulation:
- The PMIC includes multiple low-dropout (LDO) voltage regulators that provide stable output voltages for various system components. The output voltage levels can typically be configured to meet the specific requirements of the device.

5. Thermal Management:
- The MT6328V is designed with thermal management features to ensure reliable operation under varying load conditions. It includes thermal shutdown protection to prevent overheating.

6. Communication Interface:
- The IC supports I2C communication, allowing for easy integration with microcontrollers and other digital devices. This interface enables real-time monitoring and control of the power management functions.

7. Package Type:
- The MT6328V is available in a compact QFN (Quad Flat No-lead) package, which is suitable for surface-mount technology (SMT) applications. This compact design helps save space on printed circuit boards (PCBs).

8. Operating Temperature Range:
- The device is designed to operate in a wide temperature range, typically from -40°C to +85°C, making it suitable for various environmental conditions.

## Features

- Integrated Power Management: The MT6328V integrates multiple power management functions, reducing the need for discrete components and simplifying the design process.
- Low Power Consumption: The IC is designed for low power operation, which is essential for battery-powered applications to extend battery life during idle periods.
- Flexible Configuration: Users can configure the output voltages and current limits to meet the specific needs of their applications, providing versatility in design.
- Robust Protection Features: The MT6328V includes various protection features, such as overcurrent protection, overvoltage protection, and thermal protection, ensuring safe and reliable operation.

## Applications

The MediaTek MT6328V is suitable for a wide range of applications, including:

- Mobile Devices: Used in smartphones, tablets, and other portable electronics, where efficient power management is critical for performance and battery life.
- Consumer Electronics: Employed in various consumer electronics, such as portable speakers, cameras, and gaming devices, where compact design and efficiency are essential.
- IoT Devices: Ideal for Internet of Things applications, including smart home devices and environmental sensors, where reliable power management is crucial.
- Automotive Applications: Suitable for automotive electronics, including infotainment systems and advanced driver-assistance systems (ADAS), where reliability and efficiency are paramount.

## Conclusion

The MediaTek MT6328V is a versatile and efficient power management IC that meets the demands of modern electronic applications. With its high integration, low power consumption, and robust features, it provides an excellent solution for powering a wide range of devices, from mobile electronics to IoT applications. As the demand for efficient power management solutions continues to grow, the MT6328V will play a significant role in enabling innovative technologies and enhancing user experiences across various industries.
MT6328V Compare Parts
  • MT6328V vs MT6779V/CE
  • MT6328V vs MT6763/T
  • MT6328V vs MT6762V/CB
  • MT6328V vs MT6761V/WB
  • MT6328V vs MT66910TP/A
  • MT6328V vs MT669100P
  • MT6328V vs MT6635P/B
  • MT6328V vs MT6580A/WP
  • MT6328V vs MT6360PP/A
  • MT6328V vs MT6360P
  • MT6328V vs MT6359P/A
  • MT6328V vs MT6330MP/A
  • MT6328V vs MT6319CTW/A
  • MT6328V vs MT6315RP/B
  • MT6328V vs MT6315QP/B
  • MT6328V vs MT6315PP/B
  • MT6328V vs MT6261SA/B
  • MT6328V vs MT6261MA/B-N
  • MT6328V vs MT6261DA/B-N
  • MT6328V vs MT6177HW/ACC
  • MT6328V vs MT6177
  • MT6328V vs MT6177WA/VFBGA-120
  • MT6328V vs MT6253DN1145-DWSL
  • MT6328V vs MT6735V/WPAZATH
  • MT6328V vs MT6735V/WPAHHAH
  • MT6328V vs MT6735V/TA-HHAH
  • MT6328V vs MT6582V/UA-HHAH
  • MT6328V vs MT6393DN/BHDG-L
  • MT6328V vs MT6853Z/ZAHHAH
  • MT6328V vs MT6853V-ZAHHAH
  • MT6328V vs MT6735V/CAHHAH
  • MT6328V vs MT6589WMK-ATSH
  • MT6328V vs MT6589WMK-ATAH
  • MT6328V vs MT6580A-WAHHTH
  • MT6328V vs MT6572A-WAHHAH
  • MT6328V vs MT6572A/WAHHPH
  • MT6328V vs MT6921BA-DFAH
  • MT6328V vs MT6750V/CHHMH
  • MT6328V vs MT6625LN/AMJL
  • MT6328V vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend