☰
MT6323GA
MT6323GA
Active
Description:  MediaTek MT6323GA
Manufacturer:  MediaTek
Datasheet:   MT6323GA Datasheet
History Price: $0
In Stock: 11980
MT6323GA Specification
Specification
Part No
MT6323GA
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6323
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6323GA Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6323GA Description
The MediaTek MT6323GA is a highly integrated power management IC (PMIC) designed for mobile devices and other portable electronics. It is part of MediaTek%27s MT63xx series, which is known for its efficiency and versatility in managing power for various applications. Below is a detailed overview of the MT6323GA, including its specifications and features.

## Overview

The MT6323GA is designed to provide comprehensive power management solutions for smartphones, tablets, and other battery-operated devices. It integrates multiple functions, including battery charging, voltage regulation, and system power management, making it a crucial component in modern electronic devices.

## Key Specifications

1. Power Management Functions:
- Battery Charger: The MT6323GA supports various charging methods, including linear and switch-mode charging. It is capable of handling different battery chemistries, such as Li-ion and Li-polymer.
- Power Path Management: This feature allows the device to manage power distribution between the battery and the system load, ensuring efficient power usage and prolonging battery life.

2. Input Voltage Range:
- The IC typically supports a wide input voltage range, often from 4.5V to 20V, allowing it to be used with various power sources, including USB and AC adapters.

3. Output Voltage Regulation:
- The MT6323GA provides multiple output voltage options, which can be configured to meet the specific requirements of the device it powers. Common output voltages include 1.8V, 3.3V, and 5V.

4. Current Capability:
- The IC is designed to deliver high output current, often up to 3A or more, depending on the specific configuration and application. This capability is essential for powering high-performance components in modern devices.

5. Integrated Features:
- LDO Regulators: The MT6323GA includes several low-dropout (LDO) regulators for providing stable power to various subsystems within the device.
- Buck Converters: It may also feature integrated buck converters for efficient step-down voltage regulation, which is crucial for battery-powered applications.

6. Thermal Management:
- The IC is designed with thermal protection features to prevent overheating, ensuring reliable operation under various load conditions.

7. Communication Interfaces:
- The MT6323GA typically supports I2C or similar communication protocols, allowing it to interface with the main processor or microcontroller for configuration and monitoring.

8. Protection Features:
- The IC includes various protection mechanisms, such as over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection, enhancing the safety and reliability of the device.

9. Package Type:
- The MT6323GA is usually available in a compact package, such as QFN (Quad Flat No-lead) or BGA (Ball Grid Array), which facilitates easy integration into printed circuit boards (PCBs).

## Applications

The MediaTek MT6323GA is suitable for a wide range of applications, including:
- Smartphones and feature phones
- Tablets and e-readers
- Wearable devices
- Portable gaming consoles
- IoT devices and smart home products

## Conclusion

The MediaTek MT6323GA is a versatile and efficient power management IC that plays a critical role in the performance and longevity of modern electronic devices. Its comprehensive features, including advanced battery management, voltage regulation, and protection mechanisms, make it an ideal choice for manufacturers looking to enhance the power efficiency of their products. For precise specifications and additional details, referring to the official datasheet and technical documentation is recommended.
MT6323GA Compare Parts
  • MT6323GA vs MT6779V/CE
  • MT6323GA vs MT6763/T
  • MT6323GA vs MT6762V/CB
  • MT6323GA vs MT6761V/WB
  • MT6323GA vs MT66910TP/A
  • MT6323GA vs MT669100P
  • MT6323GA vs MT6635P/B
  • MT6323GA vs MT6580A/WP
  • MT6323GA vs MT6360PP/A
  • MT6323GA vs MT6360P
  • MT6323GA vs MT6359P/A
  • MT6323GA vs MT6330MP/A
  • MT6323GA vs MT6319CTW/A
  • MT6323GA vs MT6315RP/B
  • MT6323GA vs MT6315QP/B
  • MT6323GA vs MT6315PP/B
  • MT6323GA vs MT6261SA/B
  • MT6323GA vs MT6261MA/B-N
  • MT6323GA vs MT6261DA/B-N
  • MT6323GA vs MT6177HW/ACC
  • MT6323GA vs MT6177
  • MT6323GA vs MT6177WA/VFBGA-120
  • MT6323GA vs MT6253DN1145-DWSL
  • MT6323GA vs MT6735V/WPAZATH
  • MT6323GA vs MT6735V/WPAHHAH
  • MT6323GA vs MT6735V/TA-HHAH
  • MT6323GA vs MT6582V/UA-HHAH
  • MT6323GA vs MT6393DN/BHDG-L
  • MT6323GA vs MT6853Z/ZAHHAH
  • MT6323GA vs MT6853V-ZAHHAH
  • MT6323GA vs MT6735V/CAHHAH
  • MT6323GA vs MT6589WMK-ATSH
  • MT6323GA vs MT6589WMK-ATAH
  • MT6323GA vs MT6580A-WAHHTH
  • MT6323GA vs MT6572A-WAHHAH
  • MT6323GA vs MT6572A/WAHHPH
  • MT6323GA vs MT6921BA-DFAH
  • MT6323GA vs MT6750V/CHHMH
  • MT6323GA vs MT6625LN/AMJL
  • MT6323GA vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend