☰
MT6315V
MT6315V
Active
Description:  MediaTek MT6315V
Manufacturer:  MediaTek
Datasheet:   MT6315V Datasheet
History Price: $0
In Stock: 38560
MT6315V Specification
Specification
Part No
MT6315V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6315
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6315V Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6315V Description
The MediaTek MT6315V is a mobile application processor designed for mid-range smartphones and devices that require a balance between performance and power efficiency. As part of MediaTek%27s MT63xx series, the MT6315V is engineered to support a variety of applications, including multimedia, gaming, and connectivity features, making it suitable for a wide range of consumer electronics.

## Overview

The MT6315V is built on advanced semiconductor technology, which allows for improved performance while maintaining energy efficiency. This processor is designed to cater to the needs of modern mobile applications, providing users with a smooth and responsive experience.

## Key Specifications

1. CPU Architecture:
- The MT6315V features an octa-core CPU configuration, utilizing ARM Cortex-A55 cores. The cores are clocked at speeds up to 2.0 GHz, providing robust processing power for multitasking and demanding applications.

2. GPU:
- The processor is equipped with a Mali-G57 GPU, which offers enhanced graphics performance for gaming and multimedia applications. This GPU supports advanced graphics rendering techniques, making it suitable for high-definition content.

3. Memory Support:
- The MT6315V supports LPDDR4X RAM with a maximum capacity of up to 8 GB. This allows for efficient multitasking and smooth operation of applications, even when running multiple tasks simultaneously.

4. Display Support:
- The chipset supports displays with resolutions up to Full HD+ (2400 x 1080 pixels). It also includes support for various display technologies, such as MIPI DSI, enabling vibrant and high-quality visual experiences.

5. Camera Support:
- The MT6315V supports advanced camera features, including a primary camera of up to 64 MP and a secondary camera of up to 20 MP. It also supports multiple camera configurations, enabling features like depth sensing and enhanced low-light photography.

6. Connectivity:
- The processor includes integrated support for 4G LTE connectivity, ensuring fast mobile internet access. Additionally, it supports Wi-Fi 5, Bluetooth 5.0, and GPS, providing comprehensive connectivity options for users.

7. Multimedia Features:
- The MT6315V supports 4K video playback and recording, allowing users to enjoy high-resolution content. It also includes hardware acceleration for video encoding and decoding, enhancing the overall multimedia experience.

8. Power Management:
- The chipset incorporates advanced power management features, including support for MediaTek%27s Intelligent Power Management technology. This helps optimize battery life by efficiently managing power consumption based on usage patterns.

9. Operating System Support:
- The MT6315V is compatible with Android operating systems, allowing manufacturers to build devices that leverage the latest Android features and applications.

## Applications

The MediaTek MT6315V is primarily targeted at mid-range smartphones and devices that require a balance of performance and affordability. It is suitable for users who engage in various activities, including social media, gaming, streaming, and productivity tasks. The processor%27s capabilities make it an excellent choice for consumers looking for a reliable device without the premium price tag.

## Conclusion

In summary, the MediaTek MT6315V is a versatile mobile application processor designed for mid-range devices. With its octa-core CPU, Mali-G57 GPU, and support for advanced multimedia and connectivity features, it provides a solid foundation for modern smartphones. Its specifications cater to users seeking a well-rounded device that delivers performance, efficiency, and a rich user experience.
MT6315V Compare Parts
  • MT6315V vs MT6779V/CE
  • MT6315V vs MT6763/T
  • MT6315V vs MT6762V/CB
  • MT6315V vs MT6761V/WB
  • MT6315V vs MT66910TP/A
  • MT6315V vs MT669100P
  • MT6315V vs MT6635P/B
  • MT6315V vs MT6580A/WP
  • MT6315V vs MT6360PP/A
  • MT6315V vs MT6360P
  • MT6315V vs MT6359P/A
  • MT6315V vs MT6330MP/A
  • MT6315V vs MT6319CTW/A
  • MT6315V vs MT6315RP/B
  • MT6315V vs MT6315QP/B
  • MT6315V vs MT6315PP/B
  • MT6315V vs MT6261SA/B
  • MT6315V vs MT6261MA/B-N
  • MT6315V vs MT6261DA/B-N
  • MT6315V vs MT6177HW/ACC
  • MT6315V vs MT6177
  • MT6315V vs MT6177WA/VFBGA-120
  • MT6315V vs MT6253DN1145-DWSL
  • MT6315V vs MT6735V/WPAZATH
  • MT6315V vs MT6735V/WPAHHAH
  • MT6315V vs MT6735V/TA-HHAH
  • MT6315V vs MT6582V/UA-HHAH
  • MT6315V vs MT6393DN/BHDG-L
  • MT6315V vs MT6853Z/ZAHHAH
  • MT6315V vs MT6853V-ZAHHAH
  • MT6315V vs MT6735V/CAHHAH
  • MT6315V vs MT6589WMK-ATSH
  • MT6315V vs MT6589WMK-ATAH
  • MT6315V vs MT6580A-WAHHTH
  • MT6315V vs MT6572A-WAHHAH
  • MT6315V vs MT6572A/WAHHPH
  • MT6315V vs MT6921BA-DFAH
  • MT6315V vs MT6750V/CHHMH
  • MT6315V vs MT6625LN/AMJL
  • MT6315V vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend