☰
MT6311
MT6311
Active
Description:  MediaTek MT6311
Manufacturer:  MediaTek
Datasheet:   MT6311 Datasheet
History Price: $0
In Stock: 43320
MT6311 Specification
Specification
Part No
MT6311
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6311
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6311 Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6311 Description
The MediaTek MT6311 is a highly integrated power management IC (PMIC) designed primarily for mobile devices, including smartphones and tablets. It plays a crucial role in managing power distribution and optimizing battery performance, ensuring that devices operate efficiently while maximizing battery life. Below is a detailed overview of the MT6311, including its specifications and features.

## Overview

The MT6311 is part of MediaTek%27s extensive portfolio of PMICs, which are designed to support various applications in the consumer electronics space. This particular IC is tailored for devices that require efficient power management solutions, particularly in the context of modern mobile computing where energy efficiency is paramount.

## Key Features

1. High Integration: The MT6311 integrates multiple power management functions into a single chip, reducing the need for external components and saving board space.

2. Multiple Output Voltage Regulators: It features several low-dropout (LDO) regulators that provide stable output voltages for different components of the device, such as the CPU, GPU, and other peripherals.

3. Battery Management: The MT6311 includes advanced battery management features, such as charging control, battery protection, and fuel gauge functionality, which help in prolonging battery life and ensuring safe operation.

4. Dynamic Voltage Scaling: The IC supports dynamic voltage scaling, allowing the device to adjust the voltage supplied to various components based on their performance needs, thereby optimizing power consumption.

5. Thermal Management: It incorporates thermal management features to prevent overheating, which is critical for maintaining device performance and longevity.

6. I2C Interface: The MT6311 supports an I2C interface for communication with the host processor, enabling easy configuration and monitoring of power management settings.

7. Compact Package: The PMIC is available in a compact package, making it suitable for slim and lightweight device designs.

## Specifications

- Input Voltage Range: Typically supports a wide input voltage range, allowing it to work with various battery types.
- Output Voltage Range: Multiple LDOs with adjustable output voltages, typically ranging from 1.0V to 5.0V.
- LDO Output Current: Each LDO can typically provide output currents ranging from 100mA to 1A, depending on the specific configuration.
- Charging Current: Supports various charging currents for efficient battery charging, often configurable via the I2C interface.
- Operating Temperature Range: Designed to operate within a wide temperature range, typically from -40°C to +85°C, ensuring reliability in various environmental conditions.
- Efficiency: High efficiency ratings for both LDOs and switching regulators, often exceeding 90% under typical load conditions.

## Applications

The MediaTek MT6311 is primarily used in:

- Smartphones: To manage power for the main processor, display, and other components.
- Tablets: For efficient power distribution and battery management.
- Wearable Devices: Where space is limited, and power efficiency is critical.
- IoT Devices: In applications where battery life is essential for device functionality.

## Conclusion

The MediaTek MT6311 is a versatile and efficient power management IC that addresses the growing demands for power efficiency in mobile and portable devices. With its high level of integration, advanced features, and robust performance specifications, it is an ideal choice for manufacturers looking to enhance the power management capabilities of their products. As mobile technology continues to evolve, the MT6311 stands out as a reliable solution for modern power management challenges.
MT6311 Compare Parts
  • MT6311 vs MT6779V/CE
  • MT6311 vs MT6763/T
  • MT6311 vs MT6762V/CB
  • MT6311 vs MT6761V/WB
  • MT6311 vs MT66910TP/A
  • MT6311 vs MT669100P
  • MT6311 vs MT6635P/B
  • MT6311 vs MT6580A/WP
  • MT6311 vs MT6360PP/A
  • MT6311 vs MT6360P
  • MT6311 vs MT6359P/A
  • MT6311 vs MT6330MP/A
  • MT6311 vs MT6319CTW/A
  • MT6311 vs MT6315RP/B
  • MT6311 vs MT6315QP/B
  • MT6311 vs MT6315PP/B
  • MT6311 vs MT6261SA/B
  • MT6311 vs MT6261MA/B-N
  • MT6311 vs MT6261DA/B-N
  • MT6311 vs MT6177HW/ACC
  • MT6311 vs MT6177
  • MT6311 vs MT6177WA/VFBGA-120
  • MT6311 vs MT6253DN1145-DWSL
  • MT6311 vs MT6735V/WPAZATH
  • MT6311 vs MT6735V/WPAHHAH
  • MT6311 vs MT6735V/TA-HHAH
  • MT6311 vs MT6582V/UA-HHAH
  • MT6311 vs MT6393DN/BHDG-L
  • MT6311 vs MT6853Z/ZAHHAH
  • MT6311 vs MT6853V-ZAHHAH
  • MT6311 vs MT6735V/CAHHAH
  • MT6311 vs MT6589WMK-ATSH
  • MT6311 vs MT6589WMK-ATAH
  • MT6311 vs MT6580A-WAHHTH
  • MT6311 vs MT6572A-WAHHAH
  • MT6311 vs MT6572A/WAHHPH
  • MT6311 vs MT6921BA-DFAH
  • MT6311 vs MT6750V/CHHMH
  • MT6311 vs MT6625LN/AMJL
  • MT6311 vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend