☰
MT6301N
MT6301N
Active
Description:  MediaTek MT6301N
Manufacturer:  MediaTek
Datasheet:   MT6301N Datasheet
History Price: $0
In Stock: 17720
MT6301N Specification
Specification
Part No
MT6301N
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6301
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6301N Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6301N Description
The MediaTek MT6301N is a highly integrated power management IC (PMIC) designed for mobile devices, including smartphones, tablets, and other portable electronics. This chip is part of MediaTek%27s extensive portfolio of semiconductor solutions, which are known for their efficiency, performance, and advanced features. The MT6301N is specifically engineered to manage power distribution and optimize battery performance in modern electronic devices.

## Overview

The MT6301N is designed to provide a comprehensive power management solution, integrating multiple functions into a single chip. This integration helps reduce the overall size of the power management system, making it ideal for compact devices. The PMIC is capable of managing various power domains, ensuring that each component of the device receives the appropriate voltage and current levels for optimal performance.

## Key Features

1. Multi-Channel Power Management: The MT6301N supports multiple output channels, allowing it to manage power for various components within a device, such as the CPU, GPU, display, and other peripherals.

2. High Efficiency: The PMIC is designed to operate with high efficiency, minimizing power loss and extending battery life. This is particularly important for mobile devices where battery performance is a critical factor.

3. Dynamic Voltage Scaling: The MT6301N supports dynamic voltage scaling, which allows the device to adjust the output voltage based on the workload. This feature helps optimize power consumption and improve overall system efficiency.

4. Integrated Battery Management: The PMIC includes features for battery management, such as charging control, battery protection, and fuel gauge functionality. This integration simplifies the design and enhances the reliability of the power management system.

5. Thermal Management: The MT6301N incorporates thermal management features to prevent overheating and ensure stable operation under varying load conditions. This is essential for maintaining the longevity and reliability of mobile devices.

6. Compact Package: The PMIC is available in a small package, making it suitable for space-constrained applications. Its compact design allows for easy integration into various device layouts.

7. Robust Protection Features: The MT6301N includes various protection mechanisms, such as overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown, ensuring safe operation in all conditions.

## Specifications

- Type: Power Management IC (PMIC)
- Input Voltage Range: Typically 3.0V to 5.5V
- Output Voltage Range: Configurable output voltages for different channels (e.g., 1.0V to 3.3V)
- Number of Output Channels: Multiple channels (exact number may vary based on specific configuration)
- Efficiency: Typically > 90% under load conditions
- Operating Temperature Range: -40°C to +85°C
- Package Type: QFN (Quad Flat No-lead) or similar compact package
- Control Interface: I2C or similar digital interface for configuration and monitoring
- Protection Features: OVP, OCP, thermal shutdown, and short-circuit protection

## Applications

The MediaTek MT6301N is suitable for a wide range of applications, including:

- Smartphones and tablets
- Wearable devices
- IoT (Internet of Things) devices
- Portable gaming consoles
- Consumer electronics
- Industrial applications requiring efficient power management

## Conclusion

The MediaTek MT6301N is a versatile and efficient power management IC that meets the demands of modern mobile devices. With its multi-channel power management capabilities, high efficiency, and integrated battery management features, it is an ideal choice for manufacturers looking to optimize power distribution in their products. Its compact design and robust protection features ensure reliable performance in a variety of applications, making it a valuable component in the development of next-generation electronic devices. Whether used in smartphones, tablets, or IoT devices, the MT6301N delivers the performance and efficiency needed to enhance user experience and extend battery life.
MT6301N Compare Parts
  • MT6301N vs MT6779V/CE
  • MT6301N vs MT6763/T
  • MT6301N vs MT6762V/CB
  • MT6301N vs MT6761V/WB
  • MT6301N vs MT66910TP/A
  • MT6301N vs MT669100P
  • MT6301N vs MT6635P/B
  • MT6301N vs MT6580A/WP
  • MT6301N vs MT6360PP/A
  • MT6301N vs MT6360P
  • MT6301N vs MT6359P/A
  • MT6301N vs MT6330MP/A
  • MT6301N vs MT6319CTW/A
  • MT6301N vs MT6315RP/B
  • MT6301N vs MT6315QP/B
  • MT6301N vs MT6315PP/B
  • MT6301N vs MT6261SA/B
  • MT6301N vs MT6261MA/B-N
  • MT6301N vs MT6261DA/B-N
  • MT6301N vs MT6177HW/ACC
  • MT6301N vs MT6177
  • MT6301N vs MT6177WA/VFBGA-120
  • MT6301N vs MT6253DN1145-DWSL
  • MT6301N vs MT6735V/WPAZATH
  • MT6301N vs MT6735V/WPAHHAH
  • MT6301N vs MT6735V/TA-HHAH
  • MT6301N vs MT6582V/UA-HHAH
  • MT6301N vs MT6393DN/BHDG-L
  • MT6301N vs MT6853Z/ZAHHAH
  • MT6301N vs MT6853V-ZAHHAH
  • MT6301N vs MT6735V/CAHHAH
  • MT6301N vs MT6589WMK-ATSH
  • MT6301N vs MT6589WMK-ATAH
  • MT6301N vs MT6580A-WAHHTH
  • MT6301N vs MT6572A-WAHHAH
  • MT6301N vs MT6572A/WAHHPH
  • MT6301N vs MT6921BA-DFAH
  • MT6301N vs MT6750V/CHHMH
  • MT6301N vs MT6625LN/AMJL
  • MT6301N vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend