☰
MT6276A
MT6276A
Active
Description:  MediaTek MT6276A
Manufacturer:  MediaTek
Datasheet:   MT6276A Datasheet
History Price: $0
In Stock: 49940
MT6276A Specification
Specification
Part No
MT6276A
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6276
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6276A Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6276A Description
The MediaTek MT6276A is a highly integrated, low-power system-on-chip (SoC) designed primarily for feature phones and basic mobile devices. It is part of MediaTek%27s MT62xx series, which is known for providing cost-effective solutions for entry-level mobile devices. The MT6276A combines various functionalities into a single chip, making it an attractive option for manufacturers looking to create affordable yet capable mobile devices.

## Overview

The MT6276A is designed to support a range of mobile communication standards, including GSM and GPRS, making it suitable for basic voice and data services. It is optimized for low power consumption, which is essential for extending battery life in feature phones. The SoC integrates a variety of components, including a baseband processor, multimedia processing capabilities, and connectivity options, all while maintaining a compact form factor.

## Key Features

1. Integrated Baseband Processor: The MT6276A features a built-in baseband processor that supports GSM and GPRS standards, enabling reliable voice and data communication.

2. Low Power Consumption: Designed with power efficiency in mind, the MT6276A helps extend battery life, making it ideal for devices that do not require high processing power.

3. Multimedia Support: The SoC includes support for basic multimedia functions, allowing for audio playback and simple video processing, which enhances the user experience in feature phones.

4. Connectivity Options: The MT6276A supports various connectivity options, including Bluetooth and FM radio, providing users with additional features commonly found in modern mobile devices.

5. Flexible Display Support: The chip can drive different types of displays, including TFT and LCD, allowing manufacturers to choose the best display technology for their devices.

## Specifications

- Baseband Processor: Integrated GSM/GPRS baseband processor
- CPU: ARM7 architecture
- Clock Speed: Up to 104 MHz
- Memory Support:
- RAM: Supports up to 32 MB of RAM
- Flash Memory: Supports up to 64 MB of NOR Flash
- Multimedia:
- Audio Codec: Integrated audio codec for playback and recording
- Video Codec: Supports simple video playback (MPEG-4, H.263)
- Connectivity:
- GSM/GPRS: Quad-band support (850/900/1800/1900 MHz)
- Bluetooth: Bluetooth 2.1+EDR support
- FM Radio: Integrated FM transmitter/receiver
- Display Support:
- Resolution: Supports up to QVGA (320x240) resolution
- Display Types: TFT, LCD
- Power Management: Integrated power management features to optimize battery usage
- Package: Typically available in a compact BGA (Ball Grid Array) package

## Applications

The MediaTek MT6276A is primarily targeted at the following applications:

- Feature Phones: Ideal for entry-level mobile phones that require basic voice and data capabilities without the need for advanced smartphone features.

- Basic Mobile Devices: Suitable for low-cost devices aimed at emerging markets, where affordability and battery life are critical.

- IoT Devices: Can be utilized in simple IoT applications where basic connectivity and low power consumption are essential.

## Conclusion

The MediaTek MT6276A is a robust and efficient solution for manufacturers looking to develop feature phones and basic mobile devices. Its integration of essential communication, multimedia, and connectivity features into a single chip allows for cost-effective designs while maintaining performance. With its low power consumption and support for various connectivity options, the MT6276A is well-suited for the needs of entry-level mobile devices, making it a popular choice in the market.
MT6276A Compare Parts
  • MT6276A vs MT6779V/CE
  • MT6276A vs MT6763/T
  • MT6276A vs MT6762V/CB
  • MT6276A vs MT6761V/WB
  • MT6276A vs MT66910TP/A
  • MT6276A vs MT669100P
  • MT6276A vs MT6635P/B
  • MT6276A vs MT6580A/WP
  • MT6276A vs MT6360PP/A
  • MT6276A vs MT6360P
  • MT6276A vs MT6359P/A
  • MT6276A vs MT6330MP/A
  • MT6276A vs MT6319CTW/A
  • MT6276A vs MT6315RP/B
  • MT6276A vs MT6315QP/B
  • MT6276A vs MT6315PP/B
  • MT6276A vs MT6261SA/B
  • MT6276A vs MT6261MA/B-N
  • MT6276A vs MT6261DA/B-N
  • MT6276A vs MT6177HW/ACC
  • MT6276A vs MT6177
  • MT6276A vs MT6177WA/VFBGA-120
  • MT6276A vs MT6253DN1145-DWSL
  • MT6276A vs MT6735V/WPAZATH
  • MT6276A vs MT6735V/WPAHHAH
  • MT6276A vs MT6735V/TA-HHAH
  • MT6276A vs MT6582V/UA-HHAH
  • MT6276A vs MT6393DN/BHDG-L
  • MT6276A vs MT6853Z/ZAHHAH
  • MT6276A vs MT6853V-ZAHHAH
  • MT6276A vs MT6735V/CAHHAH
  • MT6276A vs MT6589WMK-ATSH
  • MT6276A vs MT6589WMK-ATAH
  • MT6276A vs MT6580A-WAHHTH
  • MT6276A vs MT6572A-WAHHAH
  • MT6276A vs MT6572A/WAHHPH
  • MT6276A vs MT6921BA-DFAH
  • MT6276A vs MT6750V/CHHMH
  • MT6276A vs MT6625LN/AMJL
  • MT6276A vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend