☰
MT6261MA
MT6261MA
Active
Description:  MediaTek MT6261MA
Manufacturer:  MediaTek
Datasheet:   MT6261MA Datasheet
History Price: $0
In Stock: 8405
MT6261MA Specification
Specification
Part No
MT6261MA
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6261
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6261MA Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6261MA Description
The MediaTek MT6261MA is a highly integrated system-on-chip (SoC) designed specifically for feature phones and Internet of Things (IoT) applications. It is part of MediaTek%27s MT6261 series, which is known for its low power consumption, efficient performance, and support for various connectivity options. The MT6261MA is particularly suitable for devices that require basic smartphone functionalities, such as voice calls, SMS, and simple applications, while maintaining a cost-effective solution.

## Overview

The MT6261MA is designed to provide a balance between performance and power efficiency, making it ideal for entry-level mobile devices and IoT applications. It supports a range of features that enhance user experience, including multimedia capabilities, connectivity options, and various sensor interfaces. The SoC is built on a compact architecture, allowing manufacturers to create slim and lightweight devices.

## Key Specifications

1. CPU Architecture:
- The MT6261MA features a single-core ARM Cortex-A7 processor, which operates at a clock speed of up to 260 MHz. This architecture provides sufficient processing power for basic tasks and applications.

2. Memory Support:
- The SoC supports up to 32 MB of RAM and 128 MB of flash memory, allowing for the storage of essential applications and user data. This memory configuration is suitable for feature phones and basic IoT devices.

3. Connectivity:
- The MT6261MA includes integrated support for various connectivity options:
- 2G GSM/GPRS/EDGE: The SoC supports GSM networks, enabling voice calls and SMS functionalities.
- Bluetooth 4.0: This allows for wireless connectivity with other devices, such as headsets and peripherals.
- FM Radio: The integrated FM radio functionality provides users with access to local radio stations.

4. Multimedia Capabilities:
- The MT6261MA supports basic multimedia features, including:
- Camera Support: It can interface with a basic camera module, allowing for image capture and video recording.
- Audio Playback: The SoC supports audio playback, enabling users to listen to music and other audio content.

5. Power Management:
- The MT6261MA is designed for low power consumption, making it suitable for battery-operated devices. It features various power-saving modes to extend battery life, which is crucial for feature phones and IoT applications.

6. Operating System:
- The SoC is compatible with various lightweight operating systems, including MediaTek%27s proprietary platform, which is optimized for feature phones and basic applications.

7. Sensor Interfaces:
- The MT6261MA supports multiple sensor interfaces, allowing for the integration of various sensors such as accelerometers, proximity sensors, and more, enhancing the functionality of IoT devices.

8. Package Type:
- The SoC is available in a compact package, which facilitates easy integration into device designs and helps save space in the overall product layout.

9. Development Support:
- MediaTek provides development tools and support for manufacturers, enabling them to create customized solutions based on the MT6261MA platform.

## Applications

The MediaTek MT6261MA is suitable for a wide range of applications, including:

- Feature Phones: Ideal for entry-level mobile phones that require basic functionalities such as calling, texting, and simple applications.
- IoT Devices: Used in various IoT applications, including smart home devices, wearables, and health monitoring systems.
- Low-Cost Smartphones: Can be utilized in budget smartphones that require essential features without high-end specifications.
- Industrial Applications: Suitable for industrial IoT devices that require reliable connectivity and basic processing capabilities.

## Conclusion

The MediaTek MT6261MA is a versatile and efficient SoC that meets the needs of entry-level mobile devices and IoT applications. With its low power consumption, integrated connectivity options, and multimedia capabilities, it provides a solid foundation for manufacturers looking to develop cost-effective solutions. As the demand for affordable and efficient devices continues to grow, the MT6261MA will play a significant role in enabling innovative products in the mobile and IoT markets.
MT6261MA Compare Parts
  • MT6261MA vs MT6779V/CE
  • MT6261MA vs MT6763/T
  • MT6261MA vs MT6762V/CB
  • MT6261MA vs MT6761V/WB
  • MT6261MA vs MT66910TP/A
  • MT6261MA vs MT669100P
  • MT6261MA vs MT6635P/B
  • MT6261MA vs MT6580A/WP
  • MT6261MA vs MT6360PP/A
  • MT6261MA vs MT6360P
  • MT6261MA vs MT6359P/A
  • MT6261MA vs MT6330MP/A
  • MT6261MA vs MT6319CTW/A
  • MT6261MA vs MT6315RP/B
  • MT6261MA vs MT6315QP/B
  • MT6261MA vs MT6315PP/B
  • MT6261MA vs MT6261SA/B
  • MT6261MA vs MT6261MA/B-N
  • MT6261MA vs MT6261DA/B-N
  • MT6261MA vs MT6177HW/ACC
  • MT6261MA vs MT6177
  • MT6261MA vs MT6177WA/VFBGA-120
  • MT6261MA vs MT6253DN1145-DWSL
  • MT6261MA vs MT6735V/WPAZATH
  • MT6261MA vs MT6735V/WPAHHAH
  • MT6261MA vs MT6735V/TA-HHAH
  • MT6261MA vs MT6582V/UA-HHAH
  • MT6261MA vs MT6393DN/BHDG-L
  • MT6261MA vs MT6853Z/ZAHHAH
  • MT6261MA vs MT6853V-ZAHHAH
  • MT6261MA vs MT6735V/CAHHAH
  • MT6261MA vs MT6589WMK-ATSH
  • MT6261MA vs MT6589WMK-ATAH
  • MT6261MA vs MT6580A-WAHHTH
  • MT6261MA vs MT6572A-WAHHAH
  • MT6261MA vs MT6572A/WAHHPH
  • MT6261MA vs MT6921BA-DFAH
  • MT6261MA vs MT6750V/CHHMH
  • MT6261MA vs MT6625LN/AMJL
  • MT6261MA vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend