☰
MT6261M
MT6261M
Active
Description:  MediaTek MT6261M
Manufacturer:  MediaTek
Datasheet:   MT6261M Datasheet
History Price: $0
In Stock: 31740
MT6261M Specification
Specification
Part No
MT6261M
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6261
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6261M Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6261M Description
The MediaTek MT6261M is a highly integrated, low-power system-on-chip (SoC) designed specifically for feature phones and Internet of Things (IoT) applications. This chip is part of MediaTek%27s MT6261 series, which is known for its efficiency and versatility in handling various communication tasks while maintaining low power consumption. The MT6261M is particularly suitable for devices that require basic smartphone functionalities, such as voice calls, SMS, and simple applications.

## Key Specifications:

1. Architecture:
- 32-bit RISC architecture
- ARM Cortex-M3 core

2. Operating Frequency:
- Up to 104 MHz

3. Integrated Modem:
- GSM/GPRS/EDGE support
- Multi-band support (850/900/1800/1900 MHz)

4. Memory Support:
- RAM: Up to 32 MB
- Flash: Up to 128 MB

5. Audio:
- Integrated audio codec
- Support for various audio formats (MP3, AAC, AMR, etc.)
- Dual microphone noise cancellation

6. Connectivity:
- Bluetooth 4.0
- GPS support (optional)
- USB 2.0 interface

7. Display Support:
- Supports up to QVGA (320x240) resolution
- Up to 65K colors

8. Camera Support:
- Supports up to 3 MP camera
- Image processing capabilities

9. Power Management:
- Low power consumption with various power-saving modes
- Integrated power management unit (PMU)

10. Package Type:
- LQFP (Low-Profile Quad Flat Package) or BGA (Ball Grid Array)

11. Operating Temperature Range:
- -40°C to +85°C

## Features:

- Low Power Consumption: The MT6261M is designed for energy efficiency, making it ideal for battery-operated devices. Its low power modes help extend battery life, which is crucial for feature phones and IoT devices.

- Integrated Solutions: The SoC integrates various functionalities, including a modem, audio codec, and power management, reducing the need for additional components and simplifying the design process.

- Versatile Connectivity: With support for GSM, GPRS, and Bluetooth, the MT6261M enables a wide range of connectivity options for devices, allowing for seamless communication and data transfer.

- Audio and Multimedia Capabilities: The integrated audio codec supports multiple audio formats, making it suitable for multimedia applications. The dual microphone noise cancellation feature enhances call quality.

- Flexible Memory Options: The chip supports a variety of memory configurations, allowing manufacturers to tailor the device%27s performance to specific applications.

## Applications:

- Feature Phones: The MT6261M is primarily designed for feature phones, providing essential functionalities such as voice calls, SMS, and basic applications.

- IoT Devices: Its low power consumption and integrated features make it suitable for various IoT applications, including smart home devices, wearables, and industrial sensors.

- Entry-Level Smartphones: The SoC can also be used in entry-level smartphones that require basic smartphone capabilities without the complexity of high-end features.

- Wearable Devices: The low power profile and integrated connectivity options make it an excellent choice for wearable technology, such as fitness trackers and smartwatches.

## Conclusion:

The MediaTek MT6261M is a versatile and efficient system-on-chip that meets the needs of modern feature phones and IoT applications. With its low power consumption, integrated functionalities, and support for various connectivity options, it provides a reliable solution for manufacturers looking to develop cost-effective and efficient devices. Whether in feature phones, IoT devices, or entry-level smartphones, the MT6261M delivers the performance and features necessary for today%27s mobile communication landscape.
MT6261M Compare Parts
  • MT6261M vs MT6779V/CE
  • MT6261M vs MT6763/T
  • MT6261M vs MT6762V/CB
  • MT6261M vs MT6761V/WB
  • MT6261M vs MT66910TP/A
  • MT6261M vs MT669100P
  • MT6261M vs MT6635P/B
  • MT6261M vs MT6580A/WP
  • MT6261M vs MT6360PP/A
  • MT6261M vs MT6360P
  • MT6261M vs MT6359P/A
  • MT6261M vs MT6330MP/A
  • MT6261M vs MT6319CTW/A
  • MT6261M vs MT6315RP/B
  • MT6261M vs MT6315QP/B
  • MT6261M vs MT6315PP/B
  • MT6261M vs MT6261SA/B
  • MT6261M vs MT6261MA/B-N
  • MT6261M vs MT6261DA/B-N
  • MT6261M vs MT6177HW/ACC
  • MT6261M vs MT6177
  • MT6261M vs MT6177WA/VFBGA-120
  • MT6261M vs MT6253DN1145-DWSL
  • MT6261M vs MT6735V/WPAZATH
  • MT6261M vs MT6735V/WPAHHAH
  • MT6261M vs MT6735V/TA-HHAH
  • MT6261M vs MT6582V/UA-HHAH
  • MT6261M vs MT6393DN/BHDG-L
  • MT6261M vs MT6853Z/ZAHHAH
  • MT6261M vs MT6853V-ZAHHAH
  • MT6261M vs MT6735V/CAHHAH
  • MT6261M vs MT6589WMK-ATSH
  • MT6261M vs MT6589WMK-ATAH
  • MT6261M vs MT6580A-WAHHTH
  • MT6261M vs MT6572A-WAHHAH
  • MT6261M vs MT6572A/WAHHPH
  • MT6261M vs MT6921BA-DFAH
  • MT6261M vs MT6750V/CHHMH
  • MT6261M vs MT6625LN/AMJL
  • MT6261M vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend