☰
MT6260DA
MT6260DA
Active
Description:  MediaTek MT6260DA
Manufacturer:  MediaTek
Datasheet:   MT6260DA Datasheet
History Price: $0
In Stock: 47870
MT6260DA Specification
Specification
Part No
MT6260DA
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6260
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6260DA Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6260DA Description
The MediaTek MT6260DA is a highly integrated system-on-chip (SoC) designed primarily for feature phones and IoT (Internet of Things) devices. It is part of MediaTek%27s MT6260 series, which focuses on providing cost-effective solutions for basic mobile communication and smart devices. Below is a detailed introduction to the MT6260DA, including its specifications and parameters.

## Overview

The MT6260DA is designed to deliver essential functionalities for entry-level mobile devices, including voice calls, SMS, and basic multimedia capabilities. It is optimized for low power consumption, making it suitable for devices that require long battery life. The SoC supports various connectivity options, enabling seamless communication and data transfer.

## Key Features

1. Integrated CPU: The MT6260DA features a 32-bit ARM Cortex-M3 processor, which provides efficient processing power for basic applications and tasks.

2. Low Power Consumption: Designed with power efficiency in mind, the MT6260DA operates at low voltage levels, which helps extend battery life in mobile devices.

3. Multimedia Support: The SoC supports basic multimedia functionalities, including audio playback and simple video playback, making it suitable for feature phones and basic smart devices.

4. Connectivity Options: The MT6260DA includes support for various connectivity options, such as:
- GSM/GPRS/EDGE for mobile communication
- Bluetooth for short-range wireless communication
- GPS for location-based services

5. Integrated Peripherals: The SoC comes with a range of integrated peripherals, including:
- GPIO (General Purpose Input/Output) pins for interfacing with external components
- ADC (Analog-to-Digital Converter) for sensor integration
- UART, SPI, and I2C interfaces for communication with other devices

6. Memory Support: The MT6260DA supports external memory options, allowing for flexible storage configurations based on the device requirements.

7. Development Support: MediaTek provides a comprehensive development environment and tools for developers to create applications and firmware for devices based on the MT6260DA.

## Specifications

- Model: MediaTek MT6260DA
- Architecture: 32-bit ARM Cortex-M3
- Maximum Clock Speed: Up to 104 MHz
- Integrated Modem: GSM/GPRS/EDGE
- Connectivity:
- Bluetooth 4.0
- GPS
- Audio Codec: Integrated audio codec for voice and multimedia playback
- Memory Support:
- RAM: Up to 32 MB
- Flash: Up to 128 MB
- Package Type: QFN (Quad Flat No-lead) or similar
- Operating Voltage: 1.8 V to 3.6 V
- Operating Temperature Range: -40°C to +85°C
- GPIO Pins: Configurable GPIOs for various applications
- Communication Interfaces:
- UART
- SPI
- I2C

## Applications

The MediaTek MT6260DA is suitable for a variety of applications, including:

- Feature phones
- Basic smartphones
- IoT devices and wearables
- Smart home devices
- Automotive applications (for basic telematics)

## Conclusion

The MediaTek MT6260DA is a versatile and efficient SoC designed for entry-level mobile devices and IoT applications. With its low power consumption, integrated connectivity options, and support for basic multimedia functionalities, it provides a solid foundation for manufacturers looking to develop cost-effective and reliable devices. The MT6260DA%27s combination of performance, efficiency, and flexibility makes it an attractive choice for a wide range of applications in the rapidly evolving mobile and IoT markets.
MT6260DA Compare Parts
  • MT6260DA vs MT6779V/CE
  • MT6260DA vs MT6763/T
  • MT6260DA vs MT6762V/CB
  • MT6260DA vs MT6761V/WB
  • MT6260DA vs MT66910TP/A
  • MT6260DA vs MT669100P
  • MT6260DA vs MT6635P/B
  • MT6260DA vs MT6580A/WP
  • MT6260DA vs MT6360PP/A
  • MT6260DA vs MT6360P
  • MT6260DA vs MT6359P/A
  • MT6260DA vs MT6330MP/A
  • MT6260DA vs MT6319CTW/A
  • MT6260DA vs MT6315RP/B
  • MT6260DA vs MT6315QP/B
  • MT6260DA vs MT6315PP/B
  • MT6260DA vs MT6261SA/B
  • MT6260DA vs MT6261MA/B-N
  • MT6260DA vs MT6261DA/B-N
  • MT6260DA vs MT6177HW/ACC
  • MT6260DA vs MT6177
  • MT6260DA vs MT6177WA/VFBGA-120
  • MT6260DA vs MT6253DN1145-DWSL
  • MT6260DA vs MT6735V/WPAZATH
  • MT6260DA vs MT6735V/WPAHHAH
  • MT6260DA vs MT6735V/TA-HHAH
  • MT6260DA vs MT6582V/UA-HHAH
  • MT6260DA vs MT6393DN/BHDG-L
  • MT6260DA vs MT6853Z/ZAHHAH
  • MT6260DA vs MT6853V-ZAHHAH
  • MT6260DA vs MT6735V/CAHHAH
  • MT6260DA vs MT6589WMK-ATSH
  • MT6260DA vs MT6589WMK-ATAH
  • MT6260DA vs MT6580A-WAHHTH
  • MT6260DA vs MT6572A-WAHHAH
  • MT6260DA vs MT6572A/WAHHPH
  • MT6260DA vs MT6921BA-DFAH
  • MT6260DA vs MT6750V/CHHMH
  • MT6260DA vs MT6625LN/AMJL
  • MT6260DA vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend