☰
MT6253D
MT6253D
Active
Description:  MediaTek MT6253D
Manufacturer:  MediaTek
Datasheet:   MT6253D Datasheet
History Price: $0
In Stock: 45060
MT6253D Specification
Specification
Part No
MT6253D
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6253
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6253D Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6253D Description
The MediaTek MT6253D is a highly integrated, low-power system-on-chip (SoC) designed primarily for feature phones and basic mobile devices. It is part of MediaTek%27s MT6253 series, which is known for its efficiency, performance, and cost-effectiveness, making it suitable for emerging markets and budget-friendly devices. The MT6253D is designed to support a range of multimedia features while maintaining low power consumption, which is essential for devices with limited battery capacity.

## Key Specifications:

1. Architecture:
- The MT6253D is based on a 32-bit architecture, providing a balance between performance and power efficiency.

2. CPU:
- It features a single-core ARM7 processor, which operates at a clock speed of up to 260 MHz. This allows for efficient processing of basic applications and tasks.

3. Memory Support:
- The SoC supports up to 32 MB of RAM and 64 MB of flash memory, which is sufficient for running basic applications and storing essential data.

4. Display Support:
- The MT6253D supports various display resolutions, including QVGA (320x240) and lower, making it suitable for basic mobile phone displays.

5. Multimedia Capabilities:
- Integrated multimedia features include support for MP3 audio playback, FM radio, and basic video playback capabilities. It can handle audio formats such as AMR, WAV, and MIDI.

6. Camera Support:
- The SoC supports a single camera interface, allowing for basic image capture and video recording capabilities, typically up to 1.3 MP.

7. Connectivity:
- The MT6253D includes support for GSM/GPRS connectivity, enabling basic mobile communication and data services. It supports various frequency bands, making it suitable for global markets.

8. Power Management:
- Designed with power efficiency in mind, the MT6253D incorporates advanced power management features to extend battery life, which is crucial for feature phones.

9. Operating System:
- The SoC is typically used with proprietary operating systems or basic feature phone platforms, providing a user-friendly interface for basic functionalities.

10. Integrated Peripherals:
- The MT6253D includes various integrated peripherals, such as GPIOs, UART, I2C, and SPI interfaces, allowing for easy connectivity with external components and sensors.

## Features:

- Low Power Consumption: The MT6253D is designed for low power operation, making it ideal for devices that require long battery life without frequent recharging.
- Cost-Effective Solution: As a budget-friendly SoC, it provides essential features at a lower cost, making it suitable for manufacturers targeting entry-level markets.
- Robust Performance: While it is not designed for high-end applications, the MT6253D offers sufficient performance for basic tasks, ensuring a smooth user experience in feature phones.
- Versatile Applications: The SoC can be used in various applications beyond mobile phones, including IoT devices and basic handheld gadgets.

## Applications:

The MediaTek MT6253D is primarily used in:

- Feature Phones: Ideal for basic mobile phones that require essential communication features without advanced smartphone capabilities.
- IoT Devices: Can be utilized in low-power IoT applications where basic processing and connectivity are needed.
- Entry-Level Mobile Devices: Suitable for budget-friendly smartphones or tablets that do not require high processing power.

## Conclusion:

The MediaTek MT6253D is a reliable and efficient system-on-chip designed for feature phones and basic mobile devices. With its low power consumption, integrated multimedia capabilities, and cost-effective design, it meets the needs of manufacturers targeting entry-level markets. While it may not support advanced features found in high-end smartphones, the MT6253D provides a solid foundation for basic communication and multimedia applications, ensuring a satisfactory user experience in budget-friendly devices.
MT6253D Compare Parts
  • MT6253D vs MT6779V/CE
  • MT6253D vs MT6763/T
  • MT6253D vs MT6762V/CB
  • MT6253D vs MT6761V/WB
  • MT6253D vs MT66910TP/A
  • MT6253D vs MT669100P
  • MT6253D vs MT6635P/B
  • MT6253D vs MT6580A/WP
  • MT6253D vs MT6360PP/A
  • MT6253D vs MT6360P
  • MT6253D vs MT6359P/A
  • MT6253D vs MT6330MP/A
  • MT6253D vs MT6319CTW/A
  • MT6253D vs MT6315RP/B
  • MT6253D vs MT6315QP/B
  • MT6253D vs MT6315PP/B
  • MT6253D vs MT6261SA/B
  • MT6253D vs MT6261MA/B-N
  • MT6253D vs MT6261DA/B-N
  • MT6253D vs MT6177HW/ACC
  • MT6253D vs MT6177
  • MT6253D vs MT6177WA/VFBGA-120
  • MT6253D vs MT6253DN1145-DWSL
  • MT6253D vs MT6735V/WPAZATH
  • MT6253D vs MT6735V/WPAHHAH
  • MT6253D vs MT6735V/TA-HHAH
  • MT6253D vs MT6582V/UA-HHAH
  • MT6253D vs MT6393DN/BHDG-L
  • MT6253D vs MT6853Z/ZAHHAH
  • MT6253D vs MT6853V-ZAHHAH
  • MT6253D vs MT6735V/CAHHAH
  • MT6253D vs MT6589WMK-ATSH
  • MT6253D vs MT6589WMK-ATAH
  • MT6253D vs MT6580A-WAHHTH
  • MT6253D vs MT6572A-WAHHAH
  • MT6253D vs MT6572A/WAHHPH
  • MT6253D vs MT6921BA-DFAH
  • MT6253D vs MT6750V/CHHMH
  • MT6253D vs MT6625LN/AMJL
  • MT6253D vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend