☰
MT6250A
MT6250A
Active
Description:  MediaTek MT6250A
Manufacturer:  MediaTek
Datasheet:   MT6250A Datasheet
History Price: $0
In Stock: 44920
MT6250A Specification
Specification
Part No
MT6250A
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6250
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6250A Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6250A Description
The MediaTek MT6250A is a highly integrated system-on-chip (SoC) designed primarily for feature phones and low-cost smartphones. It is part of MediaTek%27s extensive portfolio of mobile communication solutions, providing a balance of performance, power efficiency, and cost-effectiveness. The MT6250A is particularly well-suited for applications in emerging markets, where affordability and functionality are key considerations.

## Overview

The MT6250A is designed to support a wide range of mobile communication standards, including GSM, GPRS, and EDGE. It integrates various components, including a baseband processor, multimedia processing capabilities, and connectivity options, into a single chip. This integration helps to reduce the overall size and complexity of mobile devices while enhancing performance and efficiency.

## Key Features

1. Integrated Baseband Processor:
- The MT6250A features a powerful baseband processor that supports multiple communication standards, ensuring compatibility with various networks and enhancing connectivity options for users.

2. Multimedia Capabilities:
- The SoC includes integrated multimedia processing capabilities, allowing for video playback, audio processing, and image capture. This makes it suitable for devices that require basic multimedia functionality.

3. Support for Multiple SIM Cards:
- The MT6250A supports dual SIM functionality, enabling users to manage two different phone numbers on a single device. This feature is particularly popular in regions where users often switch between different networks.

4. Low Power Consumption:
- Designed with power efficiency in mind, the MT6250A operates at low power levels, making it ideal for battery-operated devices. This helps to extend battery life, which is crucial for users in emerging markets.

5. Flexible Connectivity Options:
- The SoC supports various connectivity options, including Bluetooth and FM radio, allowing users to connect to other devices and enjoy multimedia content.

6. Integrated GPS:
- The MT6250A includes GPS functionality, enabling location-based services and navigation features, which are increasingly important in modern mobile devices.

7. Robust Security Features:
- The SoC incorporates security features to protect user data and ensure secure communication, which is essential in today’s mobile environment.

## Specifications

- Part Number: MT6250A
- Architecture: ARM Cortex-A7
- Baseband Support: GSM, GPRS, EDGE
- Multimedia Support:
- Video playback: Up to 720p
- Audio formats: MP3, AAC, WAV
- Camera Support: Up to 8 MP camera
- Dual SIM Support: Yes
- Connectivity:
- Bluetooth: 2.1 + EDR
- FM Radio: Yes
- GPS: Integrated
- Power Management:
- Low power consumption design
- Support for various power-saving modes
- Operating Voltage: 1.8V to 3.3V
- Package Type: BGA (Ball Grid Array)

## Applications

The MediaTek MT6250A is suitable for a wide range of applications, including:

- Feature phones
- Low-cost smartphones
- Basic multimedia devices
- IoT devices requiring mobile connectivity
- Entry-level tablets

## Conclusion

The MediaTek MT6250A is a versatile and efficient system-on-chip that meets the demands of modern mobile communication, particularly in emerging markets. With its integrated baseband processor, multimedia capabilities, and support for dual SIM functionality, it provides a comprehensive solution for manufacturers looking to create affordable and feature-rich mobile devices. Its low power consumption and robust connectivity options make it an ideal choice for a variety of applications, ensuring effective performance in diverse environments and conditions.
MT6250A Compare Parts
  • MT6250A vs MT6779V/CE
  • MT6250A vs MT6763/T
  • MT6250A vs MT6762V/CB
  • MT6250A vs MT6761V/WB
  • MT6250A vs MT66910TP/A
  • MT6250A vs MT669100P
  • MT6250A vs MT6635P/B
  • MT6250A vs MT6580A/WP
  • MT6250A vs MT6360PP/A
  • MT6250A vs MT6360P
  • MT6250A vs MT6359P/A
  • MT6250A vs MT6330MP/A
  • MT6250A vs MT6319CTW/A
  • MT6250A vs MT6315RP/B
  • MT6250A vs MT6315QP/B
  • MT6250A vs MT6315PP/B
  • MT6250A vs MT6261SA/B
  • MT6250A vs MT6261MA/B-N
  • MT6250A vs MT6261DA/B-N
  • MT6250A vs MT6177HW/ACC
  • MT6250A vs MT6177
  • MT6250A vs MT6177WA/VFBGA-120
  • MT6250A vs MT6253DN1145-DWSL
  • MT6250A vs MT6735V/WPAZATH
  • MT6250A vs MT6735V/WPAHHAH
  • MT6250A vs MT6735V/TA-HHAH
  • MT6250A vs MT6582V/UA-HHAH
  • MT6250A vs MT6393DN/BHDG-L
  • MT6250A vs MT6853Z/ZAHHAH
  • MT6250A vs MT6853V-ZAHHAH
  • MT6250A vs MT6735V/CAHHAH
  • MT6250A vs MT6589WMK-ATSH
  • MT6250A vs MT6589WMK-ATAH
  • MT6250A vs MT6580A-WAHHTH
  • MT6250A vs MT6572A-WAHHAH
  • MT6250A vs MT6572A/WAHHPH
  • MT6250A vs MT6921BA-DFAH
  • MT6250A vs MT6750V/CHHMH
  • MT6250A vs MT6625LN/AMJL
  • MT6250A vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend