☰
MT6239A/D
MT6239A/D
Active
Description:  MediaTek MT6239A/D
Manufacturer:  MediaTek
Datasheet:   MT6239A/D Datasheet
History Price: $0
In Stock: 38240
MT6239A/D Specification
Specification
Part No
MT6239A/D
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6239
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6239A/D Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6239A/D Description

The MediaTek MT6239A/D is a highly integrated and energy-efficient mobile platform designed for feature phones and low-cost smartphones. As a part of MediaTek's MT623X series, the MT6239A/D provides a reliable, cost-effective solution for voice and multimedia features, positioning itself as an ideal choice for entry-level and mid-range mobile devices. It offers a robust set of capabilities that support 2G and 3G networks, multimedia functions, and efficient power management.

## Key Features

1. Integrated System-on-Chip (SoC)
The MT6239A/D is built on an advanced System-on-Chip architecture, integrating multiple key components, including a processor core, GPU, multimedia accelerators, and power management circuitry, all into a single chip. This integration minimizes the need for external components, reducing system complexity and cost.

2. CPU Architecture
The MT6239A/D is equipped with an ARM9 processor core running at a clock speed of up to 520 MHz. This architecture provides efficient performance for mobile applications, delivering smooth operation for basic tasks, including phone functions, multimedia playback, and web browsing.

3. Multimedia Capabilities
This platform is designed to deliver a solid multimedia experience, supporting MP3 audio playback, FM radio, and video decoding. It can handle video formats such as 3GP, MP4, and AVI, making it an excellent choice for feature phones and budget smartphones that require multimedia support.

4. Display Support
The MT6239A/D supports QVGA (320x240) resolution displays, which is standard for entry-level phones. The display interface allows for crisp and clear visuals, making it ideal for basic web browsing, gaming, and video viewing.

5. Camera Support
The platform offers support for cameras up to 3MP, allowing for basic photo and video capture capabilities. With integrated image signal processing (ISP), the MT6239A/D enhances photo quality, making it suitable for low-cost phones that still need functional camera features.

6. Connectivity Options
The MT6239A/D provides integrated support for 2G (GSM/GPRS) and 3G (UMTS/HSPA) connectivity, enabling voice calls, SMS, MMS, and mobile internet browsing. This makes it a versatile solution for emerging markets and affordable mobile devices that require reliable connectivity without the need for advanced 4G or 5G support.

7. Power Efficiency
One of the key features of the MT6239A/D is its power management capabilities. It includes advanced power-saving technologies, ensuring efficient battery life even with relatively modest battery capacities. The platform's low power consumption is crucial for entry-level devices, where battery life is a top priority.

8. Support for Multiple Languages
The MT6239A/D supports various languages and regional features, making it adaptable to global markets. This is particularly important in emerging markets where diverse languages and regional settings are needed to cater to a broad user base.

9. Operating System Support
The MT6239A/D runs on a customized version of the Linux-based operating system, offering a stable and flexible platform for mobile device manufacturers to build user interfaces and applications. This operating system supports basic applications, including SMS, contacts, calendar, and multimedia playback.

10. Security Features
MediaTek has incorporated security features into the MT6239A/D to ensure that user data is protected. This includes hardware encryption and secure boot functionalities to safeguard against unauthorized access to the device and data.

## Electrical and Performance Specifications

* CPU: ARM9 Core, 520 MHz
* GPU: Integrated 2D Graphics Accelerator
* RAM: Up to 128MB of DDR2 RAM
* Storage: 16MB to 128MB NAND Flash, expandable via microSD card (up to 32GB)
* Display Resolution: Supports QVGA (320x240) and lower resolutions
* Camera Support: Up to 3 MP, with integrated ISP for basic photography and video capture
* Audio: Integrated audio codec for MP3, WAV, and AMR playback
* FM Radio: Built-in FM transmitter and receiver
* Connectivity:

* GSM/GPRS: 850/900/1800/1900 MHz
* UMTS/HSPA: 900/2100 MHz
* Bluetooth: v2.0 (EER)
* USB 2.0 (High-Speed) for data transfer and charging
* GPS: Integrated GPS support (optional)
* Power Consumption: Low-power consumption design, optimized for long battery life
* Power Supply: 3.7V Li-ion battery, 800mAh to 1500mAh
* Standby Time: Up to 300 hours
* Talk Time: Up to 8 hours (dependent on network and usage conditions)
* Package: LQFP-128 (14mm x 14mm)

## Typical Applications

1. Feature Phones
The MT6239A/D is primarily designed for entry-level and mid-range feature phones. It provides the necessary performance for handling essential mobile functions like voice calls, messaging, basic internet browsing, and multimedia playback.

2. Low-Cost Smartphones
In addition to feature phones, this platform is also used in budget smartphones, where basic smartphone functionality is required, including 3G connectivity, multimedia support, and mobile internet access. The MT6239A/D offers a cost-effective solution for devices that do not require the high-performance capabilities of more advanced platforms.

3. Personal Communication Devices
The MT6239A/D is used in personal communication devices that require efficient power usage, long battery life, and reliable mobile connectivity. It is well-suited for markets where low-cost mobile communication devices are in demand.

4. Smart Wearables
Given its power-efficient design, the MT6239A/D is also suitable for wearable devices, including fitness trackers and smartwatches, which require compact form factors and extended battery life.

5. Industrial Applications
In industrial environments, the MT6239A/D can be used in handheld communication devices, remote monitoring systems, and other specialized communication tools where low power consumption, durability, and cost-effectiveness are essential.

6. Mobile Payment Terminals
The MT6239A/D’s support for connectivity options like Bluetooth and USB makes it a viable option for mobile payment terminals. It provides a compact, power-efficient solution for devices that need to process transactions securely and efficiently.

7. Rugged Mobile Devices
The MT6239A/D can be used in ruggedized mobile devices that require reliable performance in harsh environments. These devices could include barcode scanners, inventory management systems, and other handheld devices used in industrial or outdoor settings.

8. Consumer Electronics
The platform is also suitable for consumer electronics that require a low-cost, energy-efficient mobile computing solution, such as portable gaming devices or entry-level personal assistants.

9. Telecommunication Infrastructure
The MT6239A/D can be used in telecommunication infrastructure devices, including mobile hotspots and signal repeaters, where it handles basic network operations, including signal routing and basic user interfaces.

## Advantages

* Cost-Effective: The MT6239A/D offers excellent value for entry-level mobile phones and basic smartphones, providing the necessary features at a low cost.
* Low Power Consumption: Optimized for low power usage, it ensures longer battery life, which is essential for mobile devices.
* Multimedia Support: Although designed for budget devices, the MT6239A/D still supports essential multimedia features such as MP3 playback, FM radio, and video decoding, enhancing the user experience.
* Scalable and Flexible: With support for various memory configurations and peripheral options, the MT6239A/D is adaptable to different device requirements, from basic phones to more feature-rich models.
* Reliable Connectivity: Supporting both 2G and 3G connectivity, the MT6239A/D ensures reliable voice communication and mobile data services for a wide range of users.

## Conclusion

The MediaTek MT6239A/D is a powerful and efficient platform designed for feature phones and entry-level smartphones. Its combination of low power consumption, multimedia support, and reliable connectivity makes it an ideal solution for affordable mobile devices that still require a robust set of features. Whether used in basic communication devices, low-cost smartphones, or consumer electronics, the MT6239A/D provides an optimal balance of performance, efficiency, and cost-effectiveness, meeting the needs of users in emerging markets and beyond.
MT6239A/D Compare Parts
  • MT6239A/D vs MT6779V/CE
  • MT6239A/D vs MT6763/T
  • MT6239A/D vs MT6762V/CB
  • MT6239A/D vs MT6761V/WB
  • MT6239A/D vs MT66910TP/A
  • MT6239A/D vs MT669100P
  • MT6239A/D vs MT6635P/B
  • MT6239A/D vs MT6580A/WP
  • MT6239A/D vs MT6360PP/A
  • MT6239A/D vs MT6360P
  • MT6239A/D vs MT6359P/A
  • MT6239A/D vs MT6330MP/A
  • MT6239A/D vs MT6319CTW/A
  • MT6239A/D vs MT6315RP/B
  • MT6239A/D vs MT6315QP/B
  • MT6239A/D vs MT6315PP/B
  • MT6239A/D vs MT6261SA/B
  • MT6239A/D vs MT6261MA/B-N
  • MT6239A/D vs MT6261DA/B-N
  • MT6239A/D vs MT6177HW/ACC
  • MT6239A/D vs MT6177
  • MT6239A/D vs MT6177WA/VFBGA-120
  • MT6239A/D vs MT6253DN1145-DWSL
  • MT6239A/D vs MT6735V/WPAZATH
  • MT6239A/D vs MT6735V/WPAHHAH
  • MT6239A/D vs MT6735V/TA-HHAH
  • MT6239A/D vs MT6582V/UA-HHAH
  • MT6239A/D vs MT6393DN/BHDG-L
  • MT6239A/D vs MT6853Z/ZAHHAH
  • MT6239A/D vs MT6853V-ZAHHAH
  • MT6239A/D vs MT6735V/CAHHAH
  • MT6239A/D vs MT6589WMK-ATSH
  • MT6239A/D vs MT6589WMK-ATAH
  • MT6239A/D vs MT6580A-WAHHTH
  • MT6239A/D vs MT6572A-WAHHAH
  • MT6239A/D vs MT6572A/WAHHPH
  • MT6239A/D vs MT6921BA-DFAH
  • MT6239A/D vs MT6750V/CHHMH
  • MT6239A/D vs MT6625LN/AMJL
  • MT6239A/D vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend