☰
MT6227N
MT6227N
Active
Description:  MediaTek MT6227N
Manufacturer:  MediaTek
Datasheet:   MT6227N Datasheet
History Price: $0
In Stock: 31200
MT6227N Specification
Specification
Part No
MT6227N
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6227
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6227N Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6227N Description
The MediaTek MT6227N is a highly integrated, low-power system-on-chip (SoC) designed primarily for mobile communication applications, particularly in feature phones and basic smartphones. This chipset is part of MediaTek%27s extensive portfolio of mobile solutions, known for its efficiency, performance, and cost-effectiveness. Below is a detailed overview of the MT6227N, including its specifications, features, and applications.

## Overview

The MT6227N is designed to provide a comprehensive solution for mobile devices, integrating various functionalities into a single chip. It supports GSM/GPRS communication, making it suitable for basic mobile phones and entry-level smartphones. The chipset is optimized for low power consumption, ensuring extended battery life, which is crucial for mobile devices.

## Key Specifications

1. Processor Architecture:
- The MT6227N features a 32-bit RISC processor architecture, which is designed to deliver efficient performance for basic mobile applications. The processor is capable of handling various tasks, including call processing, SMS, and multimedia playback.

2. Operating Frequency:
- The chipset supports GSM frequencies, including 850/900/1800/1900 MHz bands, allowing for global compatibility in mobile communication.

3. Data Connectivity:
- The MT6227N supports GPRS Class 10, enabling data transmission rates of up to 85.6 kbps. This allows for basic internet browsing and data services, suitable for feature phones.

4. Memory Support:
- The SoC supports external memory interfaces, including SRAM and Flash memory, allowing for flexible memory configurations based on the device%27s requirements.

5. Audio Processing:
- The MT6227N includes integrated audio processing capabilities, supporting various audio formats and providing high-quality sound output for calls and multimedia playback.

6. Display Interface:
- The chipset supports various display interfaces, including TFT and STN, with resolutions up to 176x220 pixels. This enables manufacturers to design devices with clear and vibrant displays.

7. Camera Support:
- The MT6227N can interface with basic camera modules, supporting resolutions up to 1.3 megapixels. This allows for basic photography capabilities in feature phones.

8. Power Management:
- The chipset is designed for low power consumption, with advanced power management features that help extend battery life. It includes various sleep modes to minimize energy usage when the device is idle.

9. Integrated Features:
- The MT6227N integrates various features, including a built-in FM radio, Bluetooth connectivity, and support for Java applications, enhancing the overall functionality of mobile devices.

## Features

- Cost-Effective Solution: The MT6227N is designed to provide a balance between performance and cost, making it an attractive option for manufacturers of entry-level mobile devices.
- Low Power Consumption: The chipset%27s low power design ensures that devices can operate for extended periods on a single charge, which is essential for feature phones.
- Versatile Connectivity: With support for GSM/GPRS and Bluetooth, the MT6227N enables a range of connectivity options for users.
- Integrated Multimedia Support: The inclusion of audio and camera processing capabilities allows manufacturers to create devices with enhanced multimedia features.

## Applications

The MediaTek MT6227N is suitable for a variety of applications, including:

- Feature Phones: Ideal for basic mobile phones that require reliable voice communication and SMS capabilities.
- Entry-Level Smartphones: Can be used in low-cost smartphones that need basic internet connectivity and multimedia features.
- IoT Devices: The chipset can also be utilized in Internet of Things (IoT) applications where low power consumption and GSM connectivity are required.
- Wearable Devices: Suitable for basic wearable devices that require mobile connectivity and low power operation.

## Conclusion

In summary, the MediaTek MT6227N is a versatile and efficient system-on-chip designed for mobile communication applications, particularly in feature phones and entry-level smartphones. With its integrated features, low power consumption, and cost-effectiveness, the MT6227N provides a reliable solution for manufacturers looking to develop basic mobile devices. Its specifications and capabilities make it a valuable component in the evolving landscape of mobile technology, catering to users who require essential communication features without the complexity of high-end smartphones.
MT6227N Compare Parts
  • MT6227N vs MT6779V/CE
  • MT6227N vs MT6763/T
  • MT6227N vs MT6762V/CB
  • MT6227N vs MT6761V/WB
  • MT6227N vs MT66910TP/A
  • MT6227N vs MT669100P
  • MT6227N vs MT6635P/B
  • MT6227N vs MT6580A/WP
  • MT6227N vs MT6360PP/A
  • MT6227N vs MT6360P
  • MT6227N vs MT6359P/A
  • MT6227N vs MT6330MP/A
  • MT6227N vs MT6319CTW/A
  • MT6227N vs MT6315RP/B
  • MT6227N vs MT6315QP/B
  • MT6227N vs MT6315PP/B
  • MT6227N vs MT6261SA/B
  • MT6227N vs MT6261MA/B-N
  • MT6227N vs MT6261DA/B-N
  • MT6227N vs MT6177HW/ACC
  • MT6227N vs MT6177
  • MT6227N vs MT6177WA/VFBGA-120
  • MT6227N vs MT6253DN1145-DWSL
  • MT6227N vs MT6735V/WPAZATH
  • MT6227N vs MT6735V/WPAHHAH
  • MT6227N vs MT6735V/TA-HHAH
  • MT6227N vs MT6582V/UA-HHAH
  • MT6227N vs MT6393DN/BHDG-L
  • MT6227N vs MT6853Z/ZAHHAH
  • MT6227N vs MT6853V-ZAHHAH
  • MT6227N vs MT6735V/CAHHAH
  • MT6227N vs MT6589WMK-ATSH
  • MT6227N vs MT6589WMK-ATAH
  • MT6227N vs MT6580A-WAHHTH
  • MT6227N vs MT6572A-WAHHAH
  • MT6227N vs MT6572A/WAHHPH
  • MT6227N vs MT6921BA-DFAH
  • MT6227N vs MT6750V/CHHMH
  • MT6227N vs MT6625LN/AMJL
  • MT6227N vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend