☰
MT6219N
MT6219N
Active
Description:  MediaTek MT6219N
Manufacturer:  MediaTek
Datasheet:   MT6219N Datasheet
History Price: $0
In Stock: 11680
MT6219N Specification
Specification
Part No
MT6219N
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6219
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6219N Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6219N Description
The MediaTek MT6219N is a highly integrated mobile chipset designed primarily for feature phones and basic mobile devices. It is part of MediaTek%27s MT62xx series, which is known for providing cost-effective solutions for entry-level mobile devices. The MT6219N is engineered to deliver efficient performance while maintaining low power consumption, making it suitable for devices that require long battery life and essential communication features. Below is a detailed introduction to the MediaTek MT6219N, including its specifications and parameters.

## Overview

The MediaTek MT6219N is designed to support basic mobile functionalities, including voice calls, SMS, and multimedia playback. It is particularly well-suited for markets where affordable mobile devices are in high demand. The chipset integrates various components, including a baseband processor, multimedia engine, and power management features, into a single chip, which helps reduce the overall cost and size of mobile devices.

## Key Specifications

1. CPU Architecture:
- The MT6219N features a single-core processor architecture, optimized for basic tasks such as voice communication and simple applications.
- The CPU operates at a clock speed of up to 260 MHz, providing adequate processing power for entry-level applications.

2. Memory Support:
- The chipset supports up to 32 MB of RAM, which is sufficient for running basic applications and the operating system.
- It also supports external flash memory (NAND) up to 16 GB, allowing users to store multimedia files, applications, and other data.

3. Display Support:
- The MT6219N can drive displays with resolutions up to 176 x 220 pixels, which is typical for feature phones.
- It supports various display technologies, including TFT and LCD, ensuring compatibility with a range of screen types.

4. Connectivity:
- The chipset includes support for GSM/GPRS connectivity, enabling voice calls and basic data services.
- It supports dual SIM functionality, allowing users to manage two phone numbers simultaneously, which is particularly appealing in regions where users prefer to have multiple lines.

5. Multimedia Capabilities:
- The MT6219N features a built-in multimedia engine that supports audio playback and recording.
- It is capable of handling common audio formats such as MP3 and AMR, making it suitable for basic music playback.
- The chipset also supports basic camera functionality, allowing for image capture with resolutions typically up to 1.3 MP.

6. Power Management:
- The MT6219N is designed with power efficiency in mind, featuring advanced power management techniques to extend battery life.
- It supports various power-saving modes, which help reduce power consumption during idle periods.

7. Operating System:
- The chipset is typically paired with proprietary operating systems or basic Java-based platforms, which are lightweight and suitable for feature phones.

8. Additional Features:
- The MT6219N supports various input methods, including physical keypads and touchscreens, depending on the device design.
- It includes support for basic messaging services, such as SMS and MMS, as well as simple applications like calendars and alarms.

## Applications

The MediaTek MT6219N is primarily used in feature phones and low-cost mobile devices aimed at emerging markets. Its specifications make it suitable for users who require basic communication features without the need for advanced smartphone capabilities. The chipset%27s dual SIM support is particularly appealing in regions where users prefer to manage multiple phone numbers.

## Conclusion

In summary, the MediaTek MT6219N is a versatile and cost-effective chipset designed for entry-level mobile devices. With its efficient performance, low power consumption, and support for essential features, it serves as a reliable solution for manufacturers looking to produce affordable mobile phones. Its specifications cater to the needs of users who prioritize basic communication and multimedia functionalities in their devices. The MT6219N exemplifies MediaTek%27s commitment to providing innovative solutions for the mobile market, particularly in regions where affordability and functionality are key considerations.
MT6219N Compare Parts
  • MT6219N vs MT6779V/CE
  • MT6219N vs MT6763/T
  • MT6219N vs MT6762V/CB
  • MT6219N vs MT6761V/WB
  • MT6219N vs MT66910TP/A
  • MT6219N vs MT669100P
  • MT6219N vs MT6635P/B
  • MT6219N vs MT6580A/WP
  • MT6219N vs MT6360PP/A
  • MT6219N vs MT6360P
  • MT6219N vs MT6359P/A
  • MT6219N vs MT6330MP/A
  • MT6219N vs MT6319CTW/A
  • MT6219N vs MT6315RP/B
  • MT6219N vs MT6315QP/B
  • MT6219N vs MT6315PP/B
  • MT6219N vs MT6261SA/B
  • MT6219N vs MT6261MA/B-N
  • MT6219N vs MT6261DA/B-N
  • MT6219N vs MT6177HW/ACC
  • MT6219N vs MT6177
  • MT6219N vs MT6177WA/VFBGA-120
  • MT6219N vs MT6253DN1145-DWSL
  • MT6219N vs MT6735V/WPAZATH
  • MT6219N vs MT6735V/WPAHHAH
  • MT6219N vs MT6735V/TA-HHAH
  • MT6219N vs MT6582V/UA-HHAH
  • MT6219N vs MT6393DN/BHDG-L
  • MT6219N vs MT6853Z/ZAHHAH
  • MT6219N vs MT6853V-ZAHHAH
  • MT6219N vs MT6735V/CAHHAH
  • MT6219N vs MT6589WMK-ATSH
  • MT6219N vs MT6589WMK-ATAH
  • MT6219N vs MT6580A-WAHHTH
  • MT6219N vs MT6572A-WAHHAH
  • MT6219N vs MT6572A/WAHHPH
  • MT6219N vs MT6921BA-DFAH
  • MT6219N vs MT6750V/CHHMH
  • MT6219N vs MT6625LN/AMJL
  • MT6219N vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend