☰
MT6177W
MT6177W
Active
Description:  MediaTek MT6177W
Manufacturer:  MediaTek
Datasheet:   MT6177W Datasheet
History Price: $0
In Stock: 42160
MT6177W Specification
Specification
Part No
MT6177W
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6177
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6177W Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6177W Description
The MediaTek MT6177W is a highly integrated system-on-chip (SoC) designed for a variety of applications, particularly in the realm of mobile communications and Internet of Things (IoT) devices. This SoC is part of MediaTek%27s extensive portfolio of chipsets, which are known for their performance, efficiency, and advanced features. The MT6177W is specifically tailored for 5G connectivity, making it suitable for next-generation mobile devices and applications that require high-speed data transmission and low latency.

## Overview

The MT6177W is designed to support a wide range of connectivity options, including 5G, 4G LTE, and Wi-Fi, enabling seamless communication across different networks. It integrates various components, including a powerful application processor, modem, and multimedia processing capabilities, into a single chip, which helps reduce the overall size and complexity of the device. This SoC is particularly well-suited for smartphones, tablets, and IoT devices that demand high performance and efficient power management.

## Key Specifications

1. 5G Connectivity:
- The MT6177W supports both standalone (SA) and non-standalone (NSA) 5G architectures, enabling it to connect to both 5G and existing 4G LTE networks. This flexibility ensures compatibility with a wide range of network deployments.

2. Integrated Modem:
- The SoC features an integrated 5G modem that supports sub-6 GHz frequency bands, providing high-speed data rates and low latency for applications such as video streaming, online gaming, and real-time communication.

3. CPU Architecture:
- The MT6177W is equipped with a multi-core CPU architecture, typically featuring ARM Cortex-A76 and Cortex-A55 cores. This heterogeneous architecture allows for efficient processing of demanding applications while maintaining power efficiency.

4. GPU:
- The SoC includes a powerful GPU (Graphics Processing Unit) that supports advanced graphics rendering and gaming capabilities. This enhances the user experience in applications that require high-quality visuals and smooth performance.

5. Memory Support:
- The MT6177W supports LPDDR4X memory, allowing for high-speed data access and improved multitasking capabilities. This memory type is essential for modern applications that require fast data processing and responsiveness.

6. Multimedia Capabilities:
- The SoC is designed to handle high-definition video playback and recording, supporting resolutions up to 4K. It also includes hardware acceleration for various multimedia codecs, ensuring efficient processing of audio and video content.

7. AI Processing:
- The MT6177W incorporates AI processing capabilities, enabling features such as intelligent camera enhancements, voice recognition, and real-time data analysis. This integration of AI technology enhances the overall functionality of devices powered by this SoC.

8. Connectivity Options:
- In addition to 5G and 4G LTE, the MT6177W supports various connectivity options, including Wi-Fi 6, Bluetooth 5.0, and GNSS (Global Navigation Satellite System). This comprehensive connectivity suite ensures that devices can communicate effectively in diverse environments.

9. Power Management:
- The SoC is designed with power efficiency in mind, featuring advanced power management techniques to extend battery life in mobile devices. This is particularly important for smartphones and IoT devices that require long-lasting performance.

10. Security Features:
- The MT6177W includes built-in security features to protect user data and ensure secure communications. This is essential for applications that handle sensitive information, such as financial transactions and personal data.

## Applications

The MediaTek MT6177W is suitable for a wide range of applications, including:

- Smartphones: Providing high-speed connectivity and advanced multimedia capabilities for next-generation mobile devices.
- Tablets: Enhancing performance and connectivity in tablets, enabling seamless browsing, streaming, and gaming experiences.
- IoT Devices: Supporting various IoT applications, including smart home devices, wearables, and industrial IoT solutions that require reliable connectivity and processing power.
- Automotive: Enabling connected car applications, including infotainment systems, navigation, and vehicle-to-everything (V2X) communication.

## Conclusion

The MediaTek MT6177W is a powerful and versatile system-on-chip that meets the demands of modern mobile and IoT applications. With its integrated 5G modem, multi-core CPU architecture, and advanced multimedia capabilities, it is an excellent choice for engineers and developers looking to create high-performance devices. Its support for a wide range of connectivity options, AI processing, and robust power management features make it particularly suitable for next-generation smartphones, tablets, and IoT solutions. As the demand for high-speed connectivity and advanced features continues to grow, the MT6177W stands out as a valuable component for achieving optimal performance in a variety of applications.
MT6177W Compare Parts
  • MT6177W vs MT6779V/CE
  • MT6177W vs MT6763/T
  • MT6177W vs MT6762V/CB
  • MT6177W vs MT6761V/WB
  • MT6177W vs MT66910TP/A
  • MT6177W vs MT669100P
  • MT6177W vs MT6635P/B
  • MT6177W vs MT6580A/WP
  • MT6177W vs MT6360PP/A
  • MT6177W vs MT6360P
  • MT6177W vs MT6359P/A
  • MT6177W vs MT6330MP/A
  • MT6177W vs MT6319CTW/A
  • MT6177W vs MT6315RP/B
  • MT6177W vs MT6315QP/B
  • MT6177W vs MT6315PP/B
  • MT6177W vs MT6261SA/B
  • MT6177W vs MT6261MA/B-N
  • MT6177W vs MT6261DA/B-N
  • MT6177W vs MT6177HW/ACC
  • MT6177W vs MT6177
  • MT6177W vs MT6177WA/VFBGA-120
  • MT6177W vs MT6253DN1145-DWSL
  • MT6177W vs MT6735V/WPAZATH
  • MT6177W vs MT6735V/WPAHHAH
  • MT6177W vs MT6735V/TA-HHAH
  • MT6177W vs MT6582V/UA-HHAH
  • MT6177W vs MT6393DN/BHDG-L
  • MT6177W vs MT6853Z/ZAHHAH
  • MT6177W vs MT6853V-ZAHHAH
  • MT6177W vs MT6735V/CAHHAH
  • MT6177W vs MT6589WMK-ATSH
  • MT6177W vs MT6589WMK-ATAH
  • MT6177W vs MT6580A-WAHHTH
  • MT6177W vs MT6572A-WAHHAH
  • MT6177W vs MT6572A/WAHHPH
  • MT6177W vs MT6921BA-DFAH
  • MT6177W vs MT6750V/CHHMH
  • MT6177W vs MT6625LN/AMJL
  • MT6177W vs MT6589WK/ATSH
  • MT6177W FAQ
    Q1: What is the primary function of MediaTek MT6177W?
    A1: The MediaTek MT6177W is a multi-mode RF transceiver designed for mobile and wireless communication applications. It supports high-speed data transmission and reception across multiple frequency bands, enabling devices to operate efficiently in LTE, WCDMA, and GSM networks.

    Q2: Which frequency bands does MediaTek MT6177W support?
    A2: The MT6177W supports a wide range of frequency bands, including LTE FDD/TDD, WCDMA, and GSM, allowing mobile devices to seamlessly switch between different network standards for optimal connectivity.

    Q3: What are the key features of MediaTek MT6177W for mobile communication?
    A3: Key features include multi-band operation, high linearity, low noise figure, integrated power management, and efficient signal processing. These features enable stable and high-quality voice and data transmission for smartphones and mobile devices.

    Q4: How does MediaTek MT6177W improve power efficiency?
    A4: The MT6177W integrates advanced power management features such as adaptive power control, low-power standby modes, and optimized amplification stages. This reduces overall energy consumption in mobile devices, extending battery life.

    Q5: Can MediaTek MT6177W support carrier aggregation?
    A5: Yes, the transceiver supports carrier aggregation in LTE networks, which allows multiple frequency bands to be combined for higher data throughput, improved network performance, and reduced latency in high-traffic environments.

    Q6: What type of modulation schemes does MediaTek MT6177W support?
    A6: The MT6177W supports various modulation schemes including QPSK, 16-QAM, and 64-QAM for LTE, as well as WCDMA and GSM modulation. This flexibility ensures compatibility with different mobile communication standards.

    Q7: How does MediaTek MT6177W handle interference and signal quality?
    A7: The device employs advanced filtering, adaptive gain control, and low-noise amplifiers to minimize interference and maintain high signal-to-noise ratio, ensuring reliable connectivity even in challenging radio environments.

    Q8: What is the typical power output capability of MediaTek MT6177W?
    A8: The MT6177W features integrated power amplifiers capable of providing sufficient output power for uplink transmission across supported LTE, WCDMA, and GSM bands, ensuring robust mobile communication coverage.

    Q9: How is MediaTek MT6177W integrated into mobile devices?
    A9: The MT6177W is typically integrated as a system-in-package (SiP) or module alongside baseband processors, antenna switches, and filters. This integration reduces PCB footprint, improves thermal management, and simplifies device design.

    Q10: How does MediaTek MT6177W support data throughput in LTE networks?
    A10: By supporting multiple LTE bands, carrier aggregation, and high-order modulation schemes, the MT6177W maximizes data throughput, enabling fast download and upload speeds for mobile broadband applications.

    Q11: Can MediaTek MT6177W operate in TDD and FDD LTE modes?
    A11: Yes, the MT6177W is designed to operate in both TDD (Time Division Duplex) and FDD (Frequency Division Duplex) LTE modes, offering versatile deployment in various global mobile networks.

    Q12: What temperature range can MediaTek MT6177W operate in?
    A12: The device is designed to operate reliably across a typical commercial temperature range, ensuring stable RF performance in smartphones and mobile devices under varying environmental conditions.

    Q13: How does MediaTek MT6177W handle multi-standard operation?
    A13: The MT6177W includes multi-mode transceiver functionality, allowing dynamic switching between LTE, WCDMA, and GSM. This ensures seamless network coverage, optimal performance, and uninterrupted connectivity.

    Q14: Does MediaTek MT6177W include integrated filters?
    A14: Yes, the device integrates RF filtering to reduce out-of-band emissions and improve signal purity. This helps maintain regulatory compliance and reduces interference with other wireless systems.

    Q15: What are the advantages of using MediaTek MT6177W in mobile devices?
    A15: Advantages include compact design, multi-band support, high linearity, low noise figure, energy efficiency, and integrated power management. These benefits enable high-quality voice, video, and data services in modern smartphones.

    Q16: How does MediaTek MT6177W support MIMO technology?
    A16: The transceiver supports Multiple Input Multiple Output (MIMO) configurations by providing consistent signal quality across multiple antennas, enhancing throughput, spectral efficiency, and link reliability in LTE networks.

    Q17: Can MediaTek MT6177W be used in IoT or connected devices?
    A17: Yes, its multi-mode connectivity, low power consumption, and compact integration make it suitable for IoT devices, smart sensors, and other connected devices requiring reliable cellular communication.

    Q18: How does MediaTek MT6177W handle uplink and downlink signals?
    A18: The MT6177W includes separate transmit and receive chains with adaptive gain control and linearization features, ensuring accurate signal transmission in uplink and robust signal reception in downlink across supported bands.

    Q19: How does MediaTek MT6177W support network handover?
    A19: The device can seamlessly switch between LTE, WCDMA, and GSM networks during mobility, ensuring uninterrupted calls and data sessions, which is critical for users in high-mobility scenarios such as driving or commuting.

    Q20: What are the key features of MediaTek MT6177W for engineers?
    A20: Key features include multi-band LTE/WCDMA/GSM support, high linearity, low noise figure, integrated power amplifiers, carrier aggregation, advanced filtering, adaptive power management, MIMO support, and compact SiP integration. These capabilities make the MT6177W ideal for developing high-performance, energy-efficient mobile communication devices.
    Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend