☰
MT6176V
MT6176V
Active
Description:  MediaTek MT6176V
Manufacturer:  MediaTek
Datasheet:   MT6176V Datasheet
History Price: $0
In Stock: 33850
MT6176V Specification
Specification
Part No
MT6176V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6176
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6176V Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6176V Description
The MediaTek MT6176V is a highly integrated system-on-chip (SoC) designed for mobile communication applications, particularly in the realm of smartphones and other connected devices. This SoC is part of MediaTek%27s extensive portfolio of solutions aimed at providing high-performance connectivity, efficient processing, and advanced multimedia capabilities. Below is a detailed overview of the MT6176V, including its specifications and features.

## Key Specifications and Features:

1. Architecture:
- The MT6176V is built on a 64-bit architecture, utilizing ARM Cortex-A76 and Cortex-A55 cores. This heterogeneous architecture allows for a balance between high performance and power efficiency, enabling the SoC to handle demanding applications while conserving battery life.

2. CPU Configuration:
- The SoC typically features a big.LITTLE configuration, with 2 high-performance Cortex-A76 cores and 6 power-efficient Cortex-A55 cores. This configuration allows the device to dynamically allocate tasks to the appropriate cores based on workload, optimizing performance and energy consumption.

3. Clock Speed:
- The MT6176V can achieve a maximum clock speed of up to 2.2 GHz for the Cortex-A76 cores, providing robust processing power for demanding applications such as gaming, video playback, and multitasking.

4. GPU:
- The SoC is equipped with a powerful GPU, often the ARM Mali-G57, which supports advanced graphics rendering and enhances the visual experience for gaming and multimedia applications. This GPU is designed to handle high-resolution displays and complex graphics efficiently.

5. Integrated Modem:
- One of the standout features of the MT6176V is its integrated 5G modem, which supports both sub-6 GHz and mmWave frequencies. This allows for high-speed data connectivity, enabling users to experience faster download and upload speeds, lower latency, and improved overall network performance.

6. Connectivity:
- The MT6176V supports a wide range of connectivity options, including:
- 5G NR (New Radio): For next-generation mobile connectivity.
- 4G LTE: Backward compatibility with existing networks.
- Wi-Fi 6: For high-speed wireless connectivity.
- Bluetooth 5.0: For efficient short-range communication with peripherals.

7. Multimedia Capabilities:
- The SoC is designed to support advanced multimedia features, including:
- Camera Support: The MT6176V can handle multiple camera configurations, supporting high-resolution sensors and advanced imaging features such as HDR (High Dynamic Range) and AI-enhanced photography.
- Video Playback: It supports 4K video playback and encoding, allowing for high-quality video streaming and recording.

8. AI Processing:
- The MT6176V includes a dedicated AI processing unit (APU) that enhances the device%27s ability to perform AI-related tasks. This includes features such as facial recognition, scene detection, and real-time image processing, improving user experience in various applications.

9. Power Management:
- MediaTek has integrated advanced power management features into the MT6176V, allowing for efficient energy consumption. This includes dynamic voltage and frequency scaling (DVFS) to optimize performance based on workload and reduce power usage during idle states.

10. Security Features:
- The SoC includes hardware-based security features to protect user data and ensure secure transactions. This may include secure boot, hardware encryption, and support for trusted execution environments (TEE).

11. Manufacturing Process:
- The MT6176V is typically manufactured using a 7nm process technology, which contributes to its power efficiency and performance. This advanced manufacturing process allows for more transistors to be packed into a smaller area, enhancing overall performance while reducing power consumption.

12. Applications:
- The MediaTek MT6176V is suitable for a variety of applications, including:
- Smartphones and tablets
- IoT devices
- Wearable technology
- Smart home devices
- Automotive applications

## Conclusion:

The MediaTek MT6176V is a powerful and versatile SoC that addresses the growing demand for high-performance mobile connectivity and multimedia capabilities. With its advanced architecture, integrated 5G modem, and support for AI processing, it is well-suited for a wide range of applications in the mobile and connected device markets. MediaTek%27s commitment to innovation and performance makes the MT6176V an excellent choice for manufacturers looking to create cutting-edge devices that meet the needs of modern consumers.
MT6176V Compare Parts
  • MT6176V vs MT6779V/CE
  • MT6176V vs MT6763/T
  • MT6176V vs MT6762V/CB
  • MT6176V vs MT6761V/WB
  • MT6176V vs MT66910TP/A
  • MT6176V vs MT669100P
  • MT6176V vs MT6635P/B
  • MT6176V vs MT6580A/WP
  • MT6176V vs MT6360PP/A
  • MT6176V vs MT6360P
  • MT6176V vs MT6359P/A
  • MT6176V vs MT6330MP/A
  • MT6176V vs MT6319CTW/A
  • MT6176V vs MT6315RP/B
  • MT6176V vs MT6315QP/B
  • MT6176V vs MT6315PP/B
  • MT6176V vs MT6261SA/B
  • MT6176V vs MT6261MA/B-N
  • MT6176V vs MT6261DA/B-N
  • MT6176V vs MT6177HW/ACC
  • MT6176V vs MT6177
  • MT6176V vs MT6177WA/VFBGA-120
  • MT6176V vs MT6253DN1145-DWSL
  • MT6176V vs MT6735V/WPAZATH
  • MT6176V vs MT6735V/WPAHHAH
  • MT6176V vs MT6735V/TA-HHAH
  • MT6176V vs MT6582V/UA-HHAH
  • MT6176V vs MT6393DN/BHDG-L
  • MT6176V vs MT6853Z/ZAHHAH
  • MT6176V vs MT6853V-ZAHHAH
  • MT6176V vs MT6735V/CAHHAH
  • MT6176V vs MT6589WMK-ATSH
  • MT6176V vs MT6589WMK-ATAH
  • MT6176V vs MT6580A-WAHHTH
  • MT6176V vs MT6572A-WAHHAH
  • MT6176V vs MT6572A/WAHHPH
  • MT6176V vs MT6921BA-DFAH
  • MT6176V vs MT6750V/CHHMH
  • MT6176V vs MT6625LN/AMJL
  • MT6176V vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend