☰
MT6168A
MT6168A
Active
Description:  MediaTek MT6168A
Manufacturer:  MediaTek
Datasheet:   MT6168A Datasheet
History Price: $0
In Stock: 15860
MT6168A Specification
Specification
Part No
MT6168A
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6168
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6168A Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6168A Description
The MediaTek MT6168A is a highly integrated system-on-chip (SoC) designed primarily for mobile devices, particularly in the realm of smartphones and tablets. It is part of MediaTek%27s extensive portfolio of chipsets that cater to various segments of the mobile market, including entry-level and mid-range devices. Below is a detailed overview of the MT6168A, including its specifications and features.

## Overview

The MT6168A is designed to provide a balance between performance, power efficiency, and connectivity. It supports a range of applications, from basic smartphone functionalities to more advanced features, making it suitable for a variety of consumer electronics.

## Key Specifications

1. CPU Architecture:
- The MT6168A features an octa-core CPU configuration, typically comprising a combination of high-performance and power-efficient cores. This heterogeneous architecture allows for better performance management and energy efficiency.

2. Process Technology:
- Manufactured using a 12nm or 16nm FinFET process technology, the MT6168A offers improved power efficiency and thermal performance compared to older nodes.

3. GPU:
- The chipset is equipped with a capable GPU (Graphics Processing Unit) that supports various graphics APIs, enabling smooth rendering of graphics in games and applications.

4. Memory Support:
- The MT6168A supports LPDDR4X RAM, allowing for faster data transfer rates and improved multitasking capabilities. It typically supports configurations of up to 8GB of RAM.

5. Storage:
- The SoC supports eMMC 5.1 and UFS 2.1 storage technologies, providing options for faster read and write speeds, which enhances overall device performance.

6. Connectivity:
- 4G LTE: The MT6168A supports various LTE bands, ensuring compatibility with global networks. It includes features like Carrier Aggregation (CA) for improved data speeds and network efficiency.
- Wi-Fi: Integrated Wi-Fi capabilities, often supporting dual-band (2.4GHz and 5GHz) connectivity for better wireless performance.
- Bluetooth: The chipset typically includes Bluetooth 5.0 support, allowing for faster data transfer and improved range for connected devices.

7. Camera Support:
- The MT6168A supports multiple camera configurations, including dual-camera setups. It can handle high-resolution sensors, enabling features like HDR imaging and advanced photography capabilities.

8. Multimedia:
- The SoC supports various multimedia codecs for video playback and recording, including support for Full HD (1080p) video at high frame rates. It also includes hardware acceleration for video encoding and decoding.

9. AI Capabilities:
- The MT6168A may include integrated AI processing capabilities, allowing for enhanced features such as improved camera performance, voice recognition, and other smart functionalities.

10. Power Management:
- The chipset incorporates advanced power management features to optimize battery life, including dynamic voltage and frequency scaling.

## Applications

The MediaTek MT6168A is primarily targeted at entry-level to mid-range smartphones and tablets. Its combination of performance, connectivity, and multimedia capabilities makes it suitable for a wide range of applications, including:

- Basic smartphone functionalities
- Social media and messaging applications
- Streaming video and music
- Casual gaming
- Photography and video recording

## Conclusion

In summary, the MediaTek MT6168A is a versatile and efficient SoC that caters to the needs of modern mobile devices. With its robust specifications and features, it provides a solid foundation for manufacturers looking to deliver affordable yet capable smartphones and tablets to consumers. Its balance of performance, connectivity, and multimedia capabilities makes it a competitive choice in the mobile chipset market.
MT6168A Compare Parts
  • MT6168A vs MT6779V/CE
  • MT6168A vs MT6763/T
  • MT6168A vs MT6762V/CB
  • MT6168A vs MT6761V/WB
  • MT6168A vs MT66910TP/A
  • MT6168A vs MT669100P
  • MT6168A vs MT6635P/B
  • MT6168A vs MT6580A/WP
  • MT6168A vs MT6360PP/A
  • MT6168A vs MT6360P
  • MT6168A vs MT6359P/A
  • MT6168A vs MT6330MP/A
  • MT6168A vs MT6319CTW/A
  • MT6168A vs MT6315RP/B
  • MT6168A vs MT6315QP/B
  • MT6168A vs MT6315PP/B
  • MT6168A vs MT6261SA/B
  • MT6168A vs MT6261MA/B-N
  • MT6168A vs MT6261DA/B-N
  • MT6168A vs MT6177HW/ACC
  • MT6168A vs MT6177
  • MT6168A vs MT6177WA/VFBGA-120
  • MT6168A vs MT6253DN1145-DWSL
  • MT6168A vs MT6735V/WPAZATH
  • MT6168A vs MT6735V/WPAHHAH
  • MT6168A vs MT6735V/TA-HHAH
  • MT6168A vs MT6582V/UA-HHAH
  • MT6168A vs MT6393DN/BHDG-L
  • MT6168A vs MT6853Z/ZAHHAH
  • MT6168A vs MT6853V-ZAHHAH
  • MT6168A vs MT6735V/CAHHAH
  • MT6168A vs MT6589WMK-ATSH
  • MT6168A vs MT6589WMK-ATAH
  • MT6168A vs MT6580A-WAHHTH
  • MT6168A vs MT6572A-WAHHAH
  • MT6168A vs MT6572A/WAHHPH
  • MT6168A vs MT6921BA-DFAH
  • MT6168A vs MT6750V/CHHMH
  • MT6168A vs MT6625LN/AMJL
  • MT6168A vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend