☰
MT6166V
MT6166V
Active
Description:  MediaTek MT6166V
Manufacturer:  MediaTek
Datasheet:   MT6166V Datasheet
History Price: $0
In Stock: 27890
MT6166V Specification
Specification
Part No
MT6166V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6166
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6166V Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6166V Description
The MediaTek MT6166V is a highly integrated, advanced radio frequency (RF) transceiver chipset designed for mobile communication devices, particularly targeting multi-mode and multi-band 2G/3G wireless applications. It functions as a critical front-end component in smartphones, feature phones, and IoT devices, enabling efficient and reliable RF signal transmission and reception. The MT6166V combines high performance with low power consumption and a compact design, making it suitable for space-constrained mobile platforms that demand robust connectivity.

Core Functions and Integration
The MT6166V is designed as a comprehensive RF transceiver module that integrates multiple functions necessary for wireless communication, including frequency conversion, amplification, filtering, and automatic gain control. It supports dual-mode operations covering GSM/GPRS/EDGE and WCDMA (3G) standards, enabling seamless network switching and coverage across various frequency bands.

The transceiver includes a low-noise amplifier (LNA) for sensitive signal reception, transmit power amplifier (PA) drivers for uplink signal transmission, and mixers for frequency translation between baseband and RF. Additionally, it features internal voltage-controlled oscillators (VCOs) and phase-locked loops (PLLs) to maintain precise frequency synthesis and stable carrier generation.

Frequency Bands and Multimode Support
One of the standout features of the MT6166V is its multi-band capability. It typically supports key GSM bands such as 850 MHz, 900 MHz, 1800 MHz, and 1900 MHz, along with WCDMA bands 1, 2, 5, and 8. This extensive frequency coverage ensures compatibility with global cellular networks and facilitates international roaming and regional deployment flexibility.

The chipset supports both Frequency Division Duplex (FDD) and Time Division Duplex (TDD) modes for 3G communication, allowing it to operate in diverse network environments and maximize spectral efficiency.

Performance and Sensitivity
The MT6166V is engineered to deliver excellent receiver sensitivity and selectivity, critical parameters for maintaining high-quality voice calls and data throughput in congested or weak signal areas. Its low-noise amplifier (LNA) contributes to minimizing the overall noise figure of the receiver chain, often achieving noise figures in the range of 1.5 to 2 dB depending on the operating band.

Transmit power levels are carefully managed by integrated power amplifiers and digital control circuitry to comply with regulatory limits while maximizing battery life. The chipset typically supports transmit power output up to +33 dBm (2 watts) in GSM bands, with dynamic power control to optimize energy consumption according to network conditions.

Power Efficiency and Management
Designed with mobile device power constraints in mind, the MT6166V incorporates several power-saving features. These include dynamic bias control for amplifiers, automatic gain control (AGC) for adaptive signal handling, and multiple power-down modes that deactivate unused blocks during idle or low activity states.

The chipset’s internal regulators and voltage reference circuits ensure stable operation with minimal power loss, contributing to extended battery life in handheld devices. Typical operating voltage ranges are around 2.8 V to 3.3 V, compatible with common mobile device power rails.

Interface and Control
The MT6166V interfaces with the baseband processor and system controller via serial communication protocols such as SPI or I2C. It offers programmable registers for fine-tuning parameters like gain settings, frequency channels, and power levels, enabling device manufacturers to customize performance based on target network specifications and hardware design.

Additional control signals facilitate synchronization with other RF front-end components, such as antenna switches, filters, and duplexers, ensuring seamless integration into complete RF front-end modules.

Thermal and Mechanical Features
The device is packaged in a small, thermally efficient QFN or similar compact surface-mount package, optimized for heat dissipation and reliable soldering on high-density printed circuit boards (PCBs). The package dimensions typically range around a few millimeters on each side, allowing integration into slim and lightweight mobile devices.

The MT6166V is rated to operate across a wide temperature range, commonly from -40°C to +85°C, supporting usage in diverse environmental conditions from cold outdoor climates to warm indoor settings.

Applications
The MT6166V is ideal for use in:

* Dual-mode GSM/WCDMA smartphones
* Feature phones requiring multi-band coverage
* Wireless IoT devices with cellular connectivity
* Mobile broadband modules
* Embedded communication systems requiring compact RF solutions

Its versatility makes it suitable for global markets where devices must handle multiple cellular standards and frequency bands.

Key Specifications Summary

* Supported Bands: GSM 850/900/1800/1900 MHz, WCDMA Bands 1/2/5/8
* Modes: GSM/GPRS/EDGE and WCDMA (3G) FDD/TDD
* Transmit Power: Up to +33 dBm typical in GSM bands
* Receiver Noise Figure: Approximately 1.5–2 dB typical
* Operating Voltage: 2.8 V to 3.3 V
* Interface: SPI/I2C control
* Package: Compact QFN or similar surface-mount package
* Operating Temperature Range: -40°C to +85°C

The MediaTek MT6166V is a highly integrated RF transceiver designed to meet the stringent requirements of modern dual-mode mobile devices. By combining broad frequency coverage, high-performance RF front-end components, and advanced power management, it enables manufacturers to deliver reliable and efficient wireless communication solutions optimized for global cellular networks.
MT6166V Compare Parts
  • MT6166V vs MT6779V/CE
  • MT6166V vs MT6763/T
  • MT6166V vs MT6762V/CB
  • MT6166V vs MT6761V/WB
  • MT6166V vs MT66910TP/A
  • MT6166V vs MT669100P
  • MT6166V vs MT6635P/B
  • MT6166V vs MT6580A/WP
  • MT6166V vs MT6360PP/A
  • MT6166V vs MT6360P
  • MT6166V vs MT6359P/A
  • MT6166V vs MT6330MP/A
  • MT6166V vs MT6319CTW/A
  • MT6166V vs MT6315RP/B
  • MT6166V vs MT6315QP/B
  • MT6166V vs MT6315PP/B
  • MT6166V vs MT6261SA/B
  • MT6166V vs MT6261MA/B-N
  • MT6166V vs MT6261DA/B-N
  • MT6166V vs MT6177HW/ACC
  • MT6166V vs MT6177
  • MT6166V vs MT6177WA/VFBGA-120
  • MT6166V vs MT6253DN1145-DWSL
  • MT6166V vs MT6735V/WPAZATH
  • MT6166V vs MT6735V/WPAHHAH
  • MT6166V vs MT6735V/TA-HHAH
  • MT6166V vs MT6582V/UA-HHAH
  • MT6166V vs MT6393DN/BHDG-L
  • MT6166V vs MT6853Z/ZAHHAH
  • MT6166V vs MT6853V-ZAHHAH
  • MT6166V vs MT6735V/CAHHAH
  • MT6166V vs MT6589WMK-ATSH
  • MT6166V vs MT6589WMK-ATAH
  • MT6166V vs MT6580A-WAHHTH
  • MT6166V vs MT6572A-WAHHAH
  • MT6166V vs MT6572A/WAHHPH
  • MT6166V vs MT6921BA-DFAH
  • MT6166V vs MT6750V/CHHMH
  • MT6166V vs MT6625LN/AMJL
  • MT6166V vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend