MX75U25690FXDR02
MX75U25690FXDR02
Active
Description:  IC FLASH 256MBIT SPI 24CSPBGA
Manufacturer:  Macronix
History Price: Active
In Stock: 31000
MX75U25690FXDR02 Specification
Specification
Part No
MX75U25690FXDR02
Category
Memory
Manufacturer
Macronix
Series
MXSMIO
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
256Mbit
Memory Organization
64M x 4
Memory Interface
SPI
Clock Frequency
120 MHz
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.65V ~ 2V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-TBGA
Supplier Device Package
24-CSPBGA (6x8)
MX75U25690FXDR02 Related Parts
MX77L12850FM2I40
MX77L12850FM2I40
Macronix
MEMORY
MX77L12850FZ4I40
MX77L12850FZ4I40
Macronix
MEMORY
MX77L12850FZNI40
MX77L12850FZNI40
Macronix
MEMORY
MX77L25650FMI42
MX77L25650FMI42
Macronix
MEMORY
MX77L25650FMI42A
MX77L25650FMI42A
Macronix
MEMORY
MX77L25650FZ4I42
MX77L25650FZ4I42
Macronix
MEMORY
MX77L25650FZ4I42A
MX77L25650FZ4I42A
Macronix
MEMORY
MX77L51250FMI42
MX77L51250FMI42
Macronix
MEMORY
MX77L51250FZ4I42
MX77L51250FZ4I42
Macronix
MEMORY
MX77U12851FM2I42
MX77U12851FM2I42
Macronix
MEMORY
MX77U12851FZ4I42
MX77U12851FZ4I42
Macronix
MEMORY
MX77U12851FZNI42
MX77U12851FZNI42
Macronix
MEMORY
MX75U25690FXDR02 Description
The Macronix MX75U25690FXDR02 is a high-performance memory device designed for various applications, particularly in the fields of consumer electronics, automotive, and industrial systems. This device is part of Macronix%27s extensive line of non-volatile memory solutions, which are known for their reliability and efficiency.

## Overview

The MX75U25690FXDR02 is a 256Mb (megabit) Serial NOR Flash memory device. It utilizes a 3V power supply and is designed to provide high-speed data access and low power consumption, making it suitable for a wide range of applications, including firmware storage, code execution, and data logging.

## Key Specifications

1. Memory Density:
- 256Mb (32MB)

2. Interface:
- Serial Peripheral Interface (SPI)
- Supports Dual and Quad SPI modes for enhanced performance.

3. Voltage Supply:
- Operating Voltage: 2.7V to 3.6V
- Typical Operating Voltage: 3.0V

4. Temperature Range:
- Industrial Grade: -40°C to +85°C
- Automotive Grade: -40°C to +125°C

5. Access Speed:
- Read Speed: Up to 104 MHz in Quad SPI mode
- Write Speed: Fast programming time with page programming capabilities.

6. Memory Organization:
- Page Size: 256 bytes
- Sector Size: 4KB
- Block Size: 64KB

7. Endurance and Reliability:
- Program/Erase Endurance: 100,000 cycles per sector
- Data Retention: 20 years at 55°C

8. Features:
- Supports various commands for read, write, erase, and status operations.
- Supports security features such as hardware and software write protection.
- Supports deep power-down mode for low power consumption.

9. Package Type:
- Available in various package options, including SOIC, WSON, and BGA, to accommodate different design requirements.

## Applications

The MX75U25690FXDR02 is suitable for a variety of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and smart home devices for firmware storage and data logging.
- Automotive: Ideal for automotive applications requiring high reliability and temperature tolerance, such as infotainment systems and advanced driver-assistance systems (ADAS).
- Industrial: Utilized in industrial automation and control systems where data integrity and long-term reliability are critical.

## Conclusion

The Macronix MX75U25690FXDR02 is a versatile and reliable memory solution that meets the demands of modern electronic applications. With its high-speed performance, low power consumption, and robust features, it is an excellent choice for designers looking to implement non-volatile memory in their products. Whether for consumer, automotive, or industrial use, the MX75U25690FXDR02 provides the performance and reliability needed for today%27s technology landscape.
MX75U25690FXDR02 Compare Parts
  • MX75U25690FXDR02 vs MX77L12850FZ4I40
  • MX75U25690FXDR02 vs MX77L12850FM2I40
  • MX75U25690FXDR02 vs MX78U64A00FXDJ02
  • MX75U25690FXDR02 vs MX77U51250FZ4I42
  • MX75U25690FXDR02 vs MX77U51250FMI42
  • MX75U25690FXDR02 vs MX77U25650FZ4I42
  • MX75U25690FXDR02 vs MX77U25650FMI42
  • MX75U25690FXDR02 vs MX77U12851FZNI42
  • MX75U25690FXDR02 vs MX77U12851FZ4I42
  • MX75U25690FXDR02 vs MX77U12851FM2I42
  • MX75U25690FXDR02 vs MX77L51250FZ4I42
  • MX75U25690FXDR02 vs MX77L51250FMI42
  • MX75U25690FXDR02 vs MX77L25650FZ4I42A
  • MX75U25690FXDR02 vs MX77L25650FZ4I42
  • MX75U25690FXDR02 vs MX77L25650FMI42A
  • MX75U25690FXDR02 vs MX77L25650FMI42
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.