MX77L12850FM2I40
MX77L12850FM2I40
Active
Description:  MEMORY
Manufacturer:  Macronix
History Price: $1.74420
In Stock: 12100
MX77L12850FM2I40 Specification
Specification
Part No
MX77L12850FM2I40
Category
Memory
Manufacturer
Macronix
Series
MXSMIO
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR (SLC)
Memory Size
128Mbit
Memory Organization
32M x 4, 64M x 2, 128M x 1
Memory Interface
SPI - Quad I/O
Clock Frequency
104 MHz
Write Cycle Time - Word, Page
50μs, 1.2ms
Access Time
6 ns
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SOP
MX77L12850FM2I40 Related Parts
MX75U25690FXDR02
MX75U25690FXDR02
Macronix
IC FLASH 256MBIT SPI 24CSPBGA
MX77L12850FZ4I40
MX77L12850FZ4I40
Macronix
MEMORY
MX77L12850FZNI40
MX77L12850FZNI40
Macronix
MEMORY
MX77L25650FMI42
MX77L25650FMI42
Macronix
MEMORY
MX77L25650FMI42A
MX77L25650FMI42A
Macronix
MEMORY
MX77L25650FZ4I42
MX77L25650FZ4I42
Macronix
MEMORY
MX77L25650FZ4I42A
MX77L25650FZ4I42A
Macronix
MEMORY
MX77L51250FMI42
MX77L51250FMI42
Macronix
MEMORY
MX77L51250FZ4I42
MX77L51250FZ4I42
Macronix
MEMORY
MX77U12851FM2I42
MX77U12851FM2I42
Macronix
MEMORY
MX77U12851FZ4I42
MX77U12851FZ4I42
Macronix
MEMORY
MX77U12851FZNI42
MX77U12851FZNI42
Macronix
MEMORY
MX77L12850FM2I40 Compare Parts
  • MX77L12850FM2I40 vs MX77L12850FZ4I40
  • MX77L12850FM2I40 vs MX75U25690FXDR02
  • MX77L12850FM2I40 vs MX78U64A00FXDJ02
  • MX77L12850FM2I40 vs MX77U51250FZ4I42
  • MX77L12850FM2I40 vs MX77U51250FMI42
  • MX77L12850FM2I40 vs MX77U25650FZ4I42
  • MX77L12850FM2I40 vs MX77U25650FMI42
  • MX77L12850FM2I40 vs MX77U12851FZNI42
  • MX77L12850FM2I40 vs MX77U12851FZ4I42
  • MX77L12850FM2I40 vs MX77U12851FM2I42
  • MX77L12850FM2I40 vs MX77L51250FZ4I42
  • MX77L12850FM2I40 vs MX77L51250FMI42
  • MX77L12850FM2I40 vs MX77L25650FZ4I42A
  • MX77L12850FM2I40 vs MX77L25650FZ4I42
  • MX77L12850FM2I40 vs MX77L25650FMI42A
  • MX77L12850FM2I40 vs MX77L25650FMI42
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.