Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Macronix MX75U25690FXDR02
MX75U25690FXDR02
Active
Memory
Description:
IC FLASH 256MBIT SPI 24CSPBGA
Manufacturer:
Macronix
Datasheet:
MX75U25690FXDR02 Datasheet
History Price: Active
In Stock: 31000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MX75U25690FXDR02 vs MX77L25650FZ4I42
Part No
MX75U25690FXDR02
MX77L25650FZ4I42
Category
Memory
Memory
Manufacturer
Macronix
Macronix
Series
MXSMIO
-
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Non-Volatile
-
Memory Format
FLASH
-
Technology
FLASH - NOR
-
Memory Size
256Mbit
-
Memory Organization
64M x 4
-
Memory Interface
SPI
-
Clock Frequency
120 MHz
-
Write Cycle Time - Word, Page
-
-
Access Time
-
-
Voltage - Supply
1.65V ~ 2V
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
24-TBGA
-
Supplier Device Package
24-CSPBGA (6x8)
-