Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Macronix MX77L12850FZNI40
MX77L12850FZNI40
Active
Memory
Description:
MEMORY
Manufacturer:
Macronix
Datasheet:
MX77L12850FZNI40 Datasheet
History Price: $2.00680
In Stock: 24300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MX77L12850FZNI40 Specification
Specification
Part No
MX77L12850FZNI40
Category
Memory
Manufacturer
Macronix
Series
MXSMIO
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR (SLC)
Memory Size
128Mbit
Memory Organization
32M x 4, 64M x 2, 128M x 1
Memory Interface
SPI - Quad I/O
Clock Frequency
104 MHz
Write Cycle Time - Word, Page
50μs, 1.2ms
Access Time
6 ns
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-WDFN Exposed Pad
Supplier Device Package
8-WSON (6x5)
MX77L12850FZNI40 Related Parts
MX75U25690FXDR02
Macronix
IC FLASH 256MBIT SPI 24CSPBGA
MX77L12850FM2I40
Macronix
MEMORY
MX77L12850FZ4I40
Macronix
MEMORY
MX77L25650FMI42
Macronix
MEMORY
MX77L25650FMI42A
Macronix
MEMORY
MX77L25650FZ4I42
Macronix
MEMORY
MX77L25650FZ4I42A
Macronix
MEMORY
MX77L51250FMI42
Macronix
MEMORY
MX77L51250FZ4I42
Macronix
MEMORY
MX77U12851FM2I42
Macronix
MEMORY
MX77U12851FZ4I42
Macronix
MEMORY
MX77U12851FZNI42
Macronix
MEMORY
MX77L12850FZNI40 Compare Parts
MX77L12850FZNI40 vs MX77L12850FM2I40
MX77L12850FZNI40 vs MX75U25690FXDR02
MX77L12850FZNI40 vs MX78U64A00FXDJ02
MX77L12850FZNI40 vs MX77U51250FZ4I42
MX77L12850FZNI40 vs MX77U51250FMI42
MX77L12850FZNI40 vs MX77U25650FZ4I42
MX77L12850FZNI40 vs MX77U25650FMI42
MX77L12850FZNI40 vs MX77U12851FZNI42
MX77L12850FZNI40 vs MX77U12851FZ4I42
MX77L12850FZNI40 vs MX77U12851FM2I42
MX77L12850FZNI40 vs MX77L51250FZ4I42
MX77L12850FZNI40 vs MX77L51250FMI42
MX77L12850FZNI40 vs MX77L25650FZ4I42A
MX77L12850FZNI40 vs MX77L25650FZ4I42
MX77L12850FZNI40 vs MX77L25650FMI42A
MX77L12850FZNI40 vs MX77L25650FMI42
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.