Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR (SLC)
Memory Size
256Mbit
128Mbit
Memory Organization
64M x 4
32M x 4, 64M x 2, 128M x 1
Memory Interface
SPI
SPI - Quad I/O
Clock Frequency
120 MHz
104 MHz
Write Cycle Time - Word, Page
-
50μs, 1.2ms
Voltage - Supply
1.65V ~ 2V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TBGA
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
24-CSPBGA (6x8)
8-SOP