MX77L51250FZ4I42
MX77L51250FZ4I42
Active
Description:  MEMORY
Manufacturer:  Macronix
History Price: $6.22500
In Stock: 10900
MX77L51250FZ4I42 Specification
Specification
Part No
MX77L51250FZ4I42
Category
Memory
Manufacturer
Macronix
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
-
Memory Format
-
Technology
-
Memory Size
-
Memory Organization
-
Memory Interface
-
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MX77L51250FZ4I42 Related Parts
MX75U25690FXDR02
MX75U25690FXDR02
Macronix
IC FLASH 256MBIT SPI 24CSPBGA
MX77L12850FM2I40
MX77L12850FM2I40
Macronix
MEMORY
MX77L12850FZ4I40
MX77L12850FZ4I40
Macronix
MEMORY
MX77L12850FZNI40
MX77L12850FZNI40
Macronix
MEMORY
MX77L25650FMI42
MX77L25650FMI42
Macronix
MEMORY
MX77L25650FMI42A
MX77L25650FMI42A
Macronix
MEMORY
MX77L25650FZ4I42
MX77L25650FZ4I42
Macronix
MEMORY
MX77L25650FZ4I42A
MX77L25650FZ4I42A
Macronix
MEMORY
MX77L51250FMI42
MX77L51250FMI42
Macronix
MEMORY
MX77U12851FM2I42
MX77U12851FM2I42
Macronix
MEMORY
MX77U12851FZ4I42
MX77U12851FZ4I42
Macronix
MEMORY
MX77U12851FZNI42
MX77U12851FZNI42
Macronix
MEMORY
MX77L51250FZ4I42 Description
The Macronix MX77L51250FZ4I42 is a high-performance, non-volatile memory device that belongs to the family of NOR Flash memory products. Macronix is known for its innovative memory solutions, and the MX77L51250FZ4I42 is designed to meet the demands of various applications, including consumer electronics, automotive, industrial, and networking devices. Below is a detailed overview of its specifications and features.

## Key Specifications:

1. Memory Type: NOR Flash Memory
2. Capacity: 512 Megabits (Mb) or 64 Megabytes (MB)
3. Organization: The memory is organized as 64M x 8 bits.
4. Interface: The device supports a parallel interface, which allows for easy integration with various microcontrollers and processors.
5. Voltage Range:
- Vcc: 2.7V to 3.6V (for read and write operations)
- Vpp: 12V (for programming)
6. Access Time:
- Read Access Time: Typically 70 ns (nanoseconds)
- Write Access Time: Typically 100 ns
7. Operating Temperature Range:
- Commercial: 0°C to 70°C
- Industrial: -40°C to 85°C
8. Endurance: The device typically supports up to 100,000 program/erase cycles, making it suitable for applications requiring frequent updates.
9. Data Retention: The MX77L51250FZ4I42 offers a data retention period of up to 20 years at 55°C.
10. Package Type: The device is available in a variety of packages, including TSOP (Thin Small Outline Package) and BGA (Ball Grid Array), facilitating flexible design options.

## Features:

- Fast Read and Write Speeds: The MX77L51250FZ4I42 is designed for high-speed data access, making it suitable for applications that require quick data retrieval and storage.
- Low Power Consumption: The device operates with low power requirements, which is essential for battery-operated devices and energy-efficient applications.
- Uniform Sector Architecture: The memory is organized into uniform sectors, allowing for efficient programming and erasing operations.
- Security Features: The device includes features such as hardware and software protection to prevent unauthorized access and ensure data integrity.
- Compatibility: The MX77L51250FZ4I42 is compatible with various industry-standard protocols, making it easy to integrate into existing systems.

## Applications:

The Macronix MX77L51250FZ4I42 is suitable for a wide range of applications, including but not limited to:

- Consumer Electronics: Used in devices such as smartphones, tablets, and digital cameras for firmware storage and data retention.
- Automotive: Ideal for automotive applications requiring reliable memory solutions for infotainment systems, navigation, and advanced driver-assistance systems (ADAS).
- Industrial: Employed in industrial automation systems, control systems, and IoT devices where durability and reliability are critical.
- Networking: Utilized in networking equipment such as routers and switches for firmware and configuration storage.

## Conclusion:

The Macronix MX77L51250FZ4I42 is a versatile and reliable NOR Flash memory solution that offers a combination of high performance, low power consumption, and robust data retention capabilities. Its wide range of specifications and features makes it an excellent choice for various applications across multiple industries. Whether for consumer electronics, automotive, industrial, or networking applications, the MX77L51250FZ4I42 provides the necessary performance and reliability to meet modern memory requirements.
MX77L51250FZ4I42 Compare Parts
  • MX77L51250FZ4I42 vs MX77L12850FZ4I40
  • MX77L51250FZ4I42 vs MX77L12850FM2I40
  • MX77L51250FZ4I42 vs MX75U25690FXDR02
  • MX77L51250FZ4I42 vs MX78U64A00FXDJ02
  • MX77L51250FZ4I42 vs MX77U51250FZ4I42
  • MX77L51250FZ4I42 vs MX77U51250FMI42
  • MX77L51250FZ4I42 vs MX77U25650FZ4I42
  • MX77L51250FZ4I42 vs MX77U25650FMI42
  • MX77L51250FZ4I42 vs MX77U12851FZNI42
  • MX77L51250FZ4I42 vs MX77U12851FZ4I42
  • MX77L51250FZ4I42 vs MX77U12851FM2I42
  • MX77L51250FZ4I42 vs MX77L51250FMI42
  • MX77L51250FZ4I42 vs MX77L25650FZ4I42A
  • MX77L51250FZ4I42 vs MX77L25650FZ4I42
  • MX77L51250FZ4I42 vs MX77L25650FMI42A
  • MX77L51250FZ4I42 vs MX77L25650FMI42
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.