Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel 10M02DCV36C7G
10M02DCV36C7G
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 27 I/O 36WLCSP
Manufacturer:
Intel
Datasheet:
10M02DCV36C7G Datasheet
History Price: $4.57800
In Stock: 4700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
10M02DCV36C7G vs 10M50DAF672I6G
Part No
10M02DCV36C7G
10M50DAF672I6G
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Intel
Series
MAX 10
MAX 10
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
125
3125
Number of Logic Elements/Cells
2000
50000
Total RAM Bits
110592
1677312
Number of I/O
27
500
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
36-UFBGA, WLCSP
672-BGA
Supplier Device Package
36-VBGA (3.47x3.4)
672-FBGA (27x27)