10M02DCV36C7G
10M02DCV36C7G
Active
Description:  IC FPGA 27 I/O 36WLCSP
Manufacturer:  Intel
History Price: $4.57800
In Stock: 4700
10M02DCV36C7G vs 10M50DAF672C6G
Manufacturer
Series
MAX 10
MAX 10
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
125
3125
Number of Logic Elements/Cells
2000
50000
Total RAM Bits
110592
1677312
Number of I/O
27
500
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
36-UFBGA, WLCSP
672-BGA
Supplier Device Package
36-VBGA (3.47x3.4)
672-FBGA (27x27)