10AT115U2F45E2SGE2
10AT115U2F45E2SGE2
Obsolete
Description:  IC FPGA 624 I/O 1932FCBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 28800
10AT115U2F45E2SGE2 Specification
Specification
Part No
10AT115U2F45E2SGE2
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Arria 10 GT
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
427200
Number of Logic Elements/Cells
1150000
Total RAM Bits
68857856
Number of I/O
624
Number of Gates
-
Voltage - Supply
0.87V ~ 0.93V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
1932-BBGA, FCBGA
Supplier Device Package
1932-FCBGA (45x45)
10AT115U2F45E2SGE2 PDF Datasheet
10AT115U2F45E2SGE2 Related Parts
10AT090S1F45E1SG
10AT090S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT090S2F45E2SG
10AT090S2F45E2SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115N2F40E2SGE2
10AT115N2F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N2F40E2SGES
10AT115N2F40E2SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115N3F40E2SGE2
10AT115N3F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E2SGES
10AT115N3F40E2SGES
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E3SGES
10AT115N3F40E3SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115N4F40E3SGE2
10AT115N4F40E3SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E3SGES
10AT115N4F40E3SGES
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E4SGES
10AT115N4F40E4SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115S1F45E1SG
10AT115S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115S2F45E2SG
10AT115S2F45E2SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115U2F45E2SGE2 Description

## Introduction to Intel 10AT115U2F45E2SGE2

The Intel 10AT115U2F45E2SGE2 is part of the Intel MAX 10 FPGA family, offering a highly flexible and efficient solution for various applications requiring programmable logic. The MAX 10 FPGAs are designed to deliver high performance with low power consumption, which makes them ideal for a wide range of use cases including communications, automotive, industrial control systems, consumer electronics, and more. The 10AT115U2F45E2SGE2 specifically targets applications that need a balance between performance and power efficiency, as well as ease of integration into compact designs.

## Key Specifications

* Logic Elements (LEs): 115,000 LEs, providing substantial logic resources for complex digital designs. Logic elements are the building blocks for implementing custom logic functions within the FPGA.
* Embedded Memory: 4,608 Kbits of embedded memory blocks, which can be used for on-chip storage and buffering, enhancing performance by minimizing external memory reliance.
* Digital Signal Processing (DSP) Blocks: 192 DSP blocks for high-performance arithmetic and signal processing tasks, such as in communications, video processing, or any system that requires high-speed mathematical calculations.
* I/O Pins: Up to 225 I/O pins, allowing for flexible connections to external components and systems. This extensive I/O capability is ideal for complex systems where high-speed data exchange is essential.
* Package Type: The device comes in a 1152-ball FBGA package, providing a high pin count in a compact footprint suitable for designs requiring dense interconnections.
* Operating Voltage: 2.5V to 3.3V, making it compatible with a variety of external power supply voltages, typical for most FPGA-based systems.
* Operating Temperature: Commercial-grade temperature range of 0°C to 85°C, ensuring reliable operation in a variety of non-extreme environmental conditions.
* Programmable Logic Fabric: Includes programmable interconnect and logic blocks that allow users to create custom logic circuits, making it highly adaptable to different application needs.
* Clock Speed: Maximum clock frequency of up to 300 MHz, enabling fast processing speeds for real-time data handling, signal processing, and other time-sensitive tasks.

## Features

* Low Power Consumption: MAX 10 FPGAs, including the 10AT115U2F45E2SGE2, are designed with power efficiency in mind. The architecture ensures low static and dynamic power consumption, making it ideal for portable, battery-powered applications or designs that require thermal efficiency.
* Non-Volatile Configuration: The FPGA features an on-chip flash memory, which provides non-volatile configuration. This eliminates the need for an external configuration memory chip, simplifying the system design and reducing overall system cost.
* High Integration: The 10AT115U2F45E2SGE2 integrates various blocks such as DSP, embedded memory, and high-speed I/O, enabling it to handle multiple functions simultaneously. This integration reduces the need for external chips and components, simplifying board design and minimizing space requirements.
* Flexible I/O Standards: The device supports various I/O standards, such as LVCMOS, LVTTL, and others, providing flexibility in interfacing with different types of external devices. This ensures compatibility with a wide range of systems.
* Fast Design and Integration: The MAX 10 family, including the 10AT115U2F45E2SGE2, is designed for rapid integration with the Intel Quartus Prime software suite. This software provides tools for easy design entry, simulation, and configuration, speeding up the development process.

## Applications

The 10AT115U2F45E2SGE2 is highly suited for a wide variety of applications across different industries:

* Communications: Due to its high DSP block count and fast processing capabilities, the FPGA is ideal for communication systems, including baseband processing, modulation, and demodulation, and other signal processing tasks in wireless communication systems.
* Industrial Control Systems: With a combination of high logic density, memory, and I/O flexibility, the device is well-suited for complex control systems in manufacturing, robotics, and automation.
* Automotive Systems: The MAX 10 FPGAs are designed for applications requiring fast processing and low power, making them ideal for automotive electronics such as advanced driver assistance systems (ADAS), sensor fusion, and real-time data processing.
* Consumer Electronics: The 10AT115U2F45E2SGE2 can be used in various consumer electronics, especially in applications requiring embedded digital signal processing, such as audio and video processing systems, wearable devices, and home automation.
* Medical Devices: The high-speed, low-power nature of the FPGA makes it useful in medical electronics, where rapid signal processing, sensor data analysis, and other custom logic functions are essential for diagnostic equipment.
* IoT (Internet of Things): The device is ideal for IoT systems, where power consumption is critical, and the FPGA’s ability to interface with multiple sensors and external devices provides the necessary flexibility and performance for IoT applications.

## Performance

* High-Speed Processing: With a clock frequency of up to 300 MHz, the 10AT115U2F45E2SGE2 is capable of processing high-frequency data streams, making it suitable for real-time applications such as digital communications, video processing, and sensor data handling.
* Efficient DSP Operations: The FPGA’s 192 DSP blocks enable efficient handling of complex mathematical operations, such as multiplication and accumulation, essential for applications like image processing, communications, and machine learning.
* Optimized Logic Resource Utilization: The FPGA features highly efficient logic blocks that can be programmed to perform specific tasks, allowing for optimized utilization of available resources, thus minimizing power consumption while achieving high performance.

## Conclusion

The Intel 10AT115U2F45E2SGE2 from the MAX 10 FPGA family is a high-performance, low-power device designed to meet the needs of a wide range of applications. With substantial logic resources, embedded memory, and DSP blocks, it provides a versatile platform for custom logic design, signal processing, and real-time data handling. Its integration of non-volatile configuration memory and low power consumption makes it an excellent choice for portable, battery-powered applications as well as industrial, automotive, and communications systems. Its flexibility in I/O standards and compatibility with Intel’s Quartus Prime software ensures that the FPGA can be seamlessly integrated into a broad array of systems, making it an ideal solution for both commercial and industrial applications requiring high-speed processing and efficient power usage.
10AT115U2F45E2SGE2 Compare Parts
  • 10AT115U2F45E2SGE2 vs 10AX115U4F45I3SGES
  • 10AT115U2F45E2SGE2 vs 10AX115U4F45I3SGE2
  • 10AT115U2F45E2SGE2 vs 10AX115U4F45I3SG
  • 10AT115U2F45E2SGE2 vs 10AX115U4F45I3LG
  • 10AT115U2F45E2SGE2 vs 10AX115U4F45E3SG
  • 10AT115U2F45E2SGE2 vs 10AX115U4F45E3LG
  • 10AT115U2F45E2SGE2 vs 10AX115U3F45I3SGES
  • 10AT115U2F45E2SGE2 vs 10AX115U3F45I2SGES
  • 10AT115U2F45E2SGE2 vs 10AX115U3F45I2SGE2
  • 10AT115U2F45E2SGE2 vs 10AX115U3F45I2SG
  • 10AT115U2F45E2SGE2 vs 10AX115U3F45I2LG
  • 10AT115U2F45E2SGE2 vs 10AX115U3F45E2SG
  • 10AT115U2F45E2SGE2 vs 10AX115U3F45E2LG
  • 10AT115U2F45E2SGE2 vs 10AX115U2F45I2SGES
  • 10AT115U2F45E2SGE2 vs 10AX115U2F45I2SGE2
  • 10AT115U2F45E2SGE2 vs 10AX115U2F45I2SG
  • 10AT115U2F45E2SGE2 vs 10AX115U2F45I2LG
  • 10AT115U2F45E2SGE2 vs 10AX115U2F45I1SG
  • 10AT115U2F45E2SGE2 vs 10AX115U2F45E2SG
  • 10AT115U2F45E2SGE2 vs 10AX115U2F45E2LG
  • 10AT115U2F45E2SGE2 vs 10AX115U2F45E1SG
  • 10AT115U2F45E2SGE2 vs 10AX115U1F45I2SGES
  • 10AT115U2F45E2SGE2 vs 10AX115U1F45I1SG
  • 10AT115U2F45E2SGE2 vs 10AX115U1F45E1SG
  • 10AT115U2F45E2SGE2 vs 10AX115S4F45I4SGES
  • 10AT115U2F45E2SGE2 vs 10AX115S4F45I3SGES
  • 10AT115U2F45E2SGE2 vs 10AX115S4F45I3SGE2
  • 10AT115U2F45E2SGE2 vs 10AX115S4F45I3SG
  • 10AT115U2F45E2SGE2 vs 10AX115S4F45I3LG
  • 10AT115U2F45E2SGE2 vs 10AX115S4F45E3SG
  • 10AT115U2F45E2SGE2 vs 10AX115S4F45E3LG
  • 10AT115U2F45E2SGE2 vs 10AX115S3F45I3SGES
  • 10AT115U2F45E2SGE2 vs 10AX115S3F45I2SGES
  • 10AT115U2F45E2SGE2 vs 10AX115S3F45I2SGE2
  • 10AT115U2F45E2SGE2 vs 10AX115S3F45I2SG
  • 10AT115U2F45E2SGE2 vs 10AX115S3F45I2LG
  • 10AT115U2F45E2SGE2 vs 10AX115S3F45E2SG
  • 10AT115U2F45E2SGE2 vs 10AX115S3F45E2LG
  • 10AT115U2F45E2SGE2 vs 10AX115S2F45I2SGES
  • 10AT115U2F45E2SGE2 vs 10AX115S2F45I2SGE2
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller