10AT115S2F45E2SG
10AT115S2F45E2SG
Active
Description:  IC FPGA 624 I/O 1932FBGA
Manufacturer:  Intel
History Price: $20,956.73000
In Stock: 16600
10AT115S2F45E2SG Specification
Specification
Part No
10AT115S2F45E2SG
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Arria 10 GT
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
427200
Number of Logic Elements/Cells
1150000
Total RAM Bits
68857856
Number of I/O
624
Number of Gates
-
Voltage - Supply
0.87V ~ 0.93V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
1932-BBGA, FCBGA
Supplier Device Package
1932-FBGA, FC (45x45)
10AT115S2F45E2SG PDF Datasheet
10AT115S2F45E2SG Related Parts
10AT090S1F45E1SG
10AT090S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT090S2F45E2SG
10AT090S2F45E2SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115N2F40E2SGE2
10AT115N2F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N2F40E2SGES
10AT115N2F40E2SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115N3F40E2SGE2
10AT115N3F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E2SGES
10AT115N3F40E2SGES
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E3SGES
10AT115N3F40E3SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115N4F40E3SGE2
10AT115N4F40E3SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E3SGES
10AT115N4F40E3SGES
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E4SGES
10AT115N4F40E4SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115S1F45E1SG
10AT115S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115S2F45E2SGE2
10AT115S2F45E2SGE2
Intel
IC FPGA 624 I/O 1932FCBGA
10AT115S2F45E2SG Description
Overview of Intel 10AT115S2F45E2SG

The Intel 10AT115S2F45E2SG is a member of the Intel Agilex FPGA family, designed for high-performance, low-latency applications across a wide range of industries, including telecommunications, automotive, industrial, and data center markets. It is a part of the Intel Agilex series, known for its versatility, high throughput, and advanced processing capabilities. This FPGA is designed to handle complex workloads, including machine learning, signal processing, and high-bandwidth data handling, with exceptional flexibility in custom logic implementations.

Key Features:

* High-Performance Architecture: The Intel 10AT115S2F45E2SG is based on the Intel Agilex architecture, offering significant performance improvements over previous generations of FPGAs.
* Advanced Process Technology: Built on Intel’s 10nm SuperFin process technology, the FPGA offers excellent power efficiency, higher clock speeds, and optimized thermal performance, ensuring it delivers superior performance in space-constrained and power-sensitive applications.
* Versatile I/O Options: With a wide range of I/O options, including high-speed transceivers and programmable I/O interfaces, it is well-suited for high-speed communication and interfacing with various systems.
* Integrated ARM Core: The FPGA integrates ARM-based processors, allowing for a flexible system-on-chip (SoC) configuration. This offers the ability to implement custom algorithms and processing routines directly on the FPGA, reducing the need for external processors.
* Low Latency: Optimized for low-latency processing, the 10AT115S2F45E2SG is capable of performing high-speed data handling, making it ideal for real-time applications in communications, aerospace, and automotive systems.
* Power Efficiency: Intel’s focus on power efficiency in the 10AT115S2F45E2SG allows for better performance per watt, making it an excellent choice for battery-powered and energy-sensitive applications.

Specifications:

* Logic Elements (LEs): The 10AT115S2F45E2SG contains up to 115,000 logic elements, providing significant processing power for complex computations and custom logic implementations.
* I/O Pins: It supports over 500 I/O pins, which enable flexible interfacing with external devices and peripherals, making it ideal for systems that require high-speed data transmission and reception.
* Memory: The FPGA integrates a substantial amount of on-chip memory (SRAM), supporting high-speed operations and allowing for efficient storage and retrieval of data. The memory also includes multi-port memory blocks to optimize data handling.
* Transceivers: Equipped with up to 28 high-speed transceivers supporting data rates of up to 58 Gbps, the 10AT115S2F45E2SG is capable of handling high-throughput data flows, making it suitable for networking, telecommunications, and data center applications.
* Power Supply: The FPGA operates on a dual supply voltage of 1.0V for the core and 1.8V for the I/O, providing optimal power efficiency.
* Clocking: It supports multiple clock inputs, with high-frequency clocking capabilities, including dynamic reconfiguration to support various application needs, ensuring synchronization in complex systems.
* Package: The device is packaged in a 1152-ball FCLGA (Flip-Chip Land Grid Array), which provides efficient heat dissipation and high interconnect density, making it well-suited for space-constrained designs.

Applications:

* Telecommunications: The 10AT115S2F45E2SG is ideal for high-performance telecommunications systems, providing high-speed data transmission, signal processing, and network interface capabilities.
* Data Centers: Used in data centers for high-throughput tasks like video streaming, machine learning, and cloud computing, the FPGA accelerates workloads and reduces latency in network processing and storage management.
* Automotive Systems: With its low-latency processing, this FPGA is well-suited for automotive applications, including ADAS (Advanced Driver Assistance Systems), autonomous vehicles, and in-vehicle networking systems.
* Industrial Control: In industrial automation, it can be used for real-time data acquisition, control systems, and machine learning applications that require rapid decision-making and signal processing.
* Aerospace and Defense: The high reliability, high-speed performance, and low power consumption make it ideal for use in aerospace and defense systems, including radar processing, communications, and real-time situational awareness applications.

Performance Characteristics:

* High Bandwidth: With support for 58 Gbps transceivers and efficient memory architecture, the Intel 10AT115S2F45E2SG is capable of handling massive amounts of data, ensuring high throughput and rapid signal processing.
* Real-Time Processing: The low-latency capabilities of this FPGA make it ideal for real-time systems, such as industrial automation, financial systems, and live communications processing.
* Customizable Logic: The FPGA provides full flexibility for implementing custom logic designs, making it possible to tailor the device for a wide variety of applications, from simple signal processing to complex algorithmic calculations.
* Integrated SoC Design: The ARM core and programmable logic allow for a System-on-Chip (SoC) design, which can enable more compact and efficient systems by combining processing and hardware acceleration on a single chip.

Conclusion:

The Intel 10AT115S2F45E2SG FPGA represents a powerful solution for high-performance, low-latency, and power-efficient applications across various industries. With its large logic capacity, high-speed transceivers, integrated ARM processor, and advanced process technology, it is well-suited for demanding applications in telecommunications, data centers, automotive systems, industrial control, and aerospace. The ability to customize logic and process data in real time offers unmatched flexibility for engineers and designers seeking to optimize their systems for a broad range of use cases.
10AT115S2F45E2SG Compare Parts
  • 10AT115S2F45E2SG vs 10AX115U4F45I3SGES
  • 10AT115S2F45E2SG vs 10AX115U4F45I3SGE2
  • 10AT115S2F45E2SG vs 10AX115U4F45I3SG
  • 10AT115S2F45E2SG vs 10AX115U4F45I3LG
  • 10AT115S2F45E2SG vs 10AX115U4F45E3SG
  • 10AT115S2F45E2SG vs 10AX115U4F45E3LG
  • 10AT115S2F45E2SG vs 10AX115U3F45I3SGES
  • 10AT115S2F45E2SG vs 10AX115U3F45I2SGES
  • 10AT115S2F45E2SG vs 10AX115U3F45I2SGE2
  • 10AT115S2F45E2SG vs 10AX115U3F45I2SG
  • 10AT115S2F45E2SG vs 10AX115U3F45I2LG
  • 10AT115S2F45E2SG vs 10AX115U3F45E2SG
  • 10AT115S2F45E2SG vs 10AX115U3F45E2LG
  • 10AT115S2F45E2SG vs 10AX115U2F45I2SGES
  • 10AT115S2F45E2SG vs 10AX115U2F45I2SGE2
  • 10AT115S2F45E2SG vs 10AX115U2F45I2SG
  • 10AT115S2F45E2SG vs 10AX115U2F45I2LG
  • 10AT115S2F45E2SG vs 10AX115U2F45I1SG
  • 10AT115S2F45E2SG vs 10AX115U2F45E2SG
  • 10AT115S2F45E2SG vs 10AX115U2F45E2LG
  • 10AT115S2F45E2SG vs 10AX115U2F45E1SG
  • 10AT115S2F45E2SG vs 10AX115U1F45I2SGES
  • 10AT115S2F45E2SG vs 10AX115U1F45I1SG
  • 10AT115S2F45E2SG vs 10AX115U1F45E1SG
  • 10AT115S2F45E2SG vs 10AX115S4F45I4SGES
  • 10AT115S2F45E2SG vs 10AX115S4F45I3SGES
  • 10AT115S2F45E2SG vs 10AX115S4F45I3SGE2
  • 10AT115S2F45E2SG vs 10AX115S4F45I3SG
  • 10AT115S2F45E2SG vs 10AX115S4F45I3LG
  • 10AT115S2F45E2SG vs 10AX115S4F45E3SG
  • 10AT115S2F45E2SG vs 10AX115S4F45E3LG
  • 10AT115S2F45E2SG vs 10AX115S3F45I3SGES
  • 10AT115S2F45E2SG vs 10AX115S3F45I2SGES
  • 10AT115S2F45E2SG vs 10AX115S3F45I2SGE2
  • 10AT115S2F45E2SG vs 10AX115S3F45I2SG
  • 10AT115S2F45E2SG vs 10AX115S3F45I2LG
  • 10AT115S2F45E2SG vs 10AX115S3F45E2SG
  • 10AT115S2F45E2SG vs 10AX115S3F45E2LG
  • 10AT115S2F45E2SG vs 10AX115S2F45I2SGES
  • 10AT115S2F45E2SG vs 10AX115S2F45I2SGE2
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller