10AT115U2F45E2SGE2
10AT115U2F45E2SGE2
Obsolete
Description:  IC FPGA 624 I/O 1932FCBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 28800
10AT115U2F45E2SGE2 vs 10AX115S3F45E2SG
Manufacturer
Series
Arria 10 GT
Arria 10 GX
Packaging
Tray
Tray
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
427200
427200
Number of Logic Elements/Cells
1150000
1150000
Total RAM Bits
68857856
68857856
Number of I/O
624
624
Number of Gates
-
-
Voltage - Supply
0.87V ~ 0.93V
0.87V ~ 0.93V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 100 ℃ (TJ)
Package / Case
1932-BBGA, FCBGA
1932-BBGA, FCBGA
Supplier Device Package
1932-FCBGA (45x45)
1932-FCBGA (45x45)