10AT115N3F40E2SGES
10AT115N3F40E2SGES
Obsolete
Description:  IC FPGA 600 I/O 1517FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 30000
10AT115N3F40E2SGES Specification
Specification
Part No
10AT115N3F40E2SGES
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Arria 10 GT
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
427200
Number of Logic Elements/Cells
1150000
Total RAM Bits
68857856
Number of I/O
600
Number of Gates
-
Voltage - Supply
0.87V ~ 0.93V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
1517-BBGA, FCBGA
Supplier Device Package
1517-FBGA (40x40)
10AT115N3F40E2SGES PDF Datasheet
10AT115N3F40E2SGES Related Parts
10AT090S1F45E1SG
10AT090S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT090S2F45E2SG
10AT090S2F45E2SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115N2F40E2SGE2
10AT115N2F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N2F40E2SGES
10AT115N2F40E2SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115N3F40E2SGE2
10AT115N3F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E3SGES
10AT115N3F40E3SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115N4F40E3SGE2
10AT115N4F40E3SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E3SGES
10AT115N4F40E3SGES
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E4SGES
10AT115N4F40E4SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115S1F45E1SG
10AT115S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115S2F45E2SG
10AT115S2F45E2SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115S2F45E2SGE2
10AT115S2F45E2SGE2
Intel
IC FPGA 624 I/O 1932FCBGA
10AT115N3F40E2SGES Description

## Intel 10AT115N3F40E2SGES Overview

The Intel 10AT115N3F40E2SGES is an advanced FPGA (Field-Programmable Gate Array) from Intel's 10 series of FPGAs, which is part of the company's broader strategy to offer flexible, high-performance programmable logic devices for a range of applications. These FPGAs are designed for high-speed, low-power operations with advanced integration features. This device is particularly well-suited for applications in telecommunications, automotive systems, industrial automation, high-performance computing, and embedded systems, providing a powerful platform for implementing custom logic and digital circuits.

## Key Features

* Advanced FPGA Architecture: The Intel 10AT115N3F40E2SGES is built on Intel’s 10nm process technology, offering significant improvements in density, performance, and power efficiency compared to previous generations.
* High Logic Density: The FPGA offers 115K logic elements (LEs), making it capable of handling complex designs while maintaining a small footprint, which is beneficial for space-constrained applications.
* High-Speed Transceivers: This device integrates high-speed transceivers, capable of supporting data rates up to 28 Gbps, allowing for efficient high-bandwidth data transmission, making it suitable for applications such as networking, video processing, and data center infrastructure.
* Embedded Memory: The device includes embedded memory blocks, which are crucial for storing data and buffering operations during high-speed processing, enabling efficient handling of large amounts of data.
* Power Efficiency: Designed for low power consumption, the Intel 10AT115N3F40E2SGES can meet the stringent power constraints of modern electronics while maintaining high performance.
* Flexible I/O Interfaces: It supports a variety of I/O interfaces, such as PCIe, Ethernet, and custom protocols, which makes it adaptable for use in a wide range of systems.
* Configurable Logic: The FPGA can be programmed to perform custom operations and tasks, offering great flexibility to meet specific application requirements.
* On-Chip Hard IP Blocks: Includes integrated IP blocks such as high-speed Ethernet MACs, PCIe, and DSP blocks, allowing users to reduce development time and cost.

## Electrical Specifications

* Logic Elements: 115,000 LEs (Logic Elements)
* Transceivers: Up to 28 Gbps data rate (support for high-speed serial communication)
* Embedded Memory: 2.4 Mb of embedded memory
* I/O Voltage: 1.8 V, 2.5 V, 3.3 V I/O standards supported
* Operating Voltage: 0.9 V to 1.2 V core voltage
* Power Consumption: Variable depending on the configuration and application, optimized for low power with advanced power-saving modes.
* Clock Speed: Supports high-frequency clocking with internal clock speeds up to 500 MHz (depending on the configuration)
* Package: F40 (which indicates the physical size and pin configuration of the device)
* Process Technology: Built on Intel's 10nm process, providing a balance between performance and power efficiency.

## Performance Characteristics

* High Performance: With 115,000 logic elements, the Intel 10AT115N3F40E2SGES is capable of performing complex operations efficiently, such as digital signal processing (DSP), video decoding/encoding, and data encryption.
* Low Latency: The FPGA is optimized for applications requiring minimal latency, such as real-time systems, where quick processing of incoming data is essential.
* Data Throughput: With support for 28 Gbps transceivers, the FPGA can handle extremely high data throughput, making it suitable for communication-intensive applications like 5G wireless systems and high-speed networking.
* Flexible I/O Configuration: The device offers a wide range of I/O options, allowing for customization to meet specific communication requirements, such as high-speed serial, parallel, or custom protocols.
* Integrated Hard IP Blocks: Integrated IP blocks like PCIe Gen3, Ethernet MAC, and memory controllers reduce the design complexity and development time for users, allowing them to focus on higher-level system design.
* Programmable Logic: The programmability of the FPGA ensures that the logic can be reconfigured for different tasks or upgraded to meet future requirements without hardware changes.

## Applications

* Telecommunications and Networking: The high-speed transceivers and programmable logic of the Intel 10AT115N3F40E2SGES make it ideal for high-bandwidth telecommunications systems, including 5G base stations, fiber-optic systems, and advanced networking equipment.
* Automotive Systems: The FPGA is suitable for automotive applications, including advanced driver-assistance systems (ADAS), autonomous vehicle systems, and infotainment, where low latency and high data throughput are crucial.
* Industrial Automation: The device can be used in industrial control systems, robotics, and factory automation, where programmable logic is essential for real-time decision-making and control.
* High-Performance Computing (HPC): The Intel 10AT115N3F40E2SGES can accelerate data processing tasks in HPC environments, including scientific simulations, machine learning inference, and financial modeling.
* Embedded Systems: The device is ideal for embedded applications requiring high-performance processing, such as in military systems, medical devices, and IoT systems that need custom digital signal processing.
* Video and Image Processing: The high-performance logic and transceivers make the Intel 10AT115N3F40E2SGES an excellent choice for high-speed video and image processing, including 4K/8K video streaming and real-time video analytics.

## Conclusion

The Intel 10AT115N3F40E2SGES is a powerful, flexible, and energy-efficient FPGA that offers an optimal solution for applications demanding high-performance digital processing and high-speed data transmission. With its 115,000 logic elements, high-speed transceivers, embedded memory, and integrated IP cores, this device is well-suited for a wide variety of industries, including telecommunications, automotive, industrial automation, and high-performance computing. The flexibility of the FPGA allows it to be reconfigured for different tasks, ensuring its longevity in rapidly evolving markets. Its combination of performance, low latency, and power efficiency makes it a valuable asset in modern digital systems.
10AT115N3F40E2SGES Compare Parts
  • 10AT115N3F40E2SGES vs 10AX115U4F45I3SGES
  • 10AT115N3F40E2SGES vs 10AX115U4F45I3SGE2
  • 10AT115N3F40E2SGES vs 10AX115U4F45I3SG
  • 10AT115N3F40E2SGES vs 10AX115U4F45I3LG
  • 10AT115N3F40E2SGES vs 10AX115U4F45E3SG
  • 10AT115N3F40E2SGES vs 10AX115U4F45E3LG
  • 10AT115N3F40E2SGES vs 10AX115U3F45I3SGES
  • 10AT115N3F40E2SGES vs 10AX115U3F45I2SGES
  • 10AT115N3F40E2SGES vs 10AX115U3F45I2SGE2
  • 10AT115N3F40E2SGES vs 10AX115U3F45I2SG
  • 10AT115N3F40E2SGES vs 10AX115U3F45I2LG
  • 10AT115N3F40E2SGES vs 10AX115U3F45E2SG
  • 10AT115N3F40E2SGES vs 10AX115U3F45E2LG
  • 10AT115N3F40E2SGES vs 10AX115U2F45I2SGES
  • 10AT115N3F40E2SGES vs 10AX115U2F45I2SGE2
  • 10AT115N3F40E2SGES vs 10AX115U2F45I2SG
  • 10AT115N3F40E2SGES vs 10AX115U2F45I2LG
  • 10AT115N3F40E2SGES vs 10AX115U2F45I1SG
  • 10AT115N3F40E2SGES vs 10AX115U2F45E2SG
  • 10AT115N3F40E2SGES vs 10AX115U2F45E2LG
  • 10AT115N3F40E2SGES vs 10AX115U2F45E1SG
  • 10AT115N3F40E2SGES vs 10AX115U1F45I2SGES
  • 10AT115N3F40E2SGES vs 10AX115U1F45I1SG
  • 10AT115N3F40E2SGES vs 10AX115U1F45E1SG
  • 10AT115N3F40E2SGES vs 10AX115S4F45I4SGES
  • 10AT115N3F40E2SGES vs 10AX115S4F45I3SGES
  • 10AT115N3F40E2SGES vs 10AX115S4F45I3SGE2
  • 10AT115N3F40E2SGES vs 10AX115S4F45I3SG
  • 10AT115N3F40E2SGES vs 10AX115S4F45I3LG
  • 10AT115N3F40E2SGES vs 10AX115S4F45E3SG
  • 10AT115N3F40E2SGES vs 10AX115S4F45E3LG
  • 10AT115N3F40E2SGES vs 10AX115S3F45I3SGES
  • 10AT115N3F40E2SGES vs 10AX115S3F45I2SGES
  • 10AT115N3F40E2SGES vs 10AX115S3F45I2SGE2
  • 10AT115N3F40E2SGES vs 10AX115S3F45I2SG
  • 10AT115N3F40E2SGES vs 10AX115S3F45I2LG
  • 10AT115N3F40E2SGES vs 10AX115S3F45E2SG
  • 10AT115N3F40E2SGES vs 10AX115S3F45E2LG
  • 10AT115N3F40E2SGES vs 10AX115S2F45I2SGES
  • 10AT115N3F40E2SGES vs 10AX115S2F45I2SGE2
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller