☰
10AT115N2F40E2SGES
10AT115N2F40E2SGES
Obsolete
Description:  IC FPGA 600 I/O 1517FCBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 34240
10AT115N2F40E2SGES Specification
Specification
Part No
10AT115N2F40E2SGES
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Arria 10 GT
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
427200
Number of Logic Elements/Cells
1150000
Total RAM Bits
68857856
Number of I/O
600
Number of Gates
-
Voltage - Supply
0.87V ~ 0.93V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
1517-BBGA, FCBGA
Supplier Device Package
1517-FCBGA (40x40)
10AT115N2F40E2SGES PDF Datasheet
10AT115N2F40E2SGES Related Parts
10AT090S1F45E1SG
10AT090S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT090S2F45E2SG
10AT090S2F45E2SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115N2F40E2SGE2
10AT115N2F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E2SGE2
10AT115N3F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E2SGES
10AT115N3F40E2SGES
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E3SGES
10AT115N3F40E3SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115N4F40E3SGE2
10AT115N4F40E3SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E3SGES
10AT115N4F40E3SGES
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E4SGES
10AT115N4F40E4SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115S1F45E1SG
10AT115S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115S2F45E2SG
10AT115S2F45E2SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115S2F45E2SGE2
10AT115S2F45E2SGE2
Intel
IC FPGA 624 I/O 1932FCBGA
10AT115N2F40E2SGES Description
The Intel 10AT115N2F40E2SGES is part of the Intel Agilex™ FPGA family, which represents the latest generation of high-performance, low-power FPGAs built on Intel’s advanced 10 nm SuperFin process technology. Agilex devices integrate heterogeneous logic, hardened IP blocks, high-speed transceivers, and embedded memory to support compute-intensive, low-latency, and high-bandwidth applications in data centers, networking, embedded systems, and signal processing. The 10AT115N2F40E2SGES specifically targets applications requiring mid-to-high logic density with optimized power efficiency and high-speed I/O flexibility.

## Core Architecture

The 10AT115N2F40E2SGES combines traditional FPGA fabric with hardened resources:

* Logic Elements (LEs): Approximately 115,000 logic elements arranged in Adaptive Logic Modules (ALMs), each ALM containing two 6-input look-up tables (LUT6) and flip-flops for flexible combinational and sequential logic implementation.
* Embedded Memory: 8 Mb of M20K memory blocks provide on-chip storage, configurable as single- or dual-port RAM, FIFOs, or cache, supporting local buffering and high-speed data handling.
* DSP Blocks: Hardened DSP units optimized for multiply-accumulate operations, suitable for signal processing, AI inference, and arithmetic-intensive computation.
* High-Speed Transceivers: Integrated transceivers support data rates up to 17.4 Gbps per channel, enabling PCIe, Ethernet, and custom high-speed serial protocols.
* Hardened IP: Includes memory controllers, PCIe Gen3 IP, and Ethernet MACs, reducing FPGA fabric utilization and improving performance for standard protocols.

## Device Package and Thermal Characteristics

* Package: 2,924-ball FCBGA (Flip-Chip Ball Grid Array) package, designed for high-density I/O, thermal efficiency, and minimal signal skew in high-speed systems.
* Voltage Supply: Core voltage operates at 0.85–0.9 V; I/O banks support 1.2 V, 1.8 V, 2.5 V, and 3.3 V signaling standards, configurable per bank.
* Thermal Management: On-chip thermal sensors provide real-time temperature monitoring. Junction-to-board thermal resistance is optimized for active or forced-air cooling solutions.
* Operating Temperature: Industrial-grade operation from -40°C to 100°C junction temperature for high-reliability applications.

## Memory and Interface Capabilities

* On-Chip Memory: 8 Mb M20K blocks configurable as dual-port RAM or FIFOs, suitable for high-speed data buffering, caching, and temporary storage.
* External Memory Support: Integrated DDR4/LPDDR4 memory controllers allow high-bandwidth external memory access with optional ECC support for error resilience.
* Hardened Memory IP: Pre-verified memory controllers reduce design complexity and optimize throughput and latency.

## High-Speed Serial Connectivity

* Transceivers: Multi-gigabit transceivers capable of up to 17.4 Gbps per channel for NRZ signaling, supporting high-speed serial links.
* Ethernet: Native support for 10G/25G Ethernet with optional PAM4 signaling for enhanced bandwidth efficiency.
* PCIe: Hard IP blocks for PCIe Gen3 with x8/x16 lanes facilitate high-bandwidth system interconnect.
* Custom Protocols: Transceivers can implement proprietary high-speed serial communication channels for specialized applications.

## DSP and Signal Processing

* Hardened DSP Blocks: DSP units provide variable-precision multiplication and accumulation, optimized for high-throughput signal processing and AI workloads.
* Cascading Capability: DSP blocks can be cascaded to implement wide-bit operations or multi-stage arithmetic pipelines for FFTs, FIR filters, and matrix multiplications.
* Pipelining: Supports deep pipelining to maximize throughput and reduce latency for compute-intensive tasks.

## Clocking and Timing Architecture

* Phase-Locked Loops (PLLs): Multiple on-chip PLLs provide frequency synthesis, phase alignment, and jitter reduction for synchronous operation across the device.
* Global and Regional Clock Networks: Low-skew clock distribution networks deliver reliable timing to logic, memory, and transceiver blocks.
* Dynamic Clocking: Enables adaptive frequency scaling and multi-clock domain designs for optimized performance and power efficiency.

## Security Features

* Bitstream Encryption: AES-256 encryption ensures secure device configuration and protection of intellectual property.
* Device Authentication: Supports secure device provisioning for trusted deployment.
* Cryptographic Acceleration: Optional hardware support for AES, SHA, and other standard cryptographic algorithms.

## Power Management

* Dynamic Power Reduction: Partial reconfiguration, logic gating, and adaptive I/O control minimize static and dynamic power consumption.
* I/O Power Optimization: Programmable drive strengths and slew rates reduce switching power and EMI.
* Thermal-Aware Design: Integrated thermal sensors and adaptive power scaling protect against overheating.

## Development and Design Support

* Intel Quartus Prime Software: Comprehensive support for synthesis, placement, routing, timing analysis, verification, and debugging of Agilex devices.
* Pre-Verified IP Cores: Hardened IP for PCIe, memory interfaces, Ethernet, DSP, and HBM interfaces accelerates system integration.
* Debug Features: Embedded logic analyzer, JTAG support, and in-system instrumentation allow real-time monitoring and debugging.

## Applications

* Data Center Acceleration: AI inference, compression, and network offload tasks.
* High-Performance Computing: Scientific computing, financial computing, and low-latency trading systems.
* Networking: Multi-terabit routing, packet processing, and 5G/6G communications.
* Embedded Systems: Real-time signal processing, industrial automation, robotics, and sensor fusion applications.

## Reliability and Compliance

* Error Correction: ECC support in memory interfaces ensures data integrity.
* ESD Protection: On-chip ESD protection enhances handling robustness.
* Standards Compliance: Supports JEDEC DDR4/LPDDR4, PCIe Gen3, and Ethernet standards for broad interoperability.

The Intel 10AT115N2F40E2SGES FPGA combines mid-to-high logic density, hardened DSPs, high-speed transceivers, and embedded memory in an energy-efficient package. Its heterogeneous architecture, flexible I/O, and robust power and thermal management features make it ideal for complex, high-performance, and secure system designs across networking, data center, and embedded applications.
10AT115N2F40E2SGES Compare Parts
  • 10AT115N2F40E2SGES vs 10AX115U4F45I3SGES
  • 10AT115N2F40E2SGES vs 10AX115U4F45I3SGE2
  • 10AT115N2F40E2SGES vs 10AX115U4F45I3SG
  • 10AT115N2F40E2SGES vs 10AX115U4F45I3LG
  • 10AT115N2F40E2SGES vs 10AX115U4F45E3SG
  • 10AT115N2F40E2SGES vs 10AX115U4F45E3LG
  • 10AT115N2F40E2SGES vs 10AX115U3F45I3SGES
  • 10AT115N2F40E2SGES vs 10AX115U3F45I2SGES
  • 10AT115N2F40E2SGES vs 10AX115U3F45I2SGE2
  • 10AT115N2F40E2SGES vs 10AX115U3F45I2SG
  • 10AT115N2F40E2SGES vs 10AX115U3F45I2LG
  • 10AT115N2F40E2SGES vs 10AX115U3F45E2SG
  • 10AT115N2F40E2SGES vs 10AX115U3F45E2LG
  • 10AT115N2F40E2SGES vs 10AX115U2F45I2SGES
  • 10AT115N2F40E2SGES vs 10AX115U2F45I2SGE2
  • 10AT115N2F40E2SGES vs 10AX115U2F45I2SG
  • 10AT115N2F40E2SGES vs 10AX115U2F45I2LG
  • 10AT115N2F40E2SGES vs 10AX115U2F45I1SG
  • 10AT115N2F40E2SGES vs 10AX115U2F45E2SG
  • 10AT115N2F40E2SGES vs 10AX115U2F45E2LG
  • 10AT115N2F40E2SGES vs 10AX115U2F45E1SG
  • 10AT115N2F40E2SGES vs 10AX115U1F45I2SGES
  • 10AT115N2F40E2SGES vs 10AX115U1F45I1SG
  • 10AT115N2F40E2SGES vs 10AX115U1F45E1SG
  • 10AT115N2F40E2SGES vs 10AX115S4F45I4SGES
  • 10AT115N2F40E2SGES vs 10AX115S4F45I3SGES
  • 10AT115N2F40E2SGES vs 10AX115S4F45I3SGE2
  • 10AT115N2F40E2SGES vs 10AX115S4F45I3SG
  • 10AT115N2F40E2SGES vs 10AX115S4F45I3LG
  • 10AT115N2F40E2SGES vs 10AX115S4F45E3SG
  • 10AT115N2F40E2SGES vs 10AX115S4F45E3LG
  • 10AT115N2F40E2SGES vs 10AX115S3F45I3SGES
  • 10AT115N2F40E2SGES vs 10AX115S3F45I2SGES
  • 10AT115N2F40E2SGES vs 10AX115S3F45I2SGE2
  • 10AT115N2F40E2SGES vs 10AX115S3F45I2SG
  • 10AT115N2F40E2SGES vs 10AX115S3F45I2LG
  • 10AT115N2F40E2SGES vs 10AX115S3F45E2SG
  • 10AT115N2F40E2SGES vs 10AX115S3F45E2LG
  • 10AT115N2F40E2SGES vs 10AX115S2F45I2SGES
  • 10AT115N2F40E2SGES vs 10AX115S2F45I2SGE2
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend