☰
10AT090S2F45E2SG
10AT090S2F45E2SG
Active
Description:  IC FPGA 624 I/O 1932FBGA
Manufacturer:  Intel
History Price: $17,361.57000
In Stock: 24480
10AT090S2F45E2SG Specification
Specification
Part No
10AT090S2F45E2SG
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Arria 10 GT
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
339620
Number of Logic Elements/Cells
900000
Total RAM Bits
59234304
Number of I/O
624
Number of Gates
-
Voltage - Supply
0.87V ~ 0.93V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
1932-BBGA, FCBGA
Supplier Device Package
1932-FBGA, FC (45x45)
10AT090S2F45E2SG PDF Datasheet
10AT090S2F45E2SG Related Parts
10AT090S1F45E1SG
10AT090S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115N2F40E2SGE2
10AT115N2F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N2F40E2SGES
10AT115N2F40E2SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115N3F40E2SGE2
10AT115N3F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E2SGES
10AT115N3F40E2SGES
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E3SGES
10AT115N3F40E3SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115N4F40E3SGE2
10AT115N4F40E3SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E3SGES
10AT115N4F40E3SGES
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E4SGES
10AT115N4F40E4SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115S1F45E1SG
10AT115S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115S2F45E2SG
10AT115S2F45E2SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115S2F45E2SGE2
10AT115S2F45E2SGE2
Intel
IC FPGA 624 I/O 1932FCBGA
10AT090S2F45E2SG Compare Parts
  • 10AT090S2F45E2SG vs 10AX115U4F45I3SGES
  • 10AT090S2F45E2SG vs 10AX115U4F45I3SGE2
  • 10AT090S2F45E2SG vs 10AX115U4F45I3SG
  • 10AT090S2F45E2SG vs 10AX115U4F45I3LG
  • 10AT090S2F45E2SG vs 10AX115U4F45E3SG
  • 10AT090S2F45E2SG vs 10AX115U4F45E3LG
  • 10AT090S2F45E2SG vs 10AX115U3F45I3SGES
  • 10AT090S2F45E2SG vs 10AX115U3F45I2SGES
  • 10AT090S2F45E2SG vs 10AX115U3F45I2SGE2
  • 10AT090S2F45E2SG vs 10AX115U3F45I2SG
  • 10AT090S2F45E2SG vs 10AX115U3F45I2LG
  • 10AT090S2F45E2SG vs 10AX115U3F45E2SG
  • 10AT090S2F45E2SG vs 10AX115U3F45E2LG
  • 10AT090S2F45E2SG vs 10AX115U2F45I2SGES
  • 10AT090S2F45E2SG vs 10AX115U2F45I2SGE2
  • 10AT090S2F45E2SG vs 10AX115U2F45I2SG
  • 10AT090S2F45E2SG vs 10AX115U2F45I2LG
  • 10AT090S2F45E2SG vs 10AX115U2F45I1SG
  • 10AT090S2F45E2SG vs 10AX115U2F45E2SG
  • 10AT090S2F45E2SG vs 10AX115U2F45E2LG
  • 10AT090S2F45E2SG vs 10AX115U2F45E1SG
  • 10AT090S2F45E2SG vs 10AX115U1F45I2SGES
  • 10AT090S2F45E2SG vs 10AX115U1F45I1SG
  • 10AT090S2F45E2SG vs 10AX115U1F45E1SG
  • 10AT090S2F45E2SG vs 10AX115S4F45I4SGES
  • 10AT090S2F45E2SG vs 10AX115S4F45I3SGES
  • 10AT090S2F45E2SG vs 10AX115S4F45I3SGE2
  • 10AT090S2F45E2SG vs 10AX115S4F45I3SG
  • 10AT090S2F45E2SG vs 10AX115S4F45I3LG
  • 10AT090S2F45E2SG vs 10AX115S4F45E3SG
  • 10AT090S2F45E2SG vs 10AX115S4F45E3LG
  • 10AT090S2F45E2SG vs 10AX115S3F45I3SGES
  • 10AT090S2F45E2SG vs 10AX115S3F45I2SGES
  • 10AT090S2F45E2SG vs 10AX115S3F45I2SGE2
  • 10AT090S2F45E2SG vs 10AX115S3F45I2SG
  • 10AT090S2F45E2SG vs 10AX115S3F45I2LG
  • 10AT090S2F45E2SG vs 10AX115S3F45E2SG
  • 10AT090S2F45E2SG vs 10AX115S3F45E2LG
  • 10AT090S2F45E2SG vs 10AX115S2F45I2SGES
  • 10AT090S2F45E2SG vs 10AX115S2F45I2SGE2
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend