CY29973AXIT
CY29973AXIT
Obsolete
Description:  IC FANOUT DIST 52TQFP
Manufacturer:  Infineon Technologies
Datasheet:   CY29973AXIT Datasheet
History Price: Obsolete
In Stock: 12600
CY29973AXIT Specification
Specification
Part No
CY29973AXIT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
Yes with Bypass
Input
PECL
Output
Clock
Number of Circuits
1
Ratio - Input:Output
4:12
Differential - Input:Output
No/No
Frequency - Max
125MHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.9V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
52-TQFP
Supplier Device Package
52-TQFP (10x10)
CY29973AXIT PDF Datasheet
CY29973AXIT Related Parts
CY2071AF
CY2071AF
Cypress Semiconductor
IC CLOCK GENERATOR 8SOIC
CY2071ASC-475
CY2071ASC-475
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASI-571
CY2071ASI-571
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-619
CY2071ASL-619
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-623
CY2071ASL-623
Cypress Semiconductor
CLOCK GENERATOR
CY2071ASL-642
CY2071ASL-642
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-648
CY2071ASL-648
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2077FS
CY2077FS
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXC
CY2077FSXC
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXCT
CY2077FSXCT
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FZ
CY2077FZ
Cypress Semiconductor
IC CLOCK GENERATOR 8TSSOP
CY2077SC-185
CY2077SC-185
Cypress Semiconductor
HIGH-ACCURACY EPROM PROGRAMMABLE
CY29973AXIT Compare Parts
  • CY29973AXIT vs CY2XP24ZXC
  • CY29973AXIT vs CY2XP241ZXI
  • CY29973AXIT vs CY2XP21ZXC
  • CY29973AXIT vs CY2XL13ZXI01
  • CY29973AXIT vs CY2XL12ZXI02
  • CY29973AXIT vs CY2XL12ZXI01
  • CY29973AXIT vs CY2XL11ZXI
  • CY29973AXIT vs CY2XF24LXI008T
  • CY29973AXIT vs CY2XF24LXI006T
  • CY29973AXIT vs CY2XF23FLXC
  • CY29973AXIT vs CY2X014LXC012T
  • CY29973AXIT vs CY2VC521ZXC-2T
  • CY29973AXIT vs CY2VC521ZXC-2
  • CY29973AXIT vs CY2VC511ZXCT
  • CY29973AXIT vs CY2VC511ZXC
  • CY29973AXIT vs CY2V9950AC
  • CY29973AXIT vs CY2SSTV850ZIT
  • CY29973AXIT vs CY2SSTV850ZI
  • CY29973AXIT vs CY2SSTV850ZI
  • CY29973AXIT vs CY2SSTV850ZCT
  • CY29973AXIT vs CY2SSTV850ZC
  • CY29973AXIT vs CY2SSTV850ZC
  • CY29973AXIT vs CY29973AXI
  • CY29973AXIT vs CY29973AIT
  • CY29973AXIT vs CY29973AI
  • CY29973AXIT vs CY29972AXIT
  • CY29973AXIT vs CY29972AXI
  • CY29973AXIT vs CY29972AIT
  • CY29973AXIT vs CY29972AI
  • CY29973AXIT vs CY29775AXIT
  • CY29973AXIT vs CY29775AXI
  • CY29973AXIT vs CY29775AI
  • CY29973AXIT vs CY29774AXIT
  • CY29973AXIT vs CY29774AXI
  • CY29973AXIT vs CY29773AXIT
  • CY29973AXIT vs CY29773AXI
  • CY29973AXIT vs CY29773AI
  • CY29973AXIT vs CY29772AXIT
  • CY29973AXIT vs CY29772AXI
  • CY29973AXIT vs CY29772AI
  • Customer Reviews
    4.95 out of 5.00 stars from 82 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!