Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Infineon Technologies CY29973AXIT
CY29973AXIT
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FANOUT DIST 52TQFP
Manufacturer:
Infineon Technologies
Datasheet:
CY29973AXIT Datasheet
History Price: Obsolete
In Stock: 12600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY29973AXIT vs CY2V9950AC
Part No
CY29973AXIT
CY2V9950AC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Infineon Technologies
Cypress Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
Zero Delay Buffer
PLL
Yes with Bypass
Yes
Input
PECL
LVCMOS, LVTTL
Output
Clock
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
4:12
2:8
Differential - Input:Output
No/No
No/No
Frequency - Max
125MHz
200MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.9V ~ 3.6V
2.25V ~ 2.75V, 2.97V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-TQFP
32-TQFP
Supplier Device Package
52-TQFP (10x10)
32-TQFP (7x7)